Galvanized Metal Wire
2 Results
1x19 Galvanized Strand Non-Flexible -- GC 29119 (9/32")
from Loos & Co., Inc.
from Loos & Co., Inc.
1X19 Wire Rope. Non flexible. Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile... [See More]
- Features: Galvanized
- Shape / Form: Wire
- Specifications: SD 118, QS 9000
- Applications: Commercial Rigging
1x7 Galvanized Strand Non-Flexible -- GC 01617 (0.016")
from Loos & Co., Inc.
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Features: Galvanized
- Shape / Form: Wire
- Specifications: SD 118, QS 9000
- Applications: BuildingConstruction; Commercial