Wire / Shaped Wire Metal Wire
from High Performance Alloys, Inc.
MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]
- Shape / Form: Wire
- Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
- Type: Cobalt; Alloy
- Features: Forged; Wrought; Corrosion Resistant; Superalloy
from Isabellenhutte USA
We offer a variety of options that allow circuit designers and engineers tremendous flexibility in materials and properties for joining and bonding, including: ISA-BRAZE ® — High temperature brazing alloy. CuMn12Ni (Manganin ®). Offering less splatter than standard wires for arc... [See More]
- Shape / Form: Wire
- Features: Corrosion Resistant
- Type: Copper; Alloy
from Eagle Stainless Tube & Fabrication, Inc.
Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Size Range: 0.002 - 0.150 (larger sizes available as round bar stock, please see our section of bar stock... [See More]
- Shape / Form: Wire
- Tempers & Finishes: Spring or Custom
- Type: Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
- Width / OD: 0.0020 to 0.1500
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Shape / Form: Wire
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Corrosion Resistant; Superalloy
from Isabellenhutte USA
Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]
- Shape / Form: Wire; Bar Stock
- Applications: Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
- Type: Copper; Alloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Corrosion Resistant; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Austenitic; Superalloy
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Superalloy
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Shape / Form: Wire
- Specifications: AMS; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Superalloy
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Shape / Form: Wire
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Corrosion Resistant
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Forged; Wrought; Corrosion Resistant; Austenitic; Superalloy
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Shape / Form: Wire
- Specifications: AMS; UNS
- Type: Stainless; Alloy
- Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Heat Resistant; Austenitic; Superalloy
from Belmont Metals, Inc.
Babbitt Metals. Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin and Lead were unsuccessfully... [See More]
- Shape / Form: Wire
- Specifications: ASTM / ASME; SAE; ASTM B-23 Grade 2
- Type: LowMelting; Tin
from Reid Supply
Service and replace your springs on the go with our accessories that include music wire, snap buttons and spring winders. . PBW-026 [See More]
- Shape / Form: Wire
- Width / OD: 0.0260
- Type: Steel
- Features: Specialty
from Luma-Metall AB
Beryllium copper, also known as copper beryllium, BeCu or beryllium bronze, is a metal alloy of copper and beryllium, and sometimes with other alloying elements. Beryllium Copper combines high strength with non-magnetic and non-sparking qualities. It has excellent metalworking, forming and machining... [See More]
- Shape / Form: Wire
- Width / OD: 0.0020 to 0.0118
- Type: Copper; Refractory / Reactive
- Features: Coated / Painted
from Umicore Metal Deposition Solutions
Coating material. Silver. Purity. 99.99%. Form. Wire. Dimensions. Ø 1 mm. Quantity. 500 g. Theoretical density at 20 °C in g/cm ³. 10.5. Melting point in °C. 962. 10 ⁻ ² mbar in °C. 1020. 10 ⁻ ¹ mbar in °C. 1150. Boiling point in °C. 2162. [See More]
-
Shape / Form: Wire;
Wire
- Width / OD: 0.0394
- Type: PreciousNoble; Silver
- Length: 0.0394
from Concast Metal Products Co.
Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length. [See More]
- Shape / Form: Wire; Bar Stock; Hollow Stock (Tube, Pipe, Column)
- Specifications: ASTM / ASME
- Type: Copper; Alloy
- Width / OD: 0.3750 to 2
from Tokusen Kogyo Co., Ltd.
Dot pins are used in printers that form letters and numerals as a collection of dots. The pins, a mission-critical component in these dot-matrix printers, must be reliable enough to withstand more than 400 million impacts. Our high-quality dot pins are the product of advanced technology in drawing... [See More]
- Shape / Form: Wire
- Length: 0.7874 to 1.97
- Width / OD: 0.0059 to 0.0197
- Applications: Electronics or semiconductors; Office Equipment
from Elmet Technologies LLC
Tungsten lamp filaments, which operate at temperatures in the range of 2400 ° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power... [See More]
- Shape / Form: Wire; Coil Stock / Wire Rod
- Width / OD: 0.0030 to 0.2500
- Type: Molybdenum; Refractory / Reactive
- Features: Corrosion Resistant
from MicroGroup
Stainless steel wire is stocked primarily in 304 stainless steel, with spring temper per ASTM A313 and a bright surface finish. Sizes range from .003" to .156" in .001" increments. Diameter tolerance for wire is typically ±.0002". Other alloys and tempers available. [See More]
- Shape / Form: Wire
- Specifications: ASTM / ASME; ASTM A313
- Type: Stainless
- Width / OD: 0.0030 to 0.1560
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Shape / Form: Wire
- UNS Number: 14052
- Type: Nickel
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
from Thermo Shield
Molybdenum wire can be used for a number of refractory applications. Examples of some uses include semiconductor, solar and vapor deposition (CVD, PVD, MOCVD). Molybdenum refractory wire can also be used for simple solutions, such as a tie off, heat sink, or support/mount. Thermo Shield also... [See More]
- Shape / Form: Wire
- Width / OD: 0.0020 to 0.0800
- Type: Molybdenum; Refractory / Reactive
from Loos & Co., Inc.
1X19 Wire Rope. Non flexible. Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile... [See More]
- Shape / Form: Wire
- Features: Galvanized
- Specifications: SD 118, QS 9000
- Applications: Commercial Rigging
from Roda Specialty Steel
Grade: 302HQ Cold Heading [See More]
- Shape / Form: Wire
- Width / OD: 0.0730
- Type: Stainless
- Features: Wrought; Cold Finished, Rolled or Cold Drawn
from Plansee SE
Whether in lamps, coating equipment or a range of other applications: Thanks to their outstanding material purity and low tolerances, our wires made of molybdenum, tungsten, tantalum, niobium and their alloys guarantee constant high quality. Graphite-coated, etched or electropolished: We will supply... [See More]
- Shape / Form: Wire
- Type: Refractory / Reactive; Tungsten
from United Performance Metals
17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]
- Shape / Form: Wire; Bar Stock
- UNS Number: 17400
- Type: Stainless
- Specifications: AMS; UNS
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]
- Shape / Form: Wire; Wire – Profile, Round, Flat, Square
- UNS Number: 91050 to 91350
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: UNS
from Baiyin Yizhi Changtong Super Micro-Wire Co.,Ltd
High temperature resistance, Thermal stability, Coolant resistance, High heat shock temperature, High cut-through temperature. Application: Oil-immersed transformers, High power motors, High temperature resistance transformers, Heat resistance components, Sealed motors [See More]
- Shape / Form: Wire; Coil Stock / Wire Rod
- Applications: Automotive or Vehicular
- Type: Copper
from Universal Wire Works Inc.
Alloy 1100 is virtually pure aluminum designed to weld grades 1100 and 3003 aluminum sheets, plates, bars, etc. [See More]
- Shape / Form: Wire
- Specifications: AMS
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Features: LightAlloy
from Rhenium Alloys, Inc.
Molybdenum Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire is used... [See More]
- Shape / Form: Wire
- Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Powder Metal Parts or Stock (optional feature)
- Type: Molybdenum; Refractory / Reactive
from Belmont Metals, Inc.
Cadmium Alloys. Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms. Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom... [See More]
- Shape / Form: Wire
- Applications: Production of low-melting alloys, brazing alloys, and bearing alloys
- Type: Miscellaneous Nonferrous Metal or Alloy
from Reid Supply
Service and replace your springs on the go with our accessories that include music wire, snap buttons and spring winders. . PBW-9010 [See More]
- Shape / Form: Wire
- Width / OD: 0.0100
- Type: Stainless; 300 Stainless Steel
- Features: Specialty
from Luma-Metall AB
Brass is an alloy of copper and primarily zinc. The zinc content is usually 5 –45% by weight. Brass has a low conductivity and good bending proof performance. We now also offer gold plated brass wire. Round gold plated brass wire is produced with a nickel strike in between the brass wire and... [See More]
- Shape / Form: Wire
- Width / OD: 0.0020 to 0.0118
- Type: Copper
- Features: Coated / Painted
from Tokusen Kogyo Co., Ltd.
Space saving: Keep same strength on same space. Narrow pitch arrangement on spring probet, Fine springs, Wave springs, and so on. Catheter tubes : Can keep wide ID for medical devices. Cost reducing: Can reduce various costs by using shaped wire instead of Slit process. Pins with complex shapes,... [See More]
- Shape / Form: Wire
- Width / OD: 0.0020
- Type: Stainless (optional feature); Copper (optional feature); Nickel (optional feature); Titanium (optional feature)
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Shape / Form: Wire
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
from Thermo Shield
Tantalum wire can be used for a number of refractory applications. Examples of some uses include semiconductor, solar and vapor deposition (CVD, PVD, MOCVD). Molybdenum refractory wire can also be used for simple solutions, such as a tie off, heat sink, or support/mount. Thermo Shield also produces... [See More]
- Shape / Form: Wire
- Width / OD: 0.0020 to 0.0780
- Type: Refractory / Reactive
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Shape / Form: Wire
- Specifications: AISI; MIL-SPEC / QQS; QS 9000
- Type: Stainless; Alloy
- Features: Corrosion Resistant; Austenitic
from Plansee SE
Thin layers of molybdenum give vehicle and machine components that are exposed to high mechanical loads exceptionally good sliding properties coupled with excellent wear resistance. Piston rings, synchronizer rings, synchronizing assemblies, shift forks and other vehicle components are protected by... [See More]
- Shape / Form: Wire
- Type: Molybdenum; Refractory / Reactive
from Belmont Metals, Inc.
Tin Alloys. Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions, alloying, casting... [See More]
- Shape / Form: Wire; Pig, Bar, Granular, Mossy, Shot, Anodes, Rod
- Applications: Chemical or material processing; Casting, Plating, Solder, Babbitt Alloys, Bronze Alloys
- Type: LowMelting; Tin
from Luma-Metall AB
Since the beginning of the electrical age, copper wire has been recognized for its unique and beneficial qualities in electrical applications. Of all the metals copper is after silver the second best conductor of electricity and heat. We now also offer gold plated copper wire. Gold plated copper... [See More]
- Shape / Form: Wire
- Width / OD: 0.0020 to 0.0118
- Type: Copper
- Features: Coated / Painted
from Tokusen Kogyo Co., Ltd.
Music wires for super small springs. “TOSMICRO ” has the smallest diameter and strongest tensile in the world. The smallest diameter: Min. Φ0.008 mm. World strongest tensile- Max. 4,800 MPa. Applications: For fine springs (Spring Probe, Home applications, Cell-Phones, and so on) [See More]
- Shape / Form: Wire
- Applications: Electronics or semiconductors; Home Applications, Cell Phones, Spring Probe
- Width / OD: 3.15E-4
from Thermo Shield
Tungsten wire can be used for a number of refractory applications. Examples of some uses include semiconductor, solar and vapor deposition (CVD, PVD, MOCVD). Molybdenum refractory wire can also be used for simple solutions, such as a tie off, heat sink, or support/mount. Thermo Shield also produces... [See More]
- Shape / Form: Wire
- Width / OD: 6.00E-4 to 0.1000
- Type: Refractory / Reactive; Tungsten
from Loos & Co., Inc.
1X7 Wire Rope. Non flexible. For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of... [See More]
- Shape / Form: Wire
- Specifications: AISI; SD 119, QS 9000
- Type: Stainless; Alloy
- Features: Corrosion Resistant; Austenitic
from Plansee SE
Our dimensionally stable wire sections and pins made from molybdenum-lanthanum oxide (ML) and molybdenum ILQ (Incandescent Lamp Quality) are used to support the filament in halogen lamps and incandescent lamps. They are also used to conduct electricity. Our materials offer high dimensional stability... [See More]
- Shape / Form: Wire
- Type: Molybdenum; Refractory / Reactive
from Luma-Metall AB
The characteristics of gold plated molybdenum wire makes it suitable for different electronic applications. Besides reasons like protection against corrosion another cause for gold plating is to achieve good electrical contact and also an improved wettability for soldering. Gold plated molybdenum... [See More]
- Shape / Form: Wire
- Tempers & Finishes: Etched
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 5.91E-4 to 0.0079
from Tokusen Kogyo Co., Ltd.
World smallest level fine wires: Min. Φ0.008 mm. World strongest level Tensile strength: Max. 3,200 MPa. ・ Available various plating/coating. ・ Available various stainless steels [See More]
- Shape / Form: Wire
- Width / OD: 3.15E-4
- Type: CarbonSteel (optional feature); Stainless (optional feature); Magnesium (optional feature); Nickel (optional feature); Titanium (optional feature)
- Applications: Semiconductor fields, Medical, Jewelry
from Loos & Co., Inc.
Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]
- Shape / Form: Wire
- Specifications: AISI; RUS Accepted
- Type: Stainless; Alloy
- Thickness: 0.0380
from Plansee SE
Whether for simple incandescent lamps, general-purpose or special halogen lamps: all of them need incandescent filaments made of dimensionally stable tungsten wire. The requirements placed on the material in terms of durability, light yield, reliability and mechanical stability are enormous. Our... [See More]
- Shape / Form: Wire
- Type: Refractory / Reactive; Tungsten
from Luma-Metall AB
Round monel wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirements. Luma gold... [See More]
- Shape / Form: Wire
- Width / OD: 0.0020 to 0.0118
- Type: Nickel; Miscellaneous Nonferrous Metal or Alloy; Monel
- Features: Coated / Painted; Specialty
from Loos & Co., Inc.
UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an super... [See More]
- Shape / Form: Wire
- Specifications: AISI
- Type: Stainless; Alloy
- Thickness: 0.0660 to 0.1250
from Luma-Metall AB
Round silver wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirement. Luma gold... [See More]
- Shape / Form: Wire
- Width / OD: 0.0020 to 0.0118
- Type: PreciousNoble; Silver
- Features: Coated / Painted
from Luma-Metall AB
Gold plated stainless steel wire is available with a gold coat thickness as per your request. A nickel strike in between steel and gold ensure that the adhesion of gold is the best possible. At Luma Metall we do not redraw stainless steel wire. You are welcome to send your own material to us for... [See More]
- Shape / Form: Wire
- Width / OD: 0.0020 to 0.0118
- Type: Stainless
- Features: Coated / Painted
from Luma-Metall AB
For applications that require tungsten to be gold plated, Luma metal offers gold plated tungsten wire in highest quality. Plating is providing oxidation resistance and improved wettability for soldering. Standard gold plated thickness for wires < 50 microns (0.0097 ″) is 3-5% by weight. For... [See More]
- Shape / Form: Wire
- Tempers & Finishes: Etched
- Type: Refractory / Reactive; Tungsten
- Width / OD: 1.97E-4 to 0.0079
from Luma-Metall AB
As for tungsten, also tungsten-rhenium is available as a gold coated wire to provide oxidation resistance and improved wettability for soldering. This is the type of wire we would like to recommend if you require a gold coated high tensile wire, which is even stronger than pure tungsten gold coated... [See More]
- Shape / Form: Wire
- Tempers & Finishes: Etched
- Type: Refractory / Reactive; Tungsten
- Width / OD: 1.97E-4 to 0.0079
from Luma-Metall AB
Of molybdenum we produce molybdenum wire for different applications. The name molybdenum comes from Ancient greek, molybdos. The silvery metal has the sixth highest melting point of all metals, for example tungsten and rhenium has higher melting points. Molybdenum, moly, is a chemical element with... [See More]
- Shape / Form: Wire
- Tempers & Finishes: Electrolytically Cleaned, Electrolytically Etched
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 3.94E-4 to 0.0197
from Luma-Metall AB
Luma fine tungsten wire is used in a various number of applications where precision wire is needed. Tungsten, also known as wolfram, is a chemical element with the chemical symbol W and atomic number 74. The name tungsten comes from the Swedish language where “tung ” means heavy and... [See More]
- Shape / Form: Wire
- Tempers & Finishes: Electrolytically Cleaned, Electrolytically Etched
- Type: Refractory / Reactive; Tungsten
- Width / OD: 1.57E-4 to 0.0197
from Luma-Metall AB
The unique properties of tungsten are further enhanced in our tungsten-rhenium wire. Already tungsten wire is a high strength wire and by alloying tungsten with rhenium the strength will be further improved. This is for example a suitable characteristic where the wire dimension has to be the... [See More]
- Shape / Form: Wire
- Tempers & Finishes: Electrolytically Cleaned, Electrolytically Etched
- Type: Refractory / Reactive; Tungsten
- Width / OD: 1.57E-4 to 0.0197