Alloy Steel (UNS G) Metal Wire
2 Results
High Carbon Steel Wire
from Ulbrich Stainless Steels & Special Metals, Inc.
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. High strength wire, Masonry nails, Springs, Cutting tools, Knives. DESCRIPTION. High carbon steels are difficult to weld because they contain carbon in the range of 0.6 percent to 1.0 percent. High carbon steels are susceptible to heat, and it easily flame... [See More]
- Type: AlloySteel; Alloy
- Specifications: UNS
- UNS Number: 10600 to 10950
- Shape / Form: Wire; Flat, Shaped and Round Wire
Aerospace Alloy -- AMS 5680
from Universal Wire Works Inc.
from Universal Wire Works Inc.
Universal 347 is extensively used with the gas tungsten arc, gas metal arc and submerged arc processes. This alloy is suitable for welding stabilized steel grades 321, 347 and 348. Alloy 347 should be used when high service temperatures are encountered (above 700 degrees F). Alloy 347 is similar to... [See More]
- Type: AlloySteel; Alloy
- Shape / Form: Wire
- Specifications: AMS
- Applications: Aerospace or Aircraft Quality; Arc Welding