Wear Resistant / High Speed Metal Wire
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Austenitic; Superalloy
- Specifications: AMS; ASTM / ASME; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Features: Forged; Wrought; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Superalloy
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Heat Resistant; Austenitic; Superalloy
- Specifications: AMS; UNS
- Type: Stainless; Alloy
- Shape / Form: Wire
from Universal Wire Works Inc.
Universal No. 21 is a cobalt-chromium-molybdenum alloy designed for covered electrode, TIG, MIG, hard surfacing applications. The work-hardening characteristics, high ductility properties, excellent resistance to impact and metal to metal wear suit Universal 21 to severe applications where a... [See More]
- Features: Corrosion Resistant; Shock Resistant; Wear Resistant
- Shape / Form: Wire; Coated Electrodes
- Type: Cobalt; Refractory / Reactive; Alloy
- Applications: High Temp. Valves, High Pressure Valves
from National Bronze & Metals Inc.
C63000 Nickel Aluminum Bronze AMS 4640. C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing its excellent... [See More]
- Features: Forged (optional feature); Wrought; Extruded (optional feature); Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn (optional feature)
- UNS Number: 63000
- Type: Copper; Alloy
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-150, AMS 4640, QQ-C-465
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Foil, Wire, ASTM B-815, ASTM B-818. APPLICATIONS. Agitators, blenders, bolts, dies, extruders, fan blades, filters, glass plungers, nozzles, pumps, rolls, screw conveyors, and valve parts. DESCRIPTION. ULTIMET ® is a cobalt-based alloy with exceptional resistance to galling, cavitation... [See More]
- Features: Wrought; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Die / Cold Work; Superalloy
- UNS Number: 31233
- Type: Cobalt; Refractory / Reactive
- Specifications: ASTM / ASME; UNS