Noble / Precious Metal (UNS P) Metal Wire

2 Results
Gold Plated Silver Wire
from Luma-Metall AB

Round silver wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirement. Luma gold... [See More]

  • Type: PreciousNoble; Silver
  • Width / OD: 0.0020 to 0.0118
  • Shape / Form: Wire
  • Features: Coated / Painted
Ag 99.99% Ø1mm 500g (~6068cm) - P0481544 -- p0481544
from Umicore Metal Deposition Solutions

Coating material. Silver. Purity. 99.99%. Form. Wire. Dimensions. Ø 1 mm. Quantity. 500 g. Theoretical density at 20 °C in g/cm ³. 10.5. Melting point in °C. 962. 10 ⁻ ² mbar in °C. 1020. 10 ⁻ ¹ mbar in °C. 1150. Boiling point in °C. 2162. [See More]

  • Type: PreciousNoble; Silver
  • Width / OD: 0.0394
  • Shape / Form: Wire;

    Wire

  • Length: 0.0394