Light Alloy Metal Wire
3 Results
Aerospace Alloy -- AMS 4180
from Universal Wire Works Inc.
from Universal Wire Works Inc.
Alloy 1100 is virtually pure aluminum designed to weld grades 1100 and 3003 aluminum sheets, plates, bars, etc. [See More]
- Features: LightAlloy
- Specifications: AMS
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Wire
Copper Beryllium Alloys -- Alloy 10
from Materion Corporation
from Materion Corporation
Alloy 10 by Materion Brush Performance Alloys combines moderate yield strength, up to 140 ksi, with electrical and thermal conductivity from 45 to 60 percent of pure copper. [See More]
- Features: LightAlloy
- Shape / Form: Wire (optional feature)
- Type: Copper; Refractory / Reactive
- Applications: Automotive or Vehicular; Electronics or semiconductors; Wear resistant parts or tooling; Wellhead
Titanium Alloy -- Grade 21 Ti Beta 21 S
from Ulbrich Stainless Steels & Special Metals, Inc.
from Ulbrich Stainless Steels & Special Metals, Inc.
Titanium Beta 21S Strip, Coil, Foil, Wire. WHAT IS TITANIUM BETA 21S?. Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and as a matrix for metal-matrix composites. Titanium Beta 21 S offers the good formability and weldability of a beta... [See More]
- Features: Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); LightAlloy
- UNS Number: 58210
- Type: Refractory / Reactive; Titanium; Alloy
- Specifications: ASTM / ASME; UNS