UNS Metal Wire

17 Results
CarTech® MP35N - Wire
from High Performance Alloys, Inc.

MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]

  • Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
  • Shape / Form: Wire
  • Type: Cobalt; Alloy
  • Features: Forged; Wrought; Corrosion Resistant; Superalloy
Hastelloy® C-22 - Wire
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Specifications: ASTM / ASME; UNS
  • Shape / Form: Wire
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Forged; Wrought; Corrosion Resistant; Superalloy
Hastelloy® X (HX) / Hast X - Wire
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Wire
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Forged; Wrought; Corrosion Resistant; Heat Resistant; Superalloy
Haynes 25® / L605 - Wire
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Wire
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Austenitic; Superalloy
Inconel® 600 - Wire
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Wire
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Superalloy
Inconel® 625 - Wire
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Wire
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Forged; Wrought; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Superalloy
Inconel® 718 - Wire
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Wire
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Forged; Wrought; Heat Resistant; Superalloy
Monel® 400 - Wire
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Specifications: AMS; MIL-SPEC / QQS; UNS
  • Shape / Form: Wire
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Forged; Wrought; Corrosion Resistant; Superalloy
Monel® K500 - Wire
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Shape / Form: Wire
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Superalloy
Nickel 200 - Wire
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]

  • Specifications: ASTM / ASME; UNS
  • Shape / Form: Wire
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
  • Features: Forged; Wrought; Corrosion Resistant
Nitronic® 50 / HPA N50 - Wire
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Specifications: AMS; ASTM / ASME; UNS
  • Shape / Form: Wire
  • Type: Stainless; Alloy
  • Features: Forged; Wrought; Corrosion Resistant; Austenitic; Superalloy
Nitronic® 60 / HPA N60 - Wire
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Specifications: AMS; UNS
  • Shape / Form: Wire
  • Type: Stainless; Alloy
  • Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Heat Resistant; Austenitic; Superalloy
C18150 Copper Chromium Zirconium -- Rounds
from National Bronze & Metals Inc.

C18150 Copper Chromium Zirconium RWMA Class II. Used extensively for cap style resistance welding electrodes. Evidence suggests that it can provide less sticking and resist deformation longer than its copper-chrome counterpart in some specific situations. Typical Uses for C18150 Copper Chromium... [See More]

  • Specifications: CDA; MIL-SPEC / QQS; UNS; RWMA Class II
  • UNS Number: 18150
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Tempers & Finishes: H01, M20, O61, OTHER, TB00, TD01, TH01
Stainless Steel Sheet AMS 5604 -- 17-4PH
from United Performance Metals

17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]

  • Specifications: AMS; UNS
  • UNS Number: 17400
  • Type: Stainless
  • Shape / Form: Wire; Bar Stock
Aluminum Alloy -- 1000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]

  • Specifications: UNS
  • UNS Number: 91050 to 91350
  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Wire; Wire – Profile, Round, Flat, Square
Control Expansion/Glass Sealing Wire Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
  • UNS Number: 14052
  • Type: Nickel
  • Shape / Form: Wire
Control Expansion/Glass Sealing Wire Rod -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Shape / Form: Wire