Specialty / Other (UNS M) Metal Wire
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: ASTM / ASME; UNS
- Features: Forged; Wrought; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Features: Forged; Wrought; Corrosion Resistant; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Austenitic; Superalloy
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Superalloy
from Leading Edge Metals & Alloys, Inc.
Used in conjunction with Chromel ® in type K thermocouples, Alumel ®1 is made of nickel, manganese, aluminum and silicon. [See More]
- Type: Aluminum; Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Belmont Metals, Inc.
Cadmium Alloys. Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms. Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom... [See More]
- Type: Miscellaneous Nonferrous Metal or Alloy
- Applications: Production of low-melting alloys, brazing alloys, and bearing alloys
- Shape / Form: Wire
from Luma-Metall AB
Round monel wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirements. Luma gold... [See More]
- Type: Nickel; Miscellaneous Nonferrous Metal or Alloy; Monel
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Features: Coated / Painted; Specialty
from Leading Edge Metals & Alloys, Inc.
Used with Alumel ® in type K thermocouples and with Constantan in type E thermocouples, Chromel ®2 is made of nickel and chromium. [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Leading Edge Metals & Alloys, Inc.
Constantan is a copper-nickel alloy used in a variety of thermocouple applications. It is paired with iron, copper and Chromel ® to form types J, T and E thermocouples, respectively. Known for its high electrical resistivity and its ability to perform consistently despite changes in temperature,... [See More]
- Type: Copper; Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Leading Edge Metals & Alloys, Inc.
For use in extremely high-heat environments, type C thermocouples are made from alloys containing different rhenium-tungsten ratios. Rhenium-Tungsten is also used in traditional tungsten applications when greater ductility is desired. [See More]
- Type: Refractory / Reactive; Tungsten; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24