AISI Metal Wire

4 Results
1x19 Non-Flexible Type 302/304 -- SF 04719 (3/64")
from Loos & Co., Inc.

Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]

  • Specifications: AISI; MIL-SPEC / QQS; QS 9000
  • Shape / Form: Wire
  • Type: Stainless; Alloy
  • Features: Corrosion Resistant; Austenitic
1x7 Nylon Jacketed Type 302/304 -- SC 0211701 (0.021" to 0.04")
from Loos & Co., Inc.

1X7 Wire Rope. Non flexible. For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of... [See More]

  • Specifications: AISI; SD 119, QS 9000
  • Shape / Form: Wire
  • Type: Stainless; Alloy
  • Features: Corrosion Resistant; Austenitic
Lashing Wire -- 038SA302LAC
from Loos & Co., Inc.

Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]

  • Specifications: AISI; RUS Accepted
  • Shape / Form: Wire
  • Type: Stainless; Alloy
  • Thickness: 0.0380
Well Measuring Line -- T-302
from Loos & Co., Inc.

UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an super... [See More]

  • Specifications: AISI
  • Shape / Form: Wire
  • Type: Stainless; Alloy
  • Thickness: 0.0660 to 0.1250