Non-ferrous - Any Type Metal Wire
from Isabellenhutte USA
We offer a variety of options that allow circuit designers and engineers tremendous flexibility in materials and properties for joining and bonding, including: ISA-BRAZE ® — High temperature brazing alloy. CuMn12Ni (Manganin ®). Offering less splatter than standard wires for arc... [See More]
- Type: Copper; Alloy
- Features: Corrosion Resistant
- Shape / Form: Wire
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: ASTM / ASME; UNS
- Features: Forged; Wrought; Corrosion Resistant; Superalloy
from Isabellenhutte USA
Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]
- Type: Copper; Alloy
- Applications: Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
- Shape / Form: Wire; Bar Stock
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Features: Forged; Wrought; Corrosion Resistant; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Austenitic; Superalloy
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Superalloy
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Features: Forged; Wrought; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Features: Forged; Wrought; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; MIL-SPEC / QQS; UNS
- Features: Forged; Wrought; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Superalloy
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: ASTM / ASME; UNS
- Features: Forged; Wrought; Corrosion Resistant
from Luma-Metall AB
Beryllium copper, also known as copper beryllium, BeCu or beryllium bronze, is a metal alloy of copper and beryllium, and sometimes with other alloying elements. Beryllium Copper combines high strength with non-magnetic and non-sparking qualities. It has excellent metalworking, forming and machining... [See More]
- Type: Copper; Refractory / Reactive
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Features: Coated / Painted
from Thermo Shield
Molybdenum wire can be used for a number of refractory applications. Examples of some uses include semiconductor, solar and vapor deposition (CVD, PVD, MOCVD). Molybdenum refractory wire can also be used for simple solutions, such as a tie off, heat sink, or support/mount. Thermo Shield also... [See More]
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 0.0020 to 0.0800
- Shape / Form: Wire
from Universal Wire Works Inc.
Alloy 1100 is virtually pure aluminum designed to weld grades 1100 and 3003 aluminum sheets, plates, bars, etc. [See More]
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Wire
- Specifications: AMS
- Features: LightAlloy
from Concast Metal Products Co.
Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length. [See More]
- Type: Copper; Alloy
- Shape / Form: Wire; Bar Stock; Hollow Stock (Tube, Pipe, Column)
- Specifications: ASTM / ASME
- Width / OD: 0.3750 to 2
from Umicore Metal Deposition Solutions
Coating material. Silver. Purity. 99.99%. Form. Wire. Dimensions. Ø 1 mm. Quantity. 500 g. Theoretical density at 20 °C in g/cm ³. 10.5. Melting point in °C. 962. 10 ⁻ ² mbar in °C. 1020. 10 ⁻ ¹ mbar in °C. 1150. Boiling point in °C. 2162. [See More]
- Type: PreciousNoble; Silver
- Width / OD: 0.0394
-
Shape / Form: Wire;
Wire
- Length: 0.0394
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: UNS
- UNS Number: 91050 to 91350
- Shape / Form: Wire; Wire – Profile, Round, Flat, Square
from Belmont Metals, Inc.
Babbitt Metals. Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin and Lead were unsuccessfully... [See More]
- Type: LowMelting; Tin
- Shape / Form: Wire
- Specifications: ASTM / ASME; SAE; ASTM B-23 Grade 2
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Type: Nickel
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
- UNS Number: 14052
- Shape / Form: Wire
from Leading Edge Metals & Alloys, Inc.
Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]
- Type: Nickel; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Type: Nickel; Alloy
- Thickness: 0.0050 to 0.2500
- Shape / Form: Wire
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted (optional feature)
from Tokusen Kogyo Co., Ltd.
Music wires for super small springs. “TOSMICRO ” has the smallest diameter and strongest tensile in the world. The smallest diameter: Min. Φ0.008 mm. World strongest tensile- Max. 4,800 MPa. Applications: For fine springs (Spring Probe, Home applications, Cell-Phones, and so on) [See More]
- Shape / Form: Wire
- Applications: Electronics or semiconductors; Home Applications, Cell Phones, Spring Probe
- Width / OD: 3.15E-4
from Baiyin Yizhi Changtong Super Micro-Wire Co.,Ltd
High temperature resistance, Thermal stability, Coolant resistance, High heat shock temperature, High cut-through temperature. Application: Oil-immersed transformers, High power motors, High temperature resistance transformers, Heat resistance components, Sealed motors [See More]
- Type: Copper
- Applications: Automotive or Vehicular
- Shape / Form: Wire; Coil Stock / Wire Rod
from Rhenium Alloys, Inc.
Molybdenum Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire is used... [See More]
- Type: Molybdenum; Refractory / Reactive
- Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Powder Metal Parts or Stock (optional feature)
- Shape / Form: Wire
from National Bronze & Metals Inc.
C18150 Copper Chromium Zirconium RWMA Class II. Used extensively for cap style resistance welding electrodes. Evidence suggests that it can provide less sticking and resist deformation longer than its copper-chrome counterpart in some specific situations. Typical Uses for C18150 Copper Chromium... [See More]
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: CDA; MIL-SPEC / QQS; UNS; RWMA Class II
- UNS Number: 18150
- Tempers & Finishes: H01, M20, O61, OTHER, TB00, TD01, TH01
from Elmet Technologies LLC
Tungsten lamp filaments, which operate at temperatures in the range of 2400 ° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power... [See More]
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 0.0030 to 0.2500
- Shape / Form: Wire; Coil Stock / Wire Rod
- Features: Corrosion Resistant
from Plansee SE
Whether in lamps, coating equipment or a range of other applications: Thanks to their outstanding material purity and low tolerances, our wires made of molybdenum, tungsten, tantalum, niobium and their alloys guarantee constant high quality. Graphite-coated, etched or electropolished: We will supply... [See More]
- Type: Refractory / Reactive; Tungsten
- Shape / Form: Wire
from Luma-Metall AB
Brass is an alloy of copper and primarily zinc. The zinc content is usually 5 –45% by weight. Brass has a low conductivity and good bending proof performance. We now also offer gold plated brass wire. Round gold plated brass wire is produced with a nickel strike in between the brass wire and... [See More]
- Type: Copper
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Features: Coated / Painted
from Thermo Shield
Tantalum wire can be used for a number of refractory applications. Examples of some uses include semiconductor, solar and vapor deposition (CVD, PVD, MOCVD). Molybdenum refractory wire can also be used for simple solutions, such as a tie off, heat sink, or support/mount. Thermo Shield also produces... [See More]
- Type: Refractory / Reactive
- Width / OD: 0.0020 to 0.0780
- Shape / Form: Wire
from Belmont Metals, Inc.
Cadmium Alloys. Featuring 99.95%, 99.2%, and 99% Cadmium in a variety of forms. Cadmium is a silver-gray crystalline solid suitable for use in corrosion protection applications such as steel electroplating or the mechanical plating of fasteners and other parts. A variety of standard and custom... [See More]
- Type: Miscellaneous Nonferrous Metal or Alloy
- Applications: Production of low-melting alloys, brazing alloys, and bearing alloys
- Shape / Form: Wire
from Leading Edge Metals & Alloys, Inc.
Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]
- Type: Cobalt; Nickel; Refractory / Reactive; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Plansee SE
Thin layers of molybdenum give vehicle and machine components that are exposed to high mechanical loads exceptionally good sliding properties coupled with excellent wear resistance. Piston rings, synchronizer rings, synchronizing assemblies, shift forks and other vehicle components are protected by... [See More]
- Type: Molybdenum; Refractory / Reactive
- Shape / Form: Wire
from Luma-Metall AB
Since the beginning of the electrical age, copper wire has been recognized for its unique and beneficial qualities in electrical applications. Of all the metals copper is after silver the second best conductor of electricity and heat. We now also offer gold plated copper wire. Gold plated copper... [See More]
- Type: Copper
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Features: Coated / Painted
from Thermo Shield
Tungsten wire can be used for a number of refractory applications. Examples of some uses include semiconductor, solar and vapor deposition (CVD, PVD, MOCVD). Molybdenum refractory wire can also be used for simple solutions, such as a tie off, heat sink, or support/mount. Thermo Shield also produces... [See More]
- Type: Refractory / Reactive; Tungsten
- Width / OD: 6.00E-4 to 0.1000
- Shape / Form: Wire
from Belmont Metals, Inc.
Tin Alloys. Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions, alloying, casting... [See More]
- Type: LowMelting; Tin
- Applications: Chemical or material processing; Casting, Plating, Solder, Babbitt Alloys, Bronze Alloys
- Shape / Form: Wire; Pig, Bar, Granular, Mossy, Shot, Anodes, Rod
from Leading Edge Metals & Alloys, Inc.
Molybdenum is a plentiful, cost-effective metal known for its strength and stability in high-heat applications. Softer and more ductile than tungsten, it is often alloyed with other compounds to improve corrosion resistance and strength at high temperatures. [See More]
- Type: Molybdenum; Refractory / Reactive; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Plansee SE
Our dimensionally stable wire sections and pins made from molybdenum-lanthanum oxide (ML) and molybdenum ILQ (Incandescent Lamp Quality) are used to support the filament in halogen lamps and incandescent lamps. They are also used to conduct electricity. Our materials offer high dimensional stability... [See More]
- Type: Molybdenum; Refractory / Reactive
- Shape / Form: Wire
from Luma-Metall AB
The characteristics of gold plated molybdenum wire makes it suitable for different electronic applications. Besides reasons like protection against corrosion another cause for gold plating is to achieve good electrical contact and also an improved wettability for soldering. Gold plated molybdenum... [See More]
- Type: Molybdenum; Refractory / Reactive
- Shape / Form: Wire
- Tempers & Finishes: Etched
- Width / OD: 5.91E-4 to 0.0079
from Belmont Metals, Inc.
Low Melting (Fusible) Alloys. Featuring 158 °F, 203 °F radiation shielding alloys, pipe bending alloys, and low temperature solders. Eutectic: melting points from 117 ° – 281 °F.Non-eutectic: melting points from 107 ° – 338 °F.Mellottes metal, Rose metal, Wood... [See More]
- Type: LowMelting
- Shape / Form: Wire (optional feature); Bar Stock (optional feature); Cake, Shot, Stick and Custom Shapes
from Leading Edge Metals & Alloys, Inc.
Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]
- Type: Refractory / Reactive; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Plansee SE
Whether for simple incandescent lamps, general-purpose or special halogen lamps: all of them need incandescent filaments made of dimensionally stable tungsten wire. The requirements placed on the material in terms of durability, light yield, reliability and mechanical stability are enormous. Our... [See More]
- Type: Refractory / Reactive; Tungsten
- Shape / Form: Wire
from Luma-Metall AB
Round monel wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirements. Luma gold... [See More]
- Type: Nickel; Miscellaneous Nonferrous Metal or Alloy; Monel
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Features: Coated / Painted; Specialty
from Leading Edge Metals & Alloys, Inc.
Tungsten has the highest melting point of all metals and, at temperatures greater than 1650 °C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten ’s good thermal and electrical conductivity make it an excellent choice... [See More]
- Type: Refractory / Reactive; Tungsten; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Luma-Metall AB
Round silver wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirement. Luma gold... [See More]
- Type: PreciousNoble; Silver
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Features: Coated / Painted
from Leading Edge Metals & Alloys, Inc.
With an extremely low coefficient of thermal expansion, approximately one-tenth that of carbon steel at temperatures up to 400 ° F, Invar ® is often thought of as the material of choice for low expansion nickel alloy applications. The ability to maintain strength at very low temperatures... [See More]
- Type: Nickel; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Luma-Metall AB
For applications that require tungsten to be gold plated, Luma metal offers gold plated tungsten wire in highest quality. Plating is providing oxidation resistance and improved wettability for soldering. Standard gold plated thickness for wires < 50 microns (0.0097 ″) is 3-5% by weight. For... [See More]
- Type: Refractory / Reactive; Tungsten
- Shape / Form: Wire
- Tempers & Finishes: Etched
- Width / OD: 1.97E-4 to 0.0079
from Luma-Metall AB
As for tungsten, also tungsten-rhenium is available as a gold coated wire to provide oxidation resistance and improved wettability for soldering. This is the type of wire we would like to recommend if you require a gold coated high tensile wire, which is even stronger than pure tungsten gold coated... [See More]
- Type: Refractory / Reactive; Tungsten
- Shape / Form: Wire
- Tempers & Finishes: Etched
- Width / OD: 1.97E-4 to 0.0079
from Luma-Metall AB
Of molybdenum we produce molybdenum wire for different applications. The name molybdenum comes from Ancient greek, molybdos. The silvery metal has the sixth highest melting point of all metals, for example tungsten and rhenium has higher melting points. Molybdenum, moly, is a chemical element with... [See More]
- Type: Molybdenum; Refractory / Reactive
- Shape / Form: Wire
- Tempers & Finishes: Electrolytically Cleaned, Electrolytically Etched
- Width / OD: 3.94E-4 to 0.0197
from Luma-Metall AB
Luma fine tungsten wire is used in a various number of applications where precision wire is needed. Tungsten, also known as wolfram, is a chemical element with the chemical symbol W and atomic number 74. The name tungsten comes from the Swedish language where “tung ” means heavy and... [See More]
- Type: Refractory / Reactive; Tungsten
- Shape / Form: Wire
- Tempers & Finishes: Electrolytically Cleaned, Electrolytically Etched
- Width / OD: 1.57E-4 to 0.0197
from Luma-Metall AB
The unique properties of tungsten are further enhanced in our tungsten-rhenium wire. Already tungsten wire is a high strength wire and by alloying tungsten with rhenium the strength will be further improved. This is for example a suitable characteristic where the wire dimension has to be the... [See More]
- Type: Refractory / Reactive; Tungsten
- Shape / Form: Wire
- Tempers & Finishes: Electrolytically Cleaned, Electrolytically Etched
- Width / OD: 1.57E-4 to 0.0197