Bearings (BQ) Metal Wire

4 Results
CarTech® MP35N - Wire
from High Performance Alloys, Inc.

MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Electronics or semiconductors; Oil & Gas Wells; Medical Devices, Springs, Torsion Bars, Food Processing
  • Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
  • Type: Cobalt; Alloy
  • Shape / Form: Wire
Nitronic® 60 / HPA N60 - Wire
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
  • Specifications: AMS; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Wire
Phosphor Bronze Alloy
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. Electrical switch springs, Fuse clips, Electrical connectors, Lock washers, Bearing plates, Gears, Thrust washers, Springs. DESCRIPTION. Phosphor Bronzes are between 0.5 and 11 % tin and 0.01 to 0.35 % phosphorous. The addition of tin increases the... [See More]

  • Applications: Bearings or Bearing Quality; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling; Electrical Switch Springs, Fuse Clips, Electrical Connectors, Lock Washers, Bearing Plates, Gears, Thrust Washers, Springs
  • UNS Number: 51100
  • Type: Copper; Alloy
  • Specifications: UNS
C63000 Nickel Aluminum Bronze -- Shapes
from National Bronze & Metals Inc.

C63000 Nickel Aluminum Bronze AMS 4640. C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing its excellent... [See More]

  • Applications: Bearings or Bearing Quality; Marine; Wear resistant parts or tooling
  • UNS Number: 63000
  • Type: Copper; Alloy
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-150, AMS 4640, QQ-C-465