SAE Metal Wire

2 Results
1015 BABBITT -- 5752
from Belmont Metals, Inc.

Babbitt Metals. Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin and Lead were unsuccessfully... [See More]

  • Specifications: ASTM / ASME; SAE; ASTM B-23 Grade 2
  • Shape / Form: Wire
  • Type: LowMelting; Tin
C63000 Nickel Aluminum Bronze -- Shapes
from National Bronze & Metals Inc.

C63000 Nickel Aluminum Bronze AMS 4640. C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing its excellent... [See More]

  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-150, AMS 4640, QQ-C-465
  • UNS Number: 63000
  • Type: Copper; Alloy
  • Tempers & Finishes: H02, M30