MIL-SPEC / Federal (QQS) Metal Wire

8 Results
Monel® 400 - Wire
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Specifications: AMS; MIL-SPEC / QQS; UNS
  • Shape / Form: Wire
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Forged; Wrought; Corrosion Resistant; Superalloy
Monel® K500 - Wire
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Shape / Form: Wire
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Superalloy
C18150 Copper Chromium Zirconium -- Rounds
from National Bronze & Metals Inc.

C18150 Copper Chromium Zirconium RWMA Class II. Used extensively for cap style resistance welding electrodes. Evidence suggests that it can provide less sticking and resist deformation longer than its copper-chrome counterpart in some specific situations. Typical Uses for C18150 Copper Chromium... [See More]

  • Specifications: CDA; MIL-SPEC / QQS; UNS; RWMA Class II
  • UNS Number: 18150
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Tempers & Finishes: H01, M20, O61, OTHER, TB00, TD01, TH01
1x19 Galvanized Strand Non-Flexible -- GF 29119 (9/32")
from Loos & Co., Inc.

1X19 Wire Rope. Non flexible. Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile... [See More]

  • Specifications: MIL-SPEC / QQS; QS 9000
  • Features: Galvanized
  • Shape / Form: Wire
  • Applications: Military Rigging
Stainless Steel Alloy, Austenitic -- 303
from Ulbrich Stainless Steels & Special Metals, Inc.

Wire, AMS 5640, ASTM A 314, ASTM A 581, ASTM A 582, QQ-S-764. APPLICATIONS. Type 303 should be considered for use in applications such as shafts, valve bodies, valves, valve trim, and fittings. This steel possesses non-galling properties that make disassembly of parts easy ­and help to avoid... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • UNS Number: 30300
  • Type: Stainless; Alloy
  • Shape / Form: Wire; Sheet, Strip, Plate; Wire - Profile, Round, Square, Rectangular Cross Sections
Control Expansion/Glass Sealing Wire Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
  • UNS Number: 14052
  • Type: Nickel
  • Shape / Form: Wire
1x19 Non-Flexible Type 302/304 -- SF 04719 (3/64")
from Loos & Co., Inc.

Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]

  • Specifications: AISI; MIL-SPEC / QQS; QS 9000
  • Shape / Form: Wire
  • Type: Stainless; Alloy
  • Features: Corrosion Resistant; Austenitic
Control Expansion/Glass Sealing Wire Rod -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Shape / Form: Wire