Resistance Alloy / Heating Metal Wire

9 Results
Resistance Alloy -- ISA-BRAZE 970
from Isabellenhutte USA

Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]

  • Applications: Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
  • Shape / Form: Wire; Bar Stock
  • Type: Copper; Alloy
Hastelloy® X (HX) / Hast X - Wire
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Wire
Inconel® 600 - Wire
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Wire
Inconel® 625 - Wire
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Chemical or material processing; Marine; Oil & Gas Wells; Resistance Alloy / Heating
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Wire
Inconel® 718 - Wire
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Resistance Alloy / Heating; Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Wire
Stainless Steel Alloy, Austenitic -- 309
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil & Wire, AMS 5523, ASTM A167. APPLICATIONS. Furnace parts, Heat Exchangers, Paper Mills. DESCRIPTION. Type 309 is an austenitic chromium nickel stainless steel (.08% max carbon). Type 309 is employed for parts requiring both corrosion and heat resistance and oxidation resistance... [See More]

  • Applications: Resistance Alloy / Heating; Paper Mills, Heat Exchangers, Furnace Parts
  • UNS Number: 30908
  • Type: Stainless; Alloy
  • Specifications: AMS; ASTM / ASME; UNS
Molybdenum-Rhenium Wire
from Rhenium Alloys, Inc.

Molybdenum-Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Repair, Resurfacing or Filling Compound; Resistance Alloy / Heating; Furnace, Joining
  • Shape / Form: Wire
  • Type: Molybdenum; Refractory / Reactive; Composite
  • Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Powder Metal Parts or Stock (optional feature)
Molybdenum Wire
from Elmet Technologies LLC

Tungsten lamp filaments, which operate at temperatures in the range of 2400 ° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power... [See More]

  • Applications: Aerospace or Aircraft Quality; Resistance Alloy / Heating; Furnace Elements
  • Shape / Form: Wire; Coil Stock / Wire Rod
  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 0.0030 to 0.2500
C18150 Copper Chromium Zirconium -- Rounds
from National Bronze & Metals Inc.

C18150 Copper Chromium Zirconium RWMA Class II. Used extensively for cap style resistance welding electrodes. Evidence suggests that it can provide less sticking and resist deformation longer than its copper-chrome counterpart in some specific situations. Typical Uses for C18150 Copper Chromium... [See More]

  • Applications: Resistance Alloy / Heating
  • UNS Number: 18150
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: CDA; MIL-SPEC / QQS; UNS; RWMA Class II