Automotive / Vehicular Metal Wire

9 Results
Resistance Alloy -- ISA-BRAZE 970
from Isabellenhutte USA

Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]

  • Applications: Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
  • Shape / Form: Wire; Bar Stock
  • Type: Copper; Alloy
Nitronic® 60 / HPA N60 - Wire
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
  • Specifications: AMS; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Wire
High-Temperature, Corrosion-Resistant, Refractory Metal Niobium
from Leading Edge Metals & Alloys, Inc.

Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Electronics or semiconductors
  • Shape / Form: Wire (optional feature); Bar Stock (optional feature)
  • Type: Refractory / Reactive; Alloy
  • Thickness: 1.00E-3 to 2
Tungsten Wire
from Luma-Metall AB

Luma fine tungsten wire is used in a various number of applications where precision wire is needed. Tungsten, also known as wolfram, is a chemical element with the chemical symbol W and atomic number 74. The name tungsten comes from the Swedish language where “tung ” means heavy and... [See More]

  • Applications: Automotive or Vehicular; Electronics or semiconductors; Antennas, Mesh, Integrated Circuit Testing, Printing, Connectors, Fuses, Musical Strings, Medical, Technical Research, Lighting
  • Tempers & Finishes: Electrolytically Cleaned, Electrolytically Etched
  • Type: Refractory / Reactive; Tungsten
  • Shape / Form: Wire
C36000 Free-Cutting Brass -- Shapes
from National Bronze & Metals Inc.

C36000 Free Machining Brass / Free Cutting Brass. C36000 Free Machining Brass / Free Cutting Brass is ideally suited for high speed machining operations with its superior machinability, thread rolling and knurling characteristics. Its machinability rating of 100 is standard against which all other... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; Wear resistant parts or tooling
  • UNS Number: 36000
  • Type: Copper; Alloy
  • Specifications: AMS; ASTM / ASME; CDA; SAE; UNS; ASTM B-16
Aluminum-Manganese Alloy -- 3000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.

3000 Series Aluminum Flat, Shaped and Round Wire. APPLICATIONS. Cooking Utensils. Food processing. Food handing components. Chemical processing. Chemical handing components. Automotive Trim. DESCRIPTION. 3000 series Aluminum alloys are Aluminum alloyed with manganese. They have higher strength than... [See More]

  • Applications: Automotive or Vehicular; Chemical or material processing; Cooking Utensils, Food Processing, Food Handing Components, Chemical Processing, Chemical Handing Components, Automotive Trim
  • UNS Number: 93003 to 93105
  • Type: Aluminum; Alloy
  • Specifications: UNS
Magnet wire/Polyamid-imide Enamelled Round Copper Wire, Class 220
from Baiyin Yizhi Changtong Super Micro-Wire Co.,Ltd

High temperature resistance, Thermal stability, Coolant resistance, High heat shock temperature, High cut-through temperature. Application: Oil-immersed transformers, High power motors, High temperature resistance transformers, Heat resistance components, Sealed motors [See More]

  • Applications: Automotive or Vehicular
  • Shape / Form: Wire; Coil Stock / Wire Rod
  • Type: Copper
Rhenium Wire
from Rhenium Alloys, Inc.

Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Their Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire is used... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Electronics or semiconductors; HV / Electrical; Oil & Gas Wells; Resistance Alloy / Heating; Military, Process Controls, Power Generation, Medical Devices
  • Shape / Form: Wire
  • Type: Refractory / Reactive
High-Temperature, Corrosion-Resistant, Refractory Metal Titanium
from Leading Edge Metals & Alloys, Inc.

Titanium is a silvery-white, corrosion-resistant metal with a high strength-to weight ratio. Because it is both light and strong, it is used extensively throughout the automotive and aerospace industries. Its ability to maintain strength even with prolonged exposure to saltwater also makes it... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Biomaterial; Marine
  • Shape / Form: Wire (optional feature); Bar Stock (optional feature)
  • Type: Refractory / Reactive; Titanium; Alloy
  • Thickness: 1.00E-3 to 2