Pure / Very Low Alloy Metal Wire
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: ASTM / ASME; UNS
- Features: Forged; Wrought; Corrosion Resistant
from Universal Wire Works Inc.
Alloy 1100 is virtually pure aluminum designed to weld grades 1100 and 3003 aluminum sheets, plates, bars, etc. [See More]
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Wire
- Specifications: AMS
- Features: LightAlloy
from National Bronze & Metals Inc.
C18150 Copper Chromium Zirconium RWMA Class II. Used extensively for cap style resistance welding electrodes. Evidence suggests that it can provide less sticking and resist deformation longer than its copper-chrome counterpart in some specific situations. Typical Uses for C18150 Copper Chromium... [See More]
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: CDA; MIL-SPEC / QQS; UNS; RWMA Class II
- UNS Number: 18150
- Tempers & Finishes: H01, M20, O61, OTHER, TB00, TD01, TH01
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: UNS
- UNS Number: 91050 to 91350
- Shape / Form: Wire; Wire – Profile, Round, Flat, Square