Stainless Steel  (UNS S) Metal Wire

15 Results
Stainless Steel Wire -- Spools or Straight Lengths
from Eagle Stainless Tube & Fabrication, Inc.

Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Size Range: 0.002 - 0.150 (larger sizes available as round bar stock, please see our section of bar stock... [See More]

  • Type: Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
  • Shape / Form: Wire
  • Tempers & Finishes: Spring or Custom
  • Width / OD: 0.0020 to 0.1500
Nitronic® 40 - Wire
from High Performance Alloys, Inc.

N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Wire
  • Specifications: AMS; ASTM / ASME; UNS
  • Features: Forged; Wrought; Corrosion Resistant; Heat Resistant; Superalloy
Nitronic® 50 / HPA N50 - Wire
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Wire
  • Specifications: AMS; ASTM / ASME; UNS
  • Features: Forged; Wrought; Corrosion Resistant; Austenitic; Superalloy
Nitronic® 60 / HPA N60 - Wire
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Wire
  • Specifications: AMS; UNS
  • Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Heat Resistant; Austenitic; Superalloy
Stainless Steel Wire -- CB302HQ.073
from Roda Specialty Steel

Grade: 302HQ Cold Heading [See More]

  • Type: Stainless
  • Width / OD: 0.0730
  • Shape / Form: Wire
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn
1x19 Non-Flexible Type 302/304 -- SF 04719 (3/64")
from Loos & Co., Inc.

Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Wire
  • Specifications: AISI; MIL-SPEC / QQS; QS 9000
  • Features: Corrosion Resistant; Austenitic
Gold Plated Stainless Steel Wire
from Luma-Metall AB

Gold plated stainless steel wire is available with a gold coat thickness as per your request. A nickel strike in between steel and gold ensure that the adhesion of gold is the best possible. At Luma Metall we do not redraw stainless steel wire. You are welcome to send your own material to us for... [See More]

  • Type: Stainless
  • Width / OD: 0.0020 to 0.0118
  • Shape / Form: Wire
  • Features: Coated / Painted
Stainless Steel Wire
from MicroGroup

Stainless steel wire is stocked primarily in 304 stainless steel, with spring temper per ASTM A313 and a bright surface finish. Sizes range from .003" to .156" in .001" increments. Diameter tolerance for wire is typically ±.0002". Other alloys and tempers available. [See More]

  • Type: Stainless
  • Shape / Form: Wire
  • Specifications: ASTM / ASME; ASTM A313
  • Width / OD: 0.0030 to 0.1560
Music Wire -- PBW-9010 [PBW-9010 from Precision Brand Products, Inc.]
from Reid Supply

Service and replace your springs on the go with our accessories that include music wire, snap buttons and spring winders. . PBW-9010 [See More]

  • Type: Stainless; 300 Stainless Steel
  • Width / OD: 0.0100
  • Shape / Form: Wire
  • Features: Specialty
Stainless Steel Sheet AMS 5604 -- 17-4PH
from United Performance Metals

17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]

  • Type: Stainless
  • Specifications: AMS; UNS
  • UNS Number: 17400
  • Shape / Form: Wire; Bar Stock
Stainless Steel Alloy, Austenitic -- 204CU
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil and Wire, ASTM A313. APPLICATIONS. Hinge pins and baskets use in the tobacco industry. Fasteners where higher strength, non-magnetic behavior and galling resistance over 304 or 304HQ is required. DESCRIPTION. Alloy 204CU is a chromium-magnesium austenitic stainless steel with an... [See More]

  • Type: Stainless; Alloy
  • Specifications: ASTM / ASME; UNS
  • UNS Number: 20430
  • Shape / Form: Wire; Coil Stock / Wire Rod; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square
Aerospace Alloy -- AMS 5694
from Universal Wire Works Inc.

Universal 310 alloy is primarily used for welding type 310 stainless steels, dissimilar steels and such types as 405, 410 and 430 steels when preheat and postheat are not practical. This alloy exhibits high temperature tensile strength and resistance to scaling and is often used on heat exchangers,... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Wire
  • Specifications: AMS
  • Applications: Aerospace or Aircraft Quality; Heat Exchangers, Combustion Chambers
1x7 Nylon Jacketed Type 302/304 -- SC 0211701 (0.021" to 0.04")
from Loos & Co., Inc.

1X7 Wire Rope. Non flexible. For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Wire
  • Specifications: AISI; SD 119, QS 9000
  • Features: Corrosion Resistant; Austenitic
Lashing Wire -- 038SA302LAC
from Loos & Co., Inc.

Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Wire
  • Specifications: AISI; RUS Accepted
  • Thickness: 0.0380
Well Measuring Line -- T-302
from Loos & Co., Inc.

UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an super... [See More]

  • Type: Stainless; Alloy
  • Shape / Form: Wire
  • Specifications: AISI
  • Thickness: 0.0660 to 0.1250