Cold Work (Die / Mold) Metal Wire

3 Results
Hard Surfacing Alloy -- Universal Cobalt Alloy No.12
from Universal Wire Works Inc.

Universal No.12 is a cobalt-chromium-tungsten alloy suited for applications requiring extreme abrasion and corrosion resistance with moderate impact. The deposited hardness range of Rc 48-52 remains intact under operating temperatures of 1500 F. The excellent resistance to hot and cold abrasion,... [See More]

  • Features: Corrosion Resistant; Die / Cold Work; Heat Resistant
  • Shape / Form: Wire; Coated Electrodes
  • Type: Cobalt; Refractory / Reactive; Alloy
  • Applications: Abrasion Resistant; Rocker Arms, Trimming Dies, Mixers
C51000 Phosphor Bronze "5% A" -- Shapes
from National Bronze & Metals Inc.

C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750. C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust washers and valve parts. C51000 Phosphor... [See More]

  • Features: Forged (optional feature); Wrought; Extruded (optional feature); Wear Resistant; Cold Finished, Rolled or Cold Drawn (optional feature); Die / Cold Work
  • UNS Number: 51000
  • Type: Copper; Alloy
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-139, QQ-B 750
Aluminum Alloy -- 1000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]

  • Features: Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Die / Cold Work
  • UNS Number: 91050 to 91350
  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: UNS