Coiled Stock Metal Wire
from Baiyin Yizhi Changtong Super Micro-Wire Co.,Ltd
High temperature resistance, Thermal stability, Coolant resistance, High heat shock temperature, High cut-through temperature. Application: Oil-immersed transformers, High power motors, High temperature resistance transformers, Heat resistance components, Sealed motors [See More]
- Type: Copper
- Applications: Automotive or Vehicular
- Shape / Form: Wire; Coil Stock / Wire Rod
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Type: Cobalt; Refractory / Reactive
- Specifications: AMS; ASTM / ASME; UNS
- UNS Number: 30035
- Shape / Form: Wire; Coil Stock / Wire Rod; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square
from Elmet Technologies LLC
Tungsten lamp filaments, which operate at temperatures in the range of 2400 ° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power... [See More]
- Type: Molybdenum; Refractory / Reactive
- Width / OD: 0.0030 to 0.2500
- Shape / Form: Wire; Coil Stock / Wire Rod
- Features: Corrosion Resistant