Electrical / HV Parts Metal Wire

6 Results
Controlled Expansion Alloy Alloy 52
from Leading Edge Metals & Alloys, Inc.

Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]

  • Applications: Electronics or semiconductors; HV / Electrical
  • Shape / Form: Wire (optional feature); Bar Stock (optional feature)
  • Type: Nickel; Alloy
  • Thickness: 1.00E-3 to 2
Lashing Wire -- 038SA302LAC
from Loos & Co., Inc.

Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]

  • Applications: HV / Electrical; Telecom; Lashing Wire
  • Specifications: AISI; RUS Accepted
  • Type: Stainless; Alloy
  • Shape / Form: Wire
Molybdenum-Rhenium Wire
from Rhenium Alloys, Inc.

Molybdenum-Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Repair, Resurfacing or Filling Compound; Resistance Alloy / Heating; Furnace, Joining
  • Shape / Form: Wire
  • Type: Molybdenum; Refractory / Reactive; Composite
  • Features: Vacuum Arc Melted / Remelted (VAR) (optional feature); Powder Metal Parts or Stock (optional feature)
C18200 Chromium Copper -- Rounds
from National Bronze & Metals Inc.

C18200 Chromium Copper RWMA Class II. Used in resistance welding machine electrodes, seam welding wheels, electrical switch gear, electrode holder jaws, cable connectors, current carrying arms and shafts, circuit breaker parts, arcing and bridging parts, grid side rods in electron tubes, molds, spot... [See More]

  • Applications: HV / Electrical; Resistance Alloy / Heating
  • UNS Number: 18200
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: CDA; MIL-SPEC / QQS; UNS; RWMA Class II
Aluminum-Magnesium-Silicon Alloy -- 6000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. 6000 Series. Window and door parts, Architectural applications, Hardware, Furniture parts, Rings, Fuses, Electrical conductors, Screw machine parts. DESCRIPTION. 6000 Series. Alloys in this group have magnesium and silicon as the major alloying elements. [See More]

  • Applications: BuildingConstruction; HV / Electrical; Wear resistant parts or tooling; Window And Door Parts, Architectural Applications, Hardware, Furniture Parts, Rings, Fuses, Electrical Conductors, Screw Machine Parts
  • UNS Number: 96005 to 97075
  • Type: Aluminum; Alloy
  • Specifications: UNS
Soft Magnetic Shielding Alloy HyMu 80®
from Leading Edge Metals & Alloys, Inc.

Offering extremely high initial permeability, HyMu 80 ®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices. [See More]

  • Applications: Electronics or semiconductors; HV / Electrical
  • Shape / Form: Wire (optional feature); Bar Stock (optional feature)
  • Type: Molybdenum; Nickel; Refractory / Reactive; Alloy; Miscellaneous Ferrous Alloy
  • Thickness: 1.00E-3 to 2