Coated / Painted Metal Wire

10 Results
Gold Plated Beryllium Copper Wire
from Luma-Metall AB

Beryllium copper, also known as copper beryllium, BeCu or beryllium bronze, is a metal alloy of copper and beryllium, and sometimes with other alloying elements. Beryllium Copper combines high strength with non-magnetic and non-sparking qualities. It has excellent metalworking, forming and machining... [See More]

  • Features: Coated / Painted
  • Shape / Form: Wire
  • Type: Copper; Refractory / Reactive
  • Width / OD: 0.0020 to 0.0118
Lashing Wire -- 038SA302LAC
from Loos & Co., Inc.

Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted
  • Specifications: AISI; RUS Accepted
  • Type: Stainless; Alloy
  • Shape / Form: Wire
Gold Plated Brass Wire
from Luma-Metall AB

Brass is an alloy of copper and primarily zinc. The zinc content is usually 5 –45% by weight. Brass has a low conductivity and good bending proof performance. We now also offer gold plated brass wire. Round gold plated brass wire is produced with a nickel strike in between the brass wire and... [See More]

  • Features: Coated / Painted
  • Shape / Form: Wire
  • Type: Copper
  • Width / OD: 0.0020 to 0.0118
Gold Plated Copper Wire
from Luma-Metall AB

Since the beginning of the electrical age, copper wire has been recognized for its unique and beneficial qualities in electrical applications. Of all the metals copper is after silver the second best conductor of electricity and heat. We now also offer gold plated copper wire. Gold plated copper... [See More]

  • Features: Coated / Painted
  • Shape / Form: Wire
  • Type: Copper
  • Width / OD: 0.0020 to 0.0118
Gold Plated Molybdenum Wire
from Luma-Metall AB

The characteristics of gold plated molybdenum wire makes it suitable for different electronic applications. Besides reasons like protection against corrosion another cause for gold plating is to achieve good electrical contact and also an improved wettability for soldering. Gold plated molybdenum... [See More]

  • Features: Coated / Painted
  • Tempers & Finishes: Etched
  • Type: Molybdenum; Refractory / Reactive
  • Shape / Form: Wire
Gold Plated Monel Wire
from Luma-Metall AB

Round monel wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirements. Luma gold... [See More]

  • Features: Coated / Painted; Specialty
  • Shape / Form: Wire
  • Type: Nickel; Miscellaneous Nonferrous Metal or Alloy; Monel
  • Width / OD: 0.0020 to 0.0118
Gold Plated Silver Wire
from Luma-Metall AB

Round silver wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirement. Luma gold... [See More]

  • Features: Coated / Painted
  • Shape / Form: Wire
  • Type: PreciousNoble; Silver
  • Width / OD: 0.0020 to 0.0118
Gold Plated Stainless Steel Wire
from Luma-Metall AB

Gold plated stainless steel wire is available with a gold coat thickness as per your request. A nickel strike in between steel and gold ensure that the adhesion of gold is the best possible. At Luma Metall we do not redraw stainless steel wire. You are welcome to send your own material to us for... [See More]

  • Features: Coated / Painted
  • Shape / Form: Wire
  • Type: Stainless
  • Width / OD: 0.0020 to 0.0118
Gold Plated Tungsten Wire
from Luma-Metall AB

For applications that require tungsten to be gold plated, Luma metal offers gold plated tungsten wire in highest quality. Plating is providing oxidation resistance and improved wettability for soldering. Standard gold plated thickness for wires < 50 microns (0.0097 ″) is 3-5% by weight. For... [See More]

  • Features: Coated / Painted
  • Tempers & Finishes: Etched
  • Type: Refractory / Reactive; Tungsten
  • Shape / Form: Wire
Gold Plated Tungsten-Rhenium Wire
from Luma-Metall AB

As for tungsten, also tungsten-rhenium is available as a gold coated wire to provide oxidation resistance and improved wettability for soldering. This is the type of wire we would like to recommend if you require a gold coated high tensile wire, which is even stronger than pure tungsten gold coated... [See More]

  • Features: Coated / Painted
  • Tempers & Finishes: Etched
  • Type: Refractory / Reactive; Tungsten
  • Shape / Form: Wire