Aluminum / Aluminum Alloy  (UNS A) Metal Wire

3 Results
Aerospace Alloy -- AMS 4180
from Universal Wire Works Inc.

Alloy 1100 is virtually pure aluminum designed to weld grades 1100 and 3003 aluminum sheets, plates, bars, etc. [See More]

  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Wire
  • Specifications: AMS
  • Features: LightAlloy
Thermocouple Alloy Alumel®
from Leading Edge Metals & Alloys, Inc.

Used in conjunction with Chromel ® in type K thermocouples, Alumel ®1 is made of nickel, manganese, aluminum and silicon. [See More]

  • Type: Aluminum; Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Thickness: 1.00E-3 to 2
  • Shape / Form: Wire (optional feature); Bar Stock (optional feature)
  • Width / OD: 12 to 24
Aluminum Alloy -- 1000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]

  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: UNS
  • UNS Number: 91050 to 91350
  • Shape / Form: Wire; Wire – Profile, Round, Flat, Square