Leaded / Free Machining Metal Wire

2 Results
Leaded and Tin Brass Alloy
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. Leaded Brass: Clock and watch components, Meter components, Lock components, Key blanks, Gears. Tin Brass: Electrical switch springs, Fuse clips, Pen clips, Electrical connectors, Electrical Terminals. DESCRIPTION. Leaded Brasses: Used for their high... [See More]

  • Features: Wrought; Lead Additions; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Die / Cold Work
  • UNS Number: 42500
  • Type: Copper; Alloy
  • Specifications: UNS
C36000 Free-Cutting Brass -- Shapes
from National Bronze & Metals Inc.

C36000 Free Machining Brass / Free Cutting Brass. C36000 Free Machining Brass / Free Cutting Brass is ideally suited for high speed machining operations with its superior machinability, thread rolling and knurling characteristics. Its machinability rating of 100 is standard against which all other... [See More]

  • Features: Forged (optional feature); Wrought; Extruded (optional feature); Lead Additions; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn (optional feature)
  • UNS Number: 36000
  • Type: Copper; Alloy
  • Specifications: AMS; ASTM / ASME; CDA; SAE; UNS; ASTM B-16