Oil and Gas Metal Wire

10 Results
CarTech® MP35N - Wire
from High Performance Alloys, Inc.

MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Electronics or semiconductors; Oil & Gas Wells; Medical Devices, Springs, Torsion Bars, Food Processing
  • Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
  • Type: Cobalt; Alloy
  • Shape / Form: Wire
Hastelloy® X (HX) / Hast X - Wire
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Wire
Inconel® 625 - Wire
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Chemical or material processing; Marine; Oil & Gas Wells; Resistance Alloy / Heating
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Wire
Monel® 400 - Wire
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Sanitation, Metallurgical, Plastics, Pollution Control Industries
  • Specifications: AMS; MIL-SPEC / QQS; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Wire
Monel® K500 - Wire
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Wire
Nitronic® 50 / HPA N50 - Wire
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Wire
Stainless Steel Sheet AMS 5604 -- 17-4PH
from United Performance Metals

17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Wear resistant parts or tooling
  • UNS Number: 17400
  • Type: Stainless
  • Specifications: AMS; UNS
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Applications: Automotive or Vehicular; Biomaterial; Chemical or material processing; HV / Electrical; Marine; Oil & Gas Wells; Fasteners, Springs, Medical Instruments, Medical and Dental Devices, Seawater, Food Processing Environments, Nonmagnetic Electrical Components
  • UNS Number: 30035
  • Type: Cobalt; Refractory / Reactive
  • Specifications: AMS; ASTM / ASME; UNS
Rhenium Wire
from Rhenium Alloys, Inc.

Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Their Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire is used... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Electronics or semiconductors; HV / Electrical; Oil & Gas Wells; Resistance Alloy / Heating; Military, Process Controls, Power Generation, Medical Devices
  • Shape / Form: Wire
  • Type: Refractory / Reactive
Well Measuring Line -- T-302
from Loos & Co., Inc.

UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an super... [See More]

  • Applications: Oil & Gas Wells; Well Measuring
  • Specifications: AISI
  • Type: Stainless; Alloy
  • Shape / Form: Wire