Austenitic Metal Wire

10 Results
Haynes 25® / L605 - Wire
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Austenitic; Superalloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Wire
Nitronic® 50 / HPA N50 - Wire
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Features: Forged; Wrought; Corrosion Resistant; Austenitic; Superalloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Wire
Nitronic® 60 / HPA N60 - Wire
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Heat Resistant; Austenitic; Superalloy
  • Specifications: AMS; UNS
  • Type: Stainless; Alloy
  • Shape / Form: Wire
Stainless Steel Alloy -- Universal 308
from Universal Wire Works Inc.

Universal 308 coated electrodes are used for welding unstabilized 18-8 stainless steels such as types 301, 302, 304, 305, and 308. Universal 308 electrodes provide corrosion resistance and physical properties equal to or greater than the steels for which they are recommended. Typical applications... [See More]

  • Features: Corrosion Resistant; Austenitic
  • Specifications: AWS
  • Type: Stainless; Alloy
  • Shape / Form: Wire
1x19 Non-Flexible Type 302/304 -- SF 04719 (3/64")
from Loos & Co., Inc.

Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]

  • Features: Corrosion Resistant; Austenitic
  • Specifications: AISI; MIL-SPEC / QQS; QS 9000
  • Type: Stainless; Alloy
  • Shape / Form: Wire
Stainless Steel Alloy, Austenitic -- 204CU
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil and Wire, ASTM A313. APPLICATIONS. Hinge pins and baskets use in the tobacco industry. Fasteners where higher strength, non-magnetic behavior and galling resistance over 304 or 304HQ is required. DESCRIPTION. Alloy 204CU is a chromium-magnesium austenitic stainless steel with an... [See More]

  • Features: Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Die / Cold Work; Austenitic
  • UNS Number: 20430
  • Type: Stainless; Alloy
  • Specifications: ASTM / ASME; UNS
Stainless Steel Wire -- CB304.087
from Roda Specialty Steel

Grade: 304 Cold Drawn Annealed [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic
  • Shape / Form: Wire
  • Type: Stainless
  • Width / OD: 0.0870
1x7 Nylon Jacketed Type 302/304 -- SC 0211701 (0.021" to 0.04")
from Loos & Co., Inc.

1X7 Wire Rope. Non flexible. For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of... [See More]

  • Features: Corrosion Resistant; Austenitic
  • Specifications: AISI; SD 119, QS 9000
  • Type: Stainless; Alloy
  • Shape / Form: Wire
Lashing Wire -- 038SA302LAC
from Loos & Co., Inc.

Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Coated / Painted
  • Specifications: AISI; RUS Accepted
  • Type: Stainless; Alloy
  • Shape / Form: Wire
Well Measuring Line -- T-302
from Loos & Co., Inc.

UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an super... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic
  • Specifications: AISI
  • Type: Stainless; Alloy
  • Shape / Form: Wire