Nickel / Nickel Alloy (UNS N) Metal Wire
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: ASTM / ASME; UNS
- Features: Forged; Wrought; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Features: Forged; Wrought; Corrosion Resistant; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Superalloy
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Features: Forged; Wrought; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; UNS
- Features: Forged; Wrought; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; MIL-SPEC / QQS; UNS
- Features: Forged; Wrought; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Superalloy
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
- Shape / Form: Wire
- Specifications: ASTM / ASME; UNS
- Features: Forged; Wrought; Corrosion Resistant
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil and Wire, ASTM B333. APPLICATIONS. Hastelloy ® B-2 is used for most chemical process applications in the welded condition, gasoline refining. DESCRIPTION. Hastelloy ® 8-2 is a nickel-base wrought alloy with excellent resistance to hydrochloric acid at all concentrations and... [See More]
- Type: Nickel; Alloy
- Specifications: ASTM / ASME; UNS
- UNS Number: 10665
- Shape / Form: Wire; Coil Stock / Wire Rod; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square
from Leading Edge Metals & Alloys, Inc.
Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]
- Type: Nickel; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Type: Nickel; Alloy
- Thickness: 0.0050 to 0.2500
- Shape / Form: Wire
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted (optional feature)
from Luma-Metall AB
Round monel wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirements. Luma gold... [See More]
- Type: Nickel; Miscellaneous Nonferrous Metal or Alloy; Monel
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Features: Coated / Painted; Specialty
from Universal Wire Works Inc.
Primarily used to inert-gas-arc-weld base metals of similar composition requiring joints with strength, corrosion and heat resistance comparable to those of the base metal. [See More]
- Type: Nickel; Alloy
- Shape / Form: Wire
- Specifications: AMS
- Applications: Aerospace or Aircraft Quality; Arc Welding
from Umicore Metal Deposition Solutions
Coating material. Nickel. Purity. 99.95%. Form. Wire. Dimensions. Ø 1 mm. Quantity. 100 g. HazardPictogram. GHS07. Statement. Danger. Theoretical density at 20 °C in g/cm ³. 8.9. Melting point in °C. 1455. 10 ⁻ ² mbar in °C. 1510. 10 ⁻ ¹ mbar in... [See More]
- Type: Nickel
- Width / OD: 0.0394
-
Shape / Form: Wire;
Wire
- Length: 0.0394
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Type: Nickel
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
- UNS Number: 14052
- Shape / Form: Wire
from Leading Edge Metals & Alloys, Inc.
Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]
- Type: Cobalt; Nickel; Refractory / Reactive; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Leading Edge Metals & Alloys, Inc.
With an extremely low coefficient of thermal expansion, approximately one-tenth that of carbon steel at temperatures up to 400 ° F, Invar ® is often thought of as the material of choice for low expansion nickel alloy applications. The ability to maintain strength at very low temperatures... [See More]
- Type: Nickel; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Leading Edge Metals & Alloys, Inc.
Used in conjunction with Chromel ® in type K thermocouples, Alumel ®1 is made of nickel, manganese, aluminum and silicon. [See More]
- Type: Aluminum; Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Leading Edge Metals & Alloys, Inc.
Used with Alumel ® in type K thermocouples and with Constantan in type E thermocouples, Chromel ®2 is made of nickel and chromium. [See More]
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24