Copper, Brass or Bronze Alloy (UNS C) Metal Wire
from Isabellenhutte USA
We offer a variety of options that allow circuit designers and engineers tremendous flexibility in materials and properties for joining and bonding, including: ISA-BRAZE ® — High temperature brazing alloy. CuMn12Ni (Manganin ®). Offering less splatter than standard wires for arc... [See More]
- Type: Copper; Alloy
- Features: Corrosion Resistant
- Shape / Form: Wire
from Isabellenhutte USA
Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]
- Type: Copper; Alloy
- Applications: Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
- Shape / Form: Wire; Bar Stock
from Ulbrich Stainless Steels & Special Metals, Inc.
UNS C17200 Beryllium Copper Alloy Flat, Shaped and Round Wire. APPLICATIONS OF BERYLLIUM COPPER ALLOY WIRE. Electrical/electronic applications where higher strength levels are required while maintaining good electrical conductivity. Heating elements. Cable shielding. Spring. Electrical contact. [See More]
- Type: Copper; Alloy
- Specifications: UNS
- UNS Number: 17200
- Shape / Form: Wire; Wire – Profile, Round, Flat, Square
from Concast Metal Products Co.
Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length. [See More]
- Type: Copper; Alloy
- Shape / Form: Wire; Bar Stock; Hollow Stock (Tube, Pipe, Column)
- Specifications: ASTM / ASME
- Width / OD: 0.3750 to 2
from Baiyin Yizhi Changtong Super Micro-Wire Co.,Ltd
High temperature resistance, Thermal stability, Coolant resistance, High heat shock temperature, High cut-through temperature. Application: Oil-immersed transformers, High power motors, High temperature resistance transformers, Heat resistance components, Sealed motors [See More]
- Type: Copper
- Applications: Automotive or Vehicular
- Shape / Form: Wire; Coil Stock / Wire Rod
from National Bronze & Metals Inc.
C18150 Copper Chromium Zirconium RWMA Class II. Used extensively for cap style resistance welding electrodes. Evidence suggests that it can provide less sticking and resist deformation longer than its copper-chrome counterpart in some specific situations. Typical Uses for C18150 Copper Chromium... [See More]
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: CDA; MIL-SPEC / QQS; UNS; RWMA Class II
- UNS Number: 18150
- Tempers & Finishes: H01, M20, O61, OTHER, TB00, TD01, TH01
from Luma-Metall AB
Beryllium copper, also known as copper beryllium, BeCu or beryllium bronze, is a metal alloy of copper and beryllium, and sometimes with other alloying elements. Beryllium Copper combines high strength with non-magnetic and non-sparking qualities. It has excellent metalworking, forming and machining... [See More]
- Type: Copper; Refractory / Reactive
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Features: Coated / Painted
from Leading Edge Metals & Alloys, Inc.
Constantan is a copper-nickel alloy used in a variety of thermocouple applications. It is paired with iron, copper and Chromel ® to form types J, T and E thermocouples, respectively. Known for its high electrical resistivity and its ability to perform consistently despite changes in temperature,... [See More]
- Type: Copper; Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Luma-Metall AB
Brass is an alloy of copper and primarily zinc. The zinc content is usually 5 –45% by weight. Brass has a low conductivity and good bending proof performance. We now also offer gold plated brass wire. Round gold plated brass wire is produced with a nickel strike in between the brass wire and... [See More]
- Type: Copper
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Features: Coated / Painted
from Luma-Metall AB
Since the beginning of the electrical age, copper wire has been recognized for its unique and beneficial qualities in electrical applications. Of all the metals copper is after silver the second best conductor of electricity and heat. We now also offer gold plated copper wire. Gold plated copper... [See More]
- Type: Copper
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Features: Coated / Painted