ASTM / ASME Metal Wire
from High Performance Alloys, Inc.
MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]
- Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
- Shape / Form: Wire
- Type: Cobalt; Alloy
- Features: Forged; Wrought; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Specifications: ASTM / ASME; UNS
- Shape / Form: Wire
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Wire
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Corrosion Resistant; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Wire
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Corrosion Resistant; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Austenitic; Superalloy
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Wire
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Superalloy
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Wire
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Wear Resistant; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Wire
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Shape / Form: Wire
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Corrosion Resistant; Cold Finished, Rolled or Cold Drawn; Superalloy
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Specifications: ASTM / ASME; UNS
- Shape / Form: Wire
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
- Features: Forged; Wrought; Corrosion Resistant
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Specifications: AMS; ASTM / ASME; UNS
- Shape / Form: Wire
- Type: Stainless; Alloy
- Features: Forged; Wrought; Corrosion Resistant; Austenitic; Superalloy
from Belmont Metals, Inc.
Babbitt Metals. Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin and Lead were unsuccessfully... [See More]
- Specifications: ASTM / ASME; SAE; ASTM B-23 Grade 2
- Shape / Form: Wire
- Type: LowMelting; Tin
from Concast Metal Products Co.
Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length. [See More]
- Specifications: ASTM / ASME
- Shape / Form: Wire; Bar Stock; Hollow Stock (Tube, Pipe, Column)
- Type: Copper; Alloy
- Width / OD: 0.3750 to 2
from Ed Fagan, Inc.
A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
- UNS Number: 14052
- Type: Nickel
- Shape / Form: Wire
from MicroGroup
Stainless steel wire is stocked primarily in 304 stainless steel, with spring temper per ASTM A313 and a bright surface finish. Sizes range from .003" to .156" in .001" increments. Diameter tolerance for wire is typically ±.0002". Other alloys and tempers available. [See More]
- Specifications: ASTM / ASME; ASTM A313
- Shape / Form: Wire
- Type: Stainless
- Width / OD: 0.0030 to 0.1560
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Specifications: AMS; ASTM / ASME; UNS
- UNS Number: 30035
- Type: Cobalt; Refractory / Reactive
- Shape / Form: Wire; Coil Stock / Wire Rod; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square
from National Bronze & Metals Inc.
C63000 Nickel Aluminum Bronze AMS 4640. C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing its excellent... [See More]
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-150, AMS 4640, QQ-C-465
- UNS Number: 63000
- Type: Copper; Alloy
- Tempers & Finishes: H02, M30
from Ed Fagan, Inc.
ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
- UNS Number: 94610 to 94630
- Type: Miscellaneous Ferrous Alloy
- Shape / Form: Wire