M 1.6 Washers

3 Results
Sealing Washers
from ZAGO Manufacturing Company, Inc.

Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]

  • Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
  • Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Washer Type: Self-sealing
  • Material: Steel; StainlessSteel
Washers -- 1795724
from RS Components, Ltd.

RS PRO Q201250000160000000 Washers [See More]

  • Metric Size: M1.6
  • Outside Diameter: 0.146 to 0.157
  • Inside Diameter: 0.067
  • Thickness: 0.010 to 0.012
Ribbed Lock Washers -- SWRS-1.6
from NBK America LLC

Ribs on both sides of the washer hook onto the bolt bearing surface and intended attachment section to prevent looseness due to vibration. Washers for loosing prevention. For connecting locations that cannot use other means such as adhesives. More effective for loosing prevention than standard... [See More]

  • Metric Size: M1.6
  • Outside Diameter: 0.126
  • Washer Type: Lockwasher, External Tooth
  • Material: StainlessSteel