M 24 Washers
from National Bolt & Nut Corporation
METRIC FLAT WASHERS. Metric flat washers are placed under the head of the bolt or nut. These washers distribute pressure evenly between the fastened components while the nut is being tightened. This distribution of stress helps prevent the nut from loosening. Our line of metric flat washers is built... [See More]
- Metric Size: M6; M8; M10; M12; M16; M20; M24; M30; M36
- Finish: Plain
- Washer Type: Flat or USS
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M24 [See More]
- Metric Size: M24
- Material: StainlessSteel; Austenitic
from DigiKey
"M24 Flat Washer 0.157"" (4.00mm) Thick Nylon" [See More]
- Metric Size: M24
- Material: Nylon
- Washer Type: Flat or USS
from ZAGO Manufacturing Company, Inc.
Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]
- Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
- Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Washer Type: Self-sealing
- Material: Steel; StainlessSteel
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric Size: M24
- Inside Diameter: 0.984
- Washer Type: Wave
- Outside Diameter: 1.732
from Te-Co, Inc.
Product Information. Black Oxide Finish: steel washers only. Case Hardened: steel washers only. Material: C1010 Steel or 303 Stainless Steel. Many sizes conform to TCMAI standards. Large Quantities quoted upon request. Metric dimensions in millimeters. Standard package quantity 42600-42609: 50 pcs. [See More]
- Metric Size: M24
- Material: HardenedSteel
- Washer Type: Flat or USS
- Finish: BlackOxide
from NBK America LLC
Use a concave and convex set. Washers can absorb a tilt of the bolt and bearing surface to a maximum of 2 °. [See More]
- Metric Size: M24
- Outside Diameter: 1.890
- Washer Type: Spherical
- Material: StainlessSteel
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Metric Size: M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30; M36
- Inside Diameter: 0.169 to 2.126
- Washer Type: Flat or USS
- Outside Diameter: 0.354 to 3.858
from NBS Corp.
Compatible with metric nuts and bolts, all NBS DIN 125A flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from M6 through M24 internal diameter, all DIN 125A flat washers come with zinc finish. [See More]
- Metric Size: M24
- Material: Steel
- Washer Type: Flat or USS
- Finish: ZincPlated