M 30 Washers

5 Results
Sealing Washers
from ZAGO Manufacturing Company, Inc.

Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]

  • Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
  • Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Washer Type: Self-sealing
  • Material: Steel; StainlessSteel
Metric Flat Washers
from National Bolt & Nut Corporation

METRIC FLAT WASHERS. Metric flat washers are placed under the head of the bolt or nut. These washers distribute pressure evenly between the fastened components while the nut is being tightened. This distribution of stress helps prevent the nut from loosening. Our line of metric flat washers is built... [See More]

  • Metric Size: M6; M8; M10; M12; M16; M20; M24; M30; M36
  • Finish: Plain
  • Washer Type: Flat or USS
Standard Washers -- MFW180A-ND [MFW180A from Essentra Components]
from DigiKey

"M30 Flat Washer 0.197"" (5.00mm) Thick Nylon" [See More]

  • Metric Size: M30
  • Material: Nylon
  • Washer Type: Flat or USS
Washer -- 7089A4/316L31088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M30 [See More]

  • Metric Size: M30
  • Material: StainlessSteel; Austenitic
Metric Flat Washers
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Metric Size: M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30; M36
  • Inside Diameter: 0.169 to 2.126
  • Washer Type: Flat or USS
  • Outside Diameter: 0.354 to 3.858