No. 12 Washers

10 Results
Sealing Washers
from ZAGO Manufacturing Company, Inc.

Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]

  • Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
  • Washer Type: Self-sealing
  • Material: Steel; StainlessSteel
Belleville and Flat Spring Washers -- B0437-016
from ASRaymond

Stock sizes in high-carbon and stainless steels. Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material. Spring... [See More]

  • Number Size: No. 12
  • Inside Diameter: 0.220
  • Washer Type: Belleville
  • Outside Diameter: 0.437
Flat Washer - Non Metric -- 40317
from Minerallac Company

ROUND TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 0.265 INCH INNER DIAMETER. 0.577 INCH OUTER DIAMETER. 0.08 INCH THICKNESS. #12 FASTENER SIZE. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]

  • Number Size: No. 12
  • Inside Diameter: 0.265
  • Washer Type: Flat or USS
  • Outside Diameter: 0.577
SAE Standard Flat Washers
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Number Size: No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"
  • Inside Diameter: 0.094 to 1.062
  • Washer Type: SAE
  • Outside Diameter: 0.250 to 2.000
Flat/Plain Washer - Non Metric -- 12FWB
from Peco Fasteners, Inc.

FASTENER SIZE #12. MATERIAL BRASS. TYPE ROUND. PACKAGE QUANTITY 100 PIECES [See More]

  • Number Size: No. 12
  • Material: Brass
  • Washer Type: Flat or USS
Lock Washer -- 12 - EXT - LK - WA
from PENCOM

Custom sizes/other finishes available [See More]

  • Number Size: No. 12
  • Inside Diameter: 0.221 to 0.231
  • Washer Type: Lockwasher, External Tooth
  • Outside Diameter: 0.460 to 0.475
EPDM Bonded Sealing Washer -- 12NEDPDSG
from Ford Fasteners, Inc.

EPDM Bonded Sealing Washers [See More]

  • Number Size: No. 12
  • Outside Diameter: 0.562
  • Washer Type: Self-sealing
  • Material: Steel
Dome Spring Washer -- BC0437-018-S
from ASRaymond

Stock Sizes in stainless steel and carbon steel. Clover ®Dome spring washers are well suited for applications where a Belleville washer or disc spring does not provide adequate deflection, or where the load obtained from a wave washer is not sufficient for the application. By combining washers... [See More]

  • Number Size: No. 12
  • Inside Diameter: 0.220
  • Washer Type: Clover Dome™
  • Outside Diameter: 0.437
Flat/Plain Washer - Non Metric -- 40412
from Minerallac Company

FASTENER SIZE #12. TYPE ROUND. PACKAGING QUANTITY 100 PER BOX [See More]

  • Number Size: No. 12
  • Washer Type: Flat or USS
Spring Lock Washer - Non Metric -- 40517
from Minerallac Company

SPLIT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 0.227 INCH INNER DIAMETER. 0.377 INCH OUTER DIAMETER. 0.056 INCH THICKNESS. #12 FASTENER SIZE. PACKAGING QUANTITY 100 PER BOX [See More]

  • Number Size: No. 12
  • Inside Diameter: 0.227
  • Washer Type: Spring Lock Washer - Non Metric
  • Outside Diameter: 0.377