Hardened Steel Washers
from SPIROL
Disc springs are conically-shaped, washer-type components designed to be axially loaded. What makes disc springs unique is that based on the standardized calculations of DIN EN 16984 (formerly DIN 2092), the deflection for a given load is predictable and the minimum life cycle can be determined. [See More]
- Material: Steel; HardenedSteel; Spring Steel
- Inside Diameter: 0.126 to 4.016
- Washer Type: Conical
- Outside Diameter: 0.315 to 7.874
from National Bolt & Nut Corporation
BEVELED WASHERS. Meeting ANSI B18.2.6 dimensions, our line of beveled washers are constructed from medium carbon steel and then hardened per ASTM F436 specifications. Beveled washers are usually intended to compensate for lack of parallelism in structural applications involving American standard... [See More]
- Material: HardenedSteel
- Number Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Washer Type: Beveled; Square or Rectangle
- Finish: Plain
from National Bolt & Nut Corporation
HELICAL SPRING LOCK WASHERS. Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common anti-loosening components used for a great... [See More]
- Material: HardenedSteel
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 2"
- Washer Type: Lockwasher, Helical Spring
- Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
from National Bolt & Nut Corporation
METRIC LOCK WASHERS. National Bolt & Nut's line of premium metric lock washers are designed to help prevent a nut from loosening by placing tension against the nut after tightening. All of our metric lock washers meet DIN 127 dimensional specifications and are constructed from hardened alloy... [See More]
- Material: HardenedSteel
- Metric Size: M5; M6; M8; M10; M12; M16; M20; M24; M30; M36
- Washer Type: Lockwasher, Helical Spring
- Finish: Plain
from National Bolt & Nut Corporation
SAE FLAT WASHERS. National Bolt & Nut offers a series of type A, narrow SAE flat washers that meet ANSI B18.22.1 dimensional specifications. Similar in style to USS flat washers, SAE flat washers are constructed from thinner materials and offer a smaller inner and outer diameter than their USS... [See More]
- Material: HardenedSteel
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
- Washer Type: SAE
- Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
from National Bolt & Nut Corporation
STRUCTURAL WASHERS. National Bolt & Nut ’s line of heavy-duty structural washers are ideal for structural steel fastening applications and are commonly used by the wind turbine and industrial building industries to ensure that all combined steel parts are truly secure and set in place. [See More]
- Material: HardenedSteel
- Number Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"; 1-3/4"; 2"
- Washer Type: Flat or USS
- Finish: Plain
from National Bolt & Nut Corporation
USS FLAT WASHERS. One of the most common types of flat washers, National Bolt & Nut ’s Type A wide series USS flat washers possess a flat bearing surface underneath the fastener that more evenly distributes pressure. Designed to meet most industrial applications, ranging from maintenance... [See More]
- Material: HardenedSteel
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 1-7/8"; 2"
- Washer Type: Flat or USS
- Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Material: Steel; HardenedSteel
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
- Washer Type: Lockwasher, External Tooth; Lockwasher, Helical Spring; Lockwasher, Internal Tooth
- Inside Diameter: 0.260 to 1.534
from Seastrom Manufacturing Co., Inc.
Clipped Washer. Clipped washers are used for limited space applications where a standard washer will not fit. The flat sides can also prevent the washer from rotating. Use our Quick Search below to source steel clipped washers from our wide selection of options. Available Materials: Steel (cold... [See More]
- Material: HardenedSteel
- Outside Diameter: 0.250 to 0.750
- Inside Diameter: 0.100 to 0.203
- Thickness: 0.018 to 0.060
from Peco Fasteners, Inc.
ROUND TYPE. LOW CARBON STEEL MATERIAL. ZINC PLATED FINISH. 9/16 INCH INNER DIAMETER. 1-3/8 INCH OUTER DIAMETER. 0.132 INCH THICKNESS. ASME B18.21.1 MATERIAL SPECIFICATION. 1/2 INCH FASTENER SIZE. THREAD SERIES USS. STANDARD PACKAGE 100 PER JAR [See More]
- Material: HardenedSteel
- Number Size: 1/2"
- Washer Type: Flat or USS
- Inside Diameter: 0.562
from FUTEK Advanced Sensor Technology, Inc.
LTH300 (L2760), 1/8" ID, Top Washer, A2 Tool Steel Material (F3370-1) [See More]
- Material: HardenedSteel
- Inside Diameter: 0.125
- Washer Type: Flat or USS
from TFC Ltd.
Nord-Lock washers are easy and effective to use while ensuring structural security for applications exposed to vibration and dynamic loads. Nord-Lock 254 SMO Æ washers are specially designed for chloride rich processes and salt water solutions / atmospheres, i.e. environments where stainless... [See More]
- Material: Steel; HardenedSteel
- Finish: Self finish
- Washer Type: Nord-Lock 254 SMO washers
from Te-Co, Inc.
Product Information. Black Oxide Finish: steel washers only. Case Hardened: steel washers only. Material: C1010 Steel or 303 Stainless Steel. Many sizes conform to TCMAI standards. Large Quantities quoted upon request. Metric dimensions in millimeters. Standard package quantity 42600-42609: 50 pcs. [See More]
- Material: HardenedSteel
- Number Size: No. 4
- Washer Type: Flat or USS
- Finish: BlackOxide
from Minerallac Company
GALVANIZED STEEL MATERIAL. ZINC PLATED FINISH. 1.4 INCH INNER DIAMETER. 1.42 INCH OUTER DIAMETER. 3/4 INCH X 1/2 INCH TRADE SIZE. COLOR SILVER. APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE. PACKAGING QUANTITY 100 PER BOX [See More]
- Material: HardenedSteel
- Inside Diameter: 1.400
- Washer Type: Conduit Reducing Washer
- Outside Diameter: 1.420
from Seastrom Manufacturing Co., Inc.
D Shaped Hole Washer. D shaped hole washers are designed to prevent the washer from turning relative to a D shaped shaft or rod. Available Materials: Steel (cold rolled steel) D shaped hole washers. Available Finishes: Black oxide coated D shaped hole washer, cadmium plated D shaped hole washer,... [See More]
- Material: HardenedSteel
- Inside Diameter: 0.185 to 0.627
- Washer Type: D-shape
- Outside Diameter: 0.388 to 1.000
from Te-Co, Inc.
Product Information. Black Oxide Finish. Case Hardened. C1010 Material. Large Quantities quoted upon request. Standard package quantity 42619-42626: 50 pcs. [See More]
- Material: HardenedSteel
- Number Size: 1"
- Washer Type: Flat or USS
- Inside Diameter: 1.000
from Seastrom Manufacturing Co., Inc.
Double External Notch Washer. Double external notch washers are designed with two external notches to be used with keys to prevent the rotation of the washer relative to the shaft. Available Materials: Steel (cold rolled steel) double external notch washer. Available Finishes: See Finish... [See More]
- Material: HardenedSteel
- Inside Diameter: 0.180 to 0.875
- Washer Type: Tab
- Outside Diameter: 0.560 to 1.530
from Seastrom Manufacturing Co., Inc.
Double Internal Notch Washer. Double internal notch washers are designed with two internal notches to be used with keys to prevent the rotation of the washer relative to the shaft. Available Materials: Steel (cold rolled steel) double internal notch washer [See More]
- Material: HardenedSteel
- Inside Diameter: 0.180 to 1.300
- Washer Type: Tab
- Outside Diameter: 0.375 to 1.875
from Seastrom Manufacturing Co., Inc.
Double Internal Tab Washer. Double internal tab washers are designed with two internal tabs to prevent the washer from rotating in relation to a shaft. Available Materials: Steel (cold rolled steel) double internal tab washer. Available Finishes: Tin plated double internal tab washer (other finishes... [See More]
- Material: HardenedSteel
- Inside Diameter: 0.437 to 1.032
- Washer Type: Tab
- Outside Diameter: 0.650 to 1.500
from Seastrom Manufacturing Co., Inc.
Flattened Shaft Washer. Flattened shaft washers are designed to prevent the washer from turning relative to a shaft or rod flattened on two sides. Available Materials: Steel (cold rolled steel) flattened shaft washers. Available Finishes: Cadmium plated flattened shaft washer, zinc plated flattened... [See More]
- Material: HardenedSteel
- Inside Diameter: 0.250 to 0.810
- Washer Type: Flat or USS
- Outside Diameter: 0.380 to 1.250
from Seastrom Manufacturing Co., Inc.
Hexagonal Hole Washer. Hexagonal hole washers are designed to prevent the washer from turning relative to a hexagonal shaped shaft or rod. Available Materials: Steel (cold rolled steel) hexagonal hole washers [See More]
- Material: HardenedSteel
from Seastrom Manufacturing Co., Inc.
Internal Tab Formed Key Washer. Formed key washers are designed to lock into the base material or assembly with the external key to prevent the washer ’s rotation. The internal tab prevents the shaft from rotating. Available Materials:Steel (cold rolled steel) internal tab formed key washer. [See More]
- Material: HardenedSteel
- Inside Diameter: 0.257 to 0.652
- Washer Type: Tab
- Outside Diameter: 0.340 to 0.875
from Seastrom Manufacturing Co., Inc.
Multiple External Tab Washer. Multiple external tab washers are designed with 7 to 23 external tabs that can lock into holes or over the edge of the assembly base. Available Materials: Steel (cold rolled steel) multiple external tab washer. Available Finishes: Black oxide coated multiple external... [See More]
- Material: HardenedSteel
- Inside Diameter: 0.126 to 0.885
- Washer Type: Tab
- Outside Diameter: 0.338 to 1.300
from Seastrom Manufacturing Co., Inc.
Multiple External-Internal Tab Washer. Multiple external-internal tab washers are designed with multiple external tabs that can lock into holes or over the edge of the assembly base and one internal tab that prevents shaft rotation. Available Materials: Steel (cold rolled steel) multiple... [See More]
- Material: HardenedSteel
- Inside Diameter: 0.190 to 0.632
- Washer Type: Tab
- Outside Diameter: 0.423 to 0.893
from Seastrom Manufacturing Co., Inc.
Single External Notch Washer. Single external notch washers are designed with one external notch to be used with a key to prevent the rotation of the washer relative to the shaft. Available Materials: Steel (cold rolled steel) single external notch washer [See More]
- Material: HardenedSteel
- Inside Diameter: 0.067 to 1.020
- Washer Type: Tab
- Outside Diameter: 0.171 to 1.317
from Seastrom Manufacturing Co., Inc.
Centering Washer – Style 1. Centering washer – Style 1 is used to recess and center the bolt or nut head while the flange supports the washer on the end of the hole or spring. Available Materials: Steel (cold rolled steel) centering washers. Available Finishes: Cadmium plated centering... [See More]
- Material: HardenedSteel
- Outside Diameter: 0.437 to 2.130
- Inside Diameter: 0.173 to 0.471
- Thickness: 0.014 to 0.048
from Seastrom Manufacturing Co., Inc.
Tab Lock Washer. Tab lock washers are designed to prevent both the washer and the nut from rotating in an assembly. The tabs lock over the edge of the assembly base or in a predrilled hole and the ears are bent up to lock the nut in place. Available Materials: Steel (cold rolled steel) tab lock... [See More]
- Material: HardenedSteel
- Inside Diameter: 0.120 to 0.265
- Washer Type: Tab
- Outside Diameter: 0.275 to 0.482