M 36 Washers

5 Results
Standard Washers -- MFW190A-ND [MFW190A from Essentra Components]
from DigiKey

"M36 Flat Washer 0.236"" (6.00mm) Thick Nylon" [See More]

  • Metric Size: M36
  • Material: Nylon
  • Washer Type: Flat or USS
Washer -- 7089A4/316L370664088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M36 [See More]

  • Metric Size: M36
  • Material: StainlessSteel; Austenitic
Metric Flat Washers
from National Bolt & Nut Corporation

METRIC FLAT WASHERS. Metric flat washers are placed under the head of the bolt or nut. These washers distribute pressure evenly between the fastened components while the nut is being tightened. This distribution of stress helps prevent the nut from loosening. Our line of metric flat washers is built... [See More]

  • Metric Size: M6; M8; M10; M12; M16; M20; M24; M30; M36
  • Finish: Plain
  • Washer Type: Flat or USS
Metric Helical Lock Washers
from National Bolt & Nut Corporation

METRIC LOCK WASHERS. National Bolt & Nut's line of premium metric lock washers are designed to help prevent a nut from loosening by placing tension against the nut after tightening. All of our metric lock washers meet DIN 127 dimensional specifications and are constructed from hardened alloy... [See More]

  • Metric Size: M5; M6; M8; M10; M12; M16; M20; M24; M30; M36
  • Material: HardenedSteel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: Plain
Metric Flat Washers
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Metric Size: M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30; M36
  • Inside Diameter: 0.169 to 2.126
  • Washer Type: Flat or USS
  • Outside Diameter: 0.354 to 3.858