7/16" Washers

27 Results
Self-Sealing Washer -- 75142
from APM Hexseal Corp.

SEELOC ® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and enclosures having standard as well as large... [See More]

  • Number Size: 7/16"
  • Outside Diameter: 1.000
  • Washer Type: Self-sealing
  • Material: StainlessSteel; Rubber
Helical Spring Lock Washers
from National Bolt & Nut Corporation

HELICAL SPRING LOCK WASHERS. Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common anti-loosening components used for a great... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 2"
  • Material: HardenedSteel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
Sealing Washers
from ZAGO Manufacturing Company, Inc.

Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]

  • Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
  • Washer Type: Self-sealing
  • Material: Steel; StainlessSteel
SAE Flat Washers
from National Bolt & Nut Corporation

SAE FLAT WASHERS. National Bolt & Nut offers a series of type A, narrow SAE flat washers that meet ANSI B18.22.1 dimensional specifications. Similar in style to USS flat washers, SAE flat washers are constructed from thinner materials and offer a smaller inner and outer diameter than their USS... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
  • Material: HardenedSteel
  • Washer Type: SAE
  • Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
USS Flat Washers
from National Bolt & Nut Corporation

USS FLAT WASHERS. One of the most common types of flat washers, National Bolt & Nut ’s Type A wide series USS flat washers possess a flat bearing surface underneath the fastener that more evenly distributes pressure. Designed to meet most industrial applications, ranging from maintenance... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 1-7/8"; 2"
  • Material: HardenedSteel
  • Washer Type: Flat or USS
  • Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
Inch Series Hi-Collar Lock Washers
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
  • Inside Diameter: 0.260 to 1.534
  • Washer Type: Lockwasher, External Tooth; Lockwasher, Helical Spring; Lockwasher, Internal Tooth
  • Outside Diameter: 0.363 to 2.159
Flat/Plain Washer - Non Metric -- 716FWG8SAEYZ
from Peco Fasteners, Inc.

APPLICABLE STANDARD SAE. FASTENER SIZE 7/16 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. COLOR YELLOW. PACKAGE QUANTITY 100 PIECES [See More]

  • Number Size: 7/16"
  • Finish: ZincPlated
  • Washer Type: Flat or USS
Lock Washer -- 7/16 - EXT - LK - WA
from PENCOM

Custom sizes/other finishes available [See More]

  • Number Size: 7/16"
  • Inside Diameter: 0.448 to 0.464
  • Washer Type: Lockwasher, External Tooth
  • Outside Diameter: 0.740 to 0.760
1074 High-Carbon Steel Alloy Belleville Washer -- AB442-875-31
from American Belleville

American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractionn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where... [See More]

  • Number Size: 7/16"
  • Inside Diameter: 0.442
  • Washer Type: Belleville
  • Outside Diameter: 0.875
Flat Washer - Non Metric -- 70337
from Minerallac Company

ROUND TYPE. 18-8 STAINLESS STEEL MATERIAL. STAINLESS FINISH. 0.5 INCH INNER DIAMETER. 1.25 INCH OUTER DIAMETER. 0.078 INCH THICKNESS. 7/16 INCH FASTENER SIZE. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]

  • Number Size: 7/16"
  • Inside Diameter: 0.500
  • Washer Type: Flat or USS
  • Outside Diameter: 1.250
7/16" Mediu M Split Lock Washer, Zinc -- WSHSLK035Z
from NBS Corp.

Featuring a split ring and bent into a helical shape, all NBS medium split lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¾ ” internal diameter, all medium split lock washers come with zinc finish. [See More]

  • Number Size: 7/16"
  • Material: Steel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: ZincPlated
Mil-Spec Washer -- 435898
from Fastener SuperStore, Inc.

7/16 (MS35338-142) Military Split Lockwashers MS35338 / 316 Stainless Steel / DFAR-Compliant. Tested & Certified to Military Standards. [See More]

  • Number Size: 7/16"
  • Material: StainlessSteel
  • Washer Type: Lockwasher, Helical Spring; Military Split Lockwasher
  • Finish: Plain
Belleville and Flat Spring Washers -- B0875-031
from ASRaymond

Stock sizes in high-carbon and stainless steels. Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material. Spring... [See More]

  • Number Size: 7/16"
  • Inside Diameter: 0.442
  • Washer Type: Belleville
  • Outside Diameter: 0.875
Hardened Flat Washer: 7/16 Stud Size -- 42604
from Te-Co, Inc.

Product Information. Black Oxide Finish: steel washers only. Case Hardened: steel washers only. Material: C1010 Steel or 303 Stainless Steel. Many sizes conform to TCMAI standards. Large Quantities quoted upon request. Metric dimensions in millimeters. Standard package quantity 42600-42609: 50 pcs. [See More]

  • Number Size: 7/16"
  • Inside Diameter: 0.438
  • Washer Type: Flat or USS
  • Material: HardenedSteel
Flat/Plain Washer - Non Metric -- 716FWSAEZ
from Peco Fasteners, Inc.

APPLICABLE STANDARD SAE. FASTENER SIZE 7/16 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. PACKAGE QUANTITY 100 PIECES [See More]

  • Number Size: 7/16"
  • Finish: ZincPlated
  • Washer Type: Flat or USS
Spring Lock Washer - Non Metric -- 70537
from Minerallac Company

SPLIT TYPE. STAINLESS STEEL MATERIAL. 7/16 INCH FASTENER SIZE. PACKAGING QUANTITY 100 PER CARDBOARD BOX [See More]

  • Number Size: 7/16"
  • Material: StainlessSteel
  • Washer Type: Spring Lock Washer - Non Metric
7/16" SAE Flat Washer, Zinc -- WSHSAEC035Z
from NBS Corp.

Compatible with fine thread nuts and bolts, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 1 ” internal diameter, all SAE flat washers come with zinc finish. [See More]

  • Number Size: 7/16"
  • Material: Steel
  • Washer Type: Flat or USS
  • Finish: ZincPlated
Dome Spring Washer -- BC0875-030-S
from ASRaymond

Stock Sizes in stainless steel and carbon steel. Clover ®Dome spring washers are well suited for applications where a Belleville washer or disc spring does not provide adequate deflection, or where the load obtained from a wave washer is not sufficient for the application. By combining washers... [See More]

  • Number Size: 7/16"
  • Inside Diameter: 0.442
  • Washer Type: Clover Dome™
  • Outside Diameter: 0.875
Heavy Duty Hardened Flat Washer: 7/16 Stud Size -- 42622
from Te-Co, Inc.

Product Information. Black Oxide Finish. Case Hardened. C1010 Material. Large Quantities quoted upon request. Standard package quantity 42619-42626: 50 pcs. [See More]

  • Number Size: 7/16"
  • Inside Diameter: 0.438
  • Washer Type: Flat or USS
  • Material: HardenedSteel
Flat/Plain Washer - Non Metric -- 716FWSB
from Peco Fasteners, Inc.

FASTENER SIZE 7/16 INCH. MATERIAL SILICON BRONZE. TYPE ROUND. PACKAGE QUANTITY 100 PIECES [See More]

  • Number Size: 7/16"
  • Material: Brass
  • Washer Type: Flat or USS
7/16" USS Flat Washer, Zinc -- WSHUSSC035Z
from NBS Corp.

Compatible with coarse thread nuts and bolts, all NBS USS flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16 ” through 1 ” internal diameter, all USS flat washers come with zinc finish. [See More]

  • Number Size: 7/16"
  • Material: Steel
  • Washer Type: Flat or USS
  • Finish: ZincPlated
Stainless Steel Female (Bottom) Spherical Washer: 7/16 and 1/2 Stud Size -- 47743
from Te-Co, Inc.

Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]

  • Number Size: 7/16"; 1/2"
  • Inside Diameter: 0.438 to 0.500
  • Washer Type: Spherical
  • Material: StainlessSteel
Flat/Plain Washer - Non Metric -- 716FWSS
from Peco Fasteners, Inc.

FASTENER SIZE 7/16 INCH. MATERIAL STAINLESS STEEL. TYPE ROUND. PACKAGE QUANTITY 100 PIECES [See More]

  • Number Size: 7/16"
  • Material: StainlessSteel
  • Washer Type: Flat or USS
7/16" USS Washer Through Hardened, Zinc Yellow -- WSHG8USS035Y
from NBS Corp.

Made from medium carbon steel and heat treated for extra hardness, all NBS through hardened USS washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼ ” through 1 ” internal diameter, all through hardened USS washers come with zinc yellow... [See More]

  • Number Size: 7/16"
  • Finish: ZincChromate
  • Material: Steel
Stainless Steel Male (Top) Spherical Washer: 7/16 and 1/2 Stud Size -- 47723
from Te-Co, Inc.

Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]

  • Number Size: 7/16"; 1/2"
  • Inside Diameter: 0.438 to 0.500
  • Washer Type: Spherical
  • Material: StainlessSteel
Spring Lock Washer - Non Metric -- 716LWSB
from Peco Fasteners, Inc.

SPLIT TYPE. SILICON BRONZE MATERIAL. 7/16 INCH FASTENER SIZE. PACKAGING QUANTITY 100 PIECES [See More]

  • Number Size: 7/16"
  • Material: Brass
  • Washer Type: Lockwasher, Helical Spring
Stainless Steel Spherical Washer Assembly: 7/16 and 1/2 Stud Size -- 47703
from Te-Co, Inc.

Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]

  • Number Size: 7/16"; 1/2"
  • Inside Diameter: 0.438 to 0.500
  • Washer Type: Spherical
  • Material: StainlessSteel