M 5 Washers

33 Results
Sealing Washers
from ZAGO Manufacturing Company, Inc.

Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]

  • Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
  • Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Washer Type: Self-sealing
  • Material: Steel; StainlessSteel
Curved Spring Washer, 5.3mm Inside Diameter, 10mm Outside Diameter, M5 Screw Size, Material- Spring Steel HRC 43-50. -- MD0137MQA100
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Metric Size: M5
  • Inside Diameter: 0.209
  • Washer Type: Bowed or Curved
  • Outside Diameter: 0.394
Washers -- 1870591
from RS Components, Ltd.

RS PRO DIN 6797 Shakeproof Washer [See More]

  • Metric Size: M5
  • Inside Diameter: 0.209
  • Washer Type: Internal tooth
  • Outside Diameter: 0.394
Washer -- 7089A4/316L053101588
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M5 [See More]

  • Metric Size: M5
  • Material: StainlessSteel; Austenitic
Self-Sealing Washer - Metric -- 75051
from APM Hexseal Corp.

APM Hexseal ’s Seeloc ® Washers consist of molded silicone rubber bonded to specially formed stainless steel washers. Designed to be used in conjunction with conventional screws, bolts or studs, Seeloc Washers are a simple solution for all sorts of sealing needs. The silicone contact... [See More]

  • Metric Size: M5
  • Outside Diameter: 0.551
  • Washer Type: Self-sealing
  • Material: StainlessSteel; Rubber
Metric Helical Lock Washers
from National Bolt & Nut Corporation

METRIC LOCK WASHERS. National Bolt & Nut's line of premium metric lock washers are designed to help prevent a nut from loosening by placing tension against the nut after tightening. All of our metric lock washers meet DIN 127 dimensional specifications and are constructed from hardened alloy... [See More]

  • Metric Size: M5; M6; M8; M10; M12; M16; M20; M24; M30; M36
  • Material: HardenedSteel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: Plain
Standard Washers -- 335-1117-ND [75051 from APM Hexseal Corp.]
from DigiKey

"M5 Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel" [See More]

  • Metric Size: M5
  • Material: StainlessSteel
  • Washer Type: Self-sealing
Spring Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 8.8mm (OD) -- MD7980MQB050
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Metric Size: M5
  • Inside Diameter: 0.201
  • Washer Type: Lockwasher, Helical Spring
  • Outside Diameter: 0.346
Washers -- 189709
from RS Components, Ltd.

RS PRO DIN 7980 Washers [See More]

  • Metric Size: M5
  • Inside Diameter: 0.201
  • Washer Type: Lock
  • Outside Diameter: 0.346
Washer -- 7089A4/316L053HV300109
from BUMAX®

BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M5 [See More]

  • Metric Size: M5
  • Material: StainlessSteel; Austenitic
Standard Washers -- 335-1120-ND [75052 from APM Hexseal Corp.]
from DigiKey

"M5 Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel" [See More]

  • Metric Size: M5
  • Material: StainlessSteel
  • Washer Type: Self-sealing
Wave Spring Washers, 5.3mm Inside Diameter, 11mm Outside Diameter, M5 Screw Size, Material- Spring Steel HRC 43-50. -- MD0137MQB110
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Metric Size: M5
  • Inside Diameter: 0.209
  • Washer Type: Wave
  • Outside Diameter: 0.433
Washers -- 2237406
from RS Components, Ltd.

Alumina ceramic plain washer,M5 [See More]

  • Metric Size: M5
  • Outside Diameter: 0.394
  • Inside Diameter: 0.217
  • Thickness: 0.043
Standard Washers -- H774-ND [MLWZ 005 from B&F Fastener Supply]
from DigiKey

"M5 Split Lock Washer 0.047"" (1.19mm) 3/64"" Thick Steel Zinc" [See More]

  • Metric Size: M5
  • Material: Steel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: ZincPlated
Washers -- 276875
from RS Components, Ltd.

Zn plated steel external lock washer,M5 [See More]

  • Metric Size: M5
  • Inside Diameter: 0.209
  • Washer Type: External tooth
  • Outside Diameter: 0.394
Standard Washers -- MFW060A-ND [MFW060A from Essentra Components]
from DigiKey

"M5 Flat Washer 0.040"" (1.02mm) Thick Nylon" [See More]

  • Metric Size: M5
  • Material: Nylon
  • Washer Type: Flat or USS
Washers -- 289685
from RS Components, Ltd.

Beryllium copper crinkle washer,M5 [See More]

  • Metric Size: M5
  • Inside Diameter: 0.211
  • Washer Type: Crinkle
  • Outside Diameter: 0.358
Washers -- 293189
from RS Components, Ltd.

RS PRO DIN 125A Washers [See More]

  • Metric Size: M5
  • Outside Diameter: 0.394
  • Inside Diameter: 0.209
  • Thickness: 0.031
Standard Washers -- RPC10477-ND [16M05011100 from Essentra Components]
from DigiKey

"M5 Flat Washer 0.039"" (1.00mm) Thick Nylon" [See More]

  • Metric Size: M5
  • Material: Nylon
  • Washer Type: Flat or USS
Washers -- 428666
from RS Components, Ltd.

RS PRO R0504-428-666 [See More]

  • Metric Size: M5
  • Inside Diameter: 0.211
  • Washer Type: Crinkle
  • Outside Diameter: 0.358
Standard Washers -- RPC2985-ND [015105000203 from Essentra Components]
from DigiKey

"M5 Flat, Retaining Washer 0.106"" (2.69mm) Thick Plastic" [See More]

  • Metric Size: M5
  • Material: Plastic
  • Washer Type: Flat or USS
Polysorb® Polymer Disc Springs -- Series JTEM
from igus® inc.

Spring washers are discs that can be axially loaded and are concave in the axial direction. Polysorb disc springs require less space than other spring types. They are especially suitable for designs that do not require a high spring length. When to use Polysorb disc springs. Compensation for axial... [See More]

  • Metric Size: M5
  • Inside Diameter: 0.205 to 0.803
  • Washer Type: Conical; Disc Spring
  • Outside Diameter: 0.394 to 1.575
Spring Lock Washer - Metric -- M5LWZ
from Peco Fasteners, Inc.

SPLIT TYPE. ZINC PLATED FINISH. M5 FASTENER SIZE. PACKAGING QUANTITY 50 [See More]

  • Metric Size: M5
  • Finish: ZincPlated
  • Washer Type: Lockwasher, Helical Spring
Inconel Washer -- SWAI-5-F
from NBK America LLC

Screws show excellent corrosion resistance against oxidizing and reducing by inorganic and organic acids. ⇒The Properties of Screws Made of Special Materials. Excellent resistance to stress corrosion cracking caused by hydrogen sulfide ions. Nearly complete corrosion resistance against... [See More]

  • Metric Size: M5
  • Outside Diameter: 0.394
Metric Flat Washers
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Metric Size: M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30; M36
  • Inside Diameter: 0.169 to 2.126
  • Washer Type: Flat or USS
  • Outside Diameter: 0.354 to 3.858
Hygienic Seal and Shim Washer -- KHSS-10H [KHSS-10H from Kipp, Inc.]
from Reid Supply

C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]

  • Metric Size: M5
  • Outside Diameter: 0.421
  • Inside Diameter: 0.201
  • Material: 70 EPDM 291
Plain Washers for High Strength Stainless Steel Bolts -- SWALG-5-F
from NBK America LLC

Plain washers for high strength stainless steel bolts. Hardness is 300 HV or higher. Even higher hardness than general stainless steel plain washers. Suited to use with stainless steel bolts of tensile strength 800 N/mm2 to 1000 N/mm2. *1. Use in combination with high strength stainless steel... [See More]

  • Metric Size: M5
  • Outside Diameter: 0.394
  • Washer Type: Flat or USS
  • Material: StainlessSteel
Ribbed Lock Washers -- SWR-5
from NBK America LLC

Ribs on both sides of the washer hook onto the bolt bearing surface and intended attachment section to prevent looseness due to vibration. Washers for loosing prevention. For connecting locations that cannot use other means such as adhesives. More effective for loosing prevention than standard... [See More]

  • Metric Size: M5
  • Outside Diameter: 0.354
  • Washer Type: Lockwasher, External Tooth
  • Finish: BlackOxide
Ribbed Lock Washers -- SWRS-5
from NBK America LLC

Ribs on both sides of the washer hook onto the bolt bearing surface and intended attachment section to prevent looseness due to vibration. Washers for loosing prevention. For connecting locations that cannot use other means such as adhesives. More effective for loosing prevention than standard... [See More]

  • Metric Size: M5
  • Outside Diameter: 0.354
  • Washer Type: Lockwasher, External Tooth
  • Material: StainlessSteel
Rosette Washer -- SWAS-5-RW
from NBK America LLC

Washer for Flat Head Screw. A Flat Head Screw can be used without countersinking. It decorates the mounting part beautifully by sleek spherical shape. [See More]

  • Metric Size: M5
  • Material: StainlessSteel
  • Outside Diameter: 0.217
Seal Washer -- SWS-5
from NBK America LLC

Stainless steel sealing washers with a built-in rubber seal. Washers prevent the leakage of gas and liquid from the bearing surface of the screw head. Test results for JIS C 0920 protection degree IPX7 are available. > > > See the test results. The rubber does not escape even when the screw... [See More]

  • Metric Size: M5
  • Outside Diameter: 0.378
  • Washer Type: Self-sealing
  • Material: StainlessSteel
Seal washer -- SWS-5-E
from NBK America LLC

Seal washer incorporating rubber packing in a stainless steel washer. Prevents air/liquid leakage from the seating surface of the screw head. During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place. SWS-E uses EPDM for the rubber packing. [See More]

  • Metric Size: M5
  • Outside Diameter: 0.378
  • Washer Type: Self-sealing
  • Material: StainlessSteel