1-1/8" Washers
from National Bolt & Nut Corporation
HELICAL SPRING LOCK WASHERS. Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common anti-loosening components used for a great... [See More]
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 2"
- Material: HardenedSteel
- Washer Type: Lockwasher, Helical Spring
- Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
from Jergens, Inc.
Self Aligning Washers (2 Piece). Jergens Self Aligning Washers are ideally suited for joining machine sections that are out of parallel. They adjust themselves for a positive, firm base. With radius “E ” and the angular 14 ° combination, line contact is formed around the two mating... [See More]
- Number Size: 1-1/8"
- Finish: BlackOxide
- Material: Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
from National Bolt & Nut Corporation
SAE FLAT WASHERS. National Bolt & Nut offers a series of type A, narrow SAE flat washers that meet ANSI B18.22.1 dimensional specifications. Similar in style to USS flat washers, SAE flat washers are constructed from thinner materials and offer a smaller inner and outer diameter than their USS... [See More]
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
- Material: HardenedSteel
- Washer Type: SAE
- Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
from National Bolt & Nut Corporation
STRUCTURAL WASHERS. National Bolt & Nut ’s line of heavy-duty structural washers are ideal for structural steel fastening applications and are commonly used by the wind turbine and industrial building industries to ensure that all combined steel parts are truly secure and set in place. [See More]
- Number Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"; 1-3/4"; 2"
- Material: HardenedSteel
- Washer Type: Flat or USS
- Finish: Plain
from National Bolt & Nut Corporation
USS FLAT WASHERS. One of the most common types of flat washers, National Bolt & Nut ’s Type A wide series USS flat washers possess a flat bearing surface underneath the fastener that more evenly distributes pressure. Designed to meet most industrial applications, ranging from maintenance... [See More]
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 1-7/8"; 2"
- Material: HardenedSteel
- Washer Type: Flat or USS
- Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
from Te-Co, Inc.
Product Information. Black Oxide Finish: steel washers only. Case Hardened: steel washers only. Material: C1010 Steel or 303 Stainless Steel. Many sizes conform to TCMAI standards. Large Quantities quoted upon request. Metric dimensions in millimeters. Standard package quantity 42600-42609: 50 pcs. [See More]
- Number Size: 1-1/8"
- Inside Diameter: 1.125
- Washer Type: Flat or USS
- Material: HardenedSteel
from ASRaymond
Stock sizes in high-carbon and stainless steels. Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material. Spring... [See More]
- Number Size: 1-1/8"
- Inside Diameter: 1.125
- Washer Type: Belleville
- Outside Diameter: 2.250
from Peco Fasteners, Inc.
APPLICABLE STANDARD SAE. FASTENER SIZE 1-1/8 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. COLOR YELLOW. PACKAGE QUANTITY 25 PIECES [See More]
- Number Size: 1-1/8"
- Finish: ZincPlated
- Washer Type: Flat or USS
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
- Inside Diameter: 0.260 to 1.534
- Washer Type: Lockwasher, External Tooth; Lockwasher, Helical Spring; Lockwasher, Internal Tooth
- Outside Diameter: 0.363 to 2.159
from American Belleville
American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractionn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where... [See More]
- Number Size: 1-1/8"
- Inside Diameter: 1.130
- Washer Type: Belleville
- Outside Diameter: 2.250
from Te-Co, Inc.
Product Information. Black Oxide Finish. Case Hardened. Material: 12L14 steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon... [See More]
- Number Size: 1-1/8"
- Inside Diameter: 1.125
- Washer Type: Spherical
- Material: Steel
from Peco Fasteners, Inc.
APPLICABLE STANDARD USS. FASTENER SIZE 1-1/8 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. COLOR YELLOW. PACKAGE QUANTITY 25 PIECES [See More]
- Number Size: 1-1/8"
- Finish: ZincPlated
- Washer Type: Flat or USS
from American Belleville
American Belleville ’s Flange Washer line adds deflection to bolted joints, in order to dramatically reduce the effects of large fluctuations in temperature within the application, vibration, bolt creep (stretch), gasket creep, or relaxation, and other elastic interactions within the joint. [See More]
- Number Size: 1-1/8"
- Inside Diameter: 1.155
- Washer Type: Countersunk or Finishing
- Outside Diameter: 2.025
from Te-Co, Inc.
Product Information. Black Oxide Finish. Case Hardened. Material: 12L14 steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon... [See More]
- Number Size: 1-1/8"
- Inside Diameter: 1.125
- Washer Type: Spherical
- Material: Steel
from Peco Fasteners, Inc.
APPLICABLE STANDARD USS. FASTENER SIZE 1-1/8 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. PACKAGE QUANTITY 25 PIECES [See More]
- Number Size: 1-1/8"
- Finish: ZincPlated
- Washer Type: Flat or USS
from Te-Co, Inc.
Product Information. Black Oxide Finish. Case Hardened. Material: 12L14 steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon... [See More]
- Number Size: 1-1/8"
- Inside Diameter: 1.125
- Washer Type: Spherical
- Material: Steel
from Peco Fasteners, Inc.
SPLIT TYPE. ZINC PLATED FINISH. 1-1/8 INCH FASTENER SIZE. PACKAGING QUANTITY 25 PIECES [See More]
- Number Size: 1-1/8"
- Finish: ZincPlated
- Washer Type: Lockwasher, Helical Spring