M 16 Washers

24 Results
Sealing Washers
from ZAGO Manufacturing Company, Inc.

Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]

  • Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
  • Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Washer Type: Self-sealing
  • Material: Steel; StainlessSteel
Metric Flat Washers
from National Bolt & Nut Corporation

METRIC FLAT WASHERS. Metric flat washers are placed under the head of the bolt or nut. These washers distribute pressure evenly between the fastened components while the nut is being tightened. This distribution of stress helps prevent the nut from loosening. Our line of metric flat washers is built... [See More]

  • Metric Size: M6; M8; M10; M12; M16; M20; M24; M30; M36
  • Finish: Plain
  • Washer Type: Flat or USS
Washers -- 1870658
from RS Components, Ltd.

RS PRO DIN 6797 Shakeproof Washer [See More]

  • Metric Size: M16
  • Inside Diameter: 0.669
  • Washer Type: Internal tooth
  • Outside Diameter: 1.024
Washer -- 7089A4/316L170109
from BUMAX®

BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M16 - 5/8 [See More]

  • Metric Size: M16
  • Material: StainlessSteel; Austenitic
Wave Spring Washers, 17mm Inside Diameter, 27.8mm Outside Diameter, M16 Screw Size, Material- Beryllium Cooper. -- MD4463MEA278X070
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Metric Size: M16
  • Inside Diameter: 0.669
  • Washer Type: Wave
  • Outside Diameter: 1.094
Heavy Duty Flat Washers -- 31961
from Jergens, Inc.

Jergens Heavy Duty Flat Washers are made from high-carbon through-hardened steel, which makes them up to 50% stronger than standard heavy-duty washers. Also more fracture-resistant under heavy loads. Features, Benefits, & Product Specifications: Material: High Carbon Steel. Finish: Black Oxide. [See More]

  • Metric Size: M16
  • Material: Steel; High Carbon Steel
  • Washer Type: Flat or USS
  • Finish: BlackOxide
Standard Washers -- RPC10320-ND [17M16DIN34816 from Essentra Components]
from DigiKey

"M16 Flat Washer 3.000"" (76.20mm) Thick Nylon" [See More]

  • Metric Size: M16
  • Material: Nylon
  • Washer Type: Flat or USS
Metric Helical Lock Washers
from National Bolt & Nut Corporation

METRIC LOCK WASHERS. National Bolt & Nut's line of premium metric lock washers are designed to help prevent a nut from loosening by placing tension against the nut after tightening. All of our metric lock washers meet DIN 127 dimensional specifications and are constructed from hardened alloy... [See More]

  • Metric Size: M5; M6; M8; M10; M12; M16; M20; M24; M30; M36
  • Material: HardenedSteel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: Plain
Washers -- 1925613
from RS Components, Ltd.

M16(17) DIN125A WASHERS PLAIN [See More]

  • Metric Size: M16
  • Outside Diameter: 1.181
  • Inside Diameter: 0.669
  • Thickness: 0.118
Washer -- 7089A4/316L17088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M16 - 5/8 [See More]

  • Metric Size: M16
  • Material: StainlessSteel; Austenitic
Self Aligning Washers (2 Piece) -- 41106
from Jergens, Inc.

Self Aligning Washers (2 Piece). Jergens Self Aligning Washers are ideally suited for joining machine sections that are out of parallel. They adjust themselves for a positive, firm base. With radius “E ” and the angular 14 ° combination, line contact is formed around the two mating... [See More]

  • Metric Size: M16
  • Finish: BlackOxide
  • Material: Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Standard Washers -- RPC4351-ND [MFW120A from Essentra Components]
from DigiKey

"M16 Flat Washer 0.118"" (3.00mm) Thick Nylon" [See More]

  • Metric Size: M16
  • Material: Nylon
  • Washer Type: Flat or USS
Washers -- 275737
from RS Components, Ltd.

RS PRO DIN 7980 Washers [See More]

  • Metric Size: M16
  • Inside Diameter: 0.638
  • Washer Type: Lock
  • Outside Diameter: 0.961
Washer -- 7089D6170109
from BUMAX®

BUMAX DX 109 Duplex Stainless Steel D6 ISO 7089 Washer M16 - 5/8 [See More]

  • Metric Size: M16
  • Material: StainlessSteel; Duplex
M16 DIN 125A Flat Washer, Zinc -- WSH125ACM16Z
from NBS Corp.

Compatible with metric nuts and bolts, all NBS DIN 125A flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from M6 through M24 internal diameter, all DIN 125A flat washers come with zinc finish. [See More]

  • Metric Size: M16
  • Material: Steel
  • Washer Type: Flat or USS
  • Finish: ZincPlated
Hygienic Seal and Shim Washer -- KHSS-105H [KHSS-105H from Kipp, Inc.]
from Reid Supply

C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]

  • Metric Size: M16
  • Outside Diameter: 1.335
  • Inside Diameter: 0.634
  • Material: Fluoroprene XP 45
Metric Hardened Flat Washer: M16 Stud -- 63606
from Te-Co, Inc.

Product Information. Black Oxide Finish: steel washers only. Case Hardened: steel washers only. Material: C1010 Steel or 303 Stainless Steel. Many sizes conform to TCMAI standards. Large Quantities quoted upon request. Metric dimensions in millimeters. Standard package quantity 42600-42609: 50 pcs. [See More]

  • Metric Size: M16
  • Material: HardenedSteel
  • Washer Type: Flat or USS
  • Finish: BlackOxide
High Intensity Flat Washers -- SWF-16
from NBK America LLC

Flat washers for high intensity screws. The surface area is twice or more of that of standard washers. Washers eliminate bolt looseness by preventing the sinking of the bearing surface. For the connection of materials with low limits for bearing surface pressure such as aluminum and plastic. [See More]

  • Metric Size: M16
  • Outside Diameter: 1.772
  • Washer Type: Flat or USS
  • Finish: BlackOxide
Flat/Plain Washer - Metric -- M16FWZ
from Peco Fasteners, Inc.

FASTENER SIZE M16. FINISH/COATING ZINC PLATED. TYPE ROUND. PACKAGING QUANTITY 10 PIECES PER PACK [See More]

  • Metric Size: M16
  • Finish: ZincPlated
  • Washer Type: Flat or USS
Metric Flat Washers
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Metric Size: M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30; M36
  • Inside Diameter: 0.169 to 2.126
  • Washer Type: Flat or USS
  • Outside Diameter: 0.354 to 3.858
Metric Heavy Duty Hardened Flat Washer: M16 Stud -- 63624
from Te-Co, Inc.

Product Information. Black Oxide Finish. Case Hardened. C1010 Material. Large Quantities quoted upon request. Standard package quantity 42619-42626: 50 pcs. [See More]

  • Metric Size: M16
  • Material: HardenedSteel
  • Washer Type: Flat or USS
  • Finish: BlackOxide
Ribbed Lock Washers -- SWR-16
from NBK America LLC

Ribs on both sides of the washer hook onto the bolt bearing surface and intended attachment section to prevent looseness due to vibration. Washers for loosing prevention. For connecting locations that cannot use other means such as adhesives. More effective for loosing prevention than standard... [See More]

  • Metric Size: M16
  • Outside Diameter: 0.945
  • Washer Type: Lockwasher, External Tooth
  • Finish: BlackOxide
Spring Lock Washer - Metric -- M16LWZ
from Peco Fasteners, Inc.

SPLIT TYPE. ZINC PLATED FINISH. M16 FASTENER SIZE. PACKAGING QUANTITY 10 [See More]

  • Metric Size: M16
  • Finish: ZincPlated
  • Washer Type: Lockwasher, Helical Spring
Ribbed Lock Washers -- SWRS-16
from NBK America LLC

Ribs on both sides of the washer hook onto the bolt bearing surface and intended attachment section to prevent looseness due to vibration. Washers for loosing prevention. For connecting locations that cannot use other means such as adhesives. More effective for loosing prevention than standard... [See More]

  • Metric Size: M16
  • Outside Diameter: 0.945
  • Washer Type: Lockwasher, External Tooth
  • Material: StainlessSteel