C-Washer Washers

8 Results
Equalizing Swing C Assembly Washers -- 37301
from Jergens, Inc.

Jergens Equalizing Swing C Assembly Washers have a concave center for self-locating around the stud, which prevents creeping while tightening, and allows acceptance of the mating spherical flange nuts. The spherical flange nut assures that the washer cannot back out either during clamping or due to... [See More]

  • Washer Type: C-Washer
  • Material: Steel; Low Carbon Steel
  • Number Size: 3/8"
  • Finish: BlackOxide
C-Washer -- SCW-1
from Reid Supply

C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]

  • Washer Type: C-Washer
  • Material: Case Hardened Cold Finished Steel
  • Inside Diameter: 1.090
  • Finish: BlackOxide; Black Oxide
BS 4320 A2 Stainless Steel Washer Form C
from TFC Ltd.

Dimensions: mm. Material: A2 Stainless Steel. Finish: Self Colour [See More]

  • Washer Type: C-Washer
  • Finish: Self Colour
  • Material: StainlessSteel
"C" Washers
from Seastrom Manufacturing Co., Inc.

C Washer. C washers are designed to be slide in and out of position on a bolt or shaft in a partially completed assembly or can be used as a retention device on a grooved shaft to keep components in place. Use our Quick Search below to source fibre (fiber) C washers and steel C washers from our wide... [See More]

  • Washer Type: C-Washer
  • Outside Diameter: 0.171 to 1.000
  • Inside Diameter: 0.082 to 0.395
  • Thickness: 0.007 to 0.090
C Washers
from Carr Lane Manufacturing Co.

Washer that slides in and out of position for clear loading. Can be used with a nut, or by sliding it into a radial groove on a drawbar. Available in steel or stainless steel. [See More]

  • Washer Type: C-Washer
  • Metric Size: M5 (optional feature); M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature); M24 (optional feature)
  • Number Size: No. 10 (optional feature); 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 1" (optional feature)
  • Inside Diameter: 0.203 to 1.031
BS 4320 Plain Washer Form C
from TFC Ltd.

Dimensions: mm. Material: Steel. Finish: Zinc & Clear / Zinc Yellow [See More]

  • Washer Type: C-Washer
  • Finish: ZincPlated; ZincChromate
  • Material: Steel
Split Washers
from Seastrom Manufacturing Co., Inc.

Split Washer. Split washers are designed to be twisted onto a bolt or shaft in a partially completed assembly or to take up end play. Use our Quick Search below to source fibre (fiber) split washers and steel split washers from our wide selection of options. Available Materials: Fibre (fiber) split... [See More]

  • Washer Type: C-Washer
  • Outside Diameter: 0.190 to 0.625
  • Inside Diameter: 0.090 to 0.291
  • Thickness: 0.010 to 0.032
Spring C Washers
from Carr Lane Manufacturing Co.

Permanently attached C washer that swings out of the way for clear loading. Can be reversed to swing into position either clockwise or counterclockwise. [See More]

  • Washer Type: C-Washer
  • Metric Size: M10 (optional feature); M12 (optional feature); M16 (optional feature); M20 (optional feature)
  • Number Size: 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature)
  • Inside Diameter: 0.406 to 0.812