M 4 Washers
from BUMAX®
BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M4 [See More]
- Metric Size: M4
- Material: StainlessSteel; Austenitic
from RS Components, Ltd.
RS PRO DIN 6797 Shakeproof Washer [See More]
- Metric Size: M4
- Inside Diameter: 0.169
- Washer Type: Internal tooth
- Outside Diameter: 0.315
from ZAGO Manufacturing Company, Inc.
Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]
- Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
- Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Washer Type: Self-sealing
- Material: Steel; StainlessSteel
from APM Hexseal Corp.
APM Hexseal ’s Seeloc ® Washers consist of molded silicone rubber bonded to specially formed stainless steel washers. Designed to be used in conjunction with conventional screws, bolts or studs, Seeloc Washers are a simple solution for all sorts of sealing needs. The silicone contact... [See More]
- Metric Size: M4
- Outside Diameter: 0.551
- Washer Type: Self-sealing
- Material: StainlessSteel; Rubber
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric Size: M4
- Inside Diameter: 0.169
- Washer Type: Bowed or Curved
- Outside Diameter: 0.315
from DigiKey
M4 LOCKING/SEALING WASHER MLS BL [See More]
- Metric Size: M4
from RS Components, Ltd.
RS PRO DIN 7980 Washers [See More]
- Metric Size: M4
- Inside Diameter: 0.157
- Washer Type: Lock
- Outside Diameter: 0.276
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric Size: M4
- Inside Diameter: 0.161
- Washer Type: Lockwasher, Helical Spring
- Outside Diameter: 0.299
from DigiKey
"M4 Shoulder Washer 0.098"" (2.50mm) Thick Nylon" [See More]
- Metric Size: M4
- Material: Nylon
from RS Components, Ltd.
Zn plated steel external lock washer,M4 [See More]
- Metric Size: M4
- Inside Diameter: 0.169
- Washer Type: External tooth
- Outside Diameter: 0.315
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric Size: M4
- Inside Diameter: 0.169
- Washer Type: Wave
- Outside Diameter: 0.319
from DigiKey
"M4 Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel" [See More]
- Metric Size: M4
- Material: StainlessSteel
- Washer Type: Self-sealing
from RS Components, Ltd.
Beryllium copper crinkle washer,M4 [See More]
- Metric Size: M4
- Inside Diameter: 0.172
- Washer Type: Crinkle
- Outside Diameter: 0.315
from DigiKey
"M4 Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel" [See More]
- Metric Size: M4
- Material: StainlessSteel
- Washer Type: Self-sealing
from RS Components, Ltd.
RS PRO DIN 125A Washers [See More]
- Metric Size: M4
- Thickness: 0.031
- Inside Diameter: 0.169
- Material: Copper; Copper
from DigiKey
"M4 Flat Washer 0.031"" (0.79mm) 1/32"" Thick Nylon" [See More]
- Metric Size: M4
- Material: Nylon
- Washer Type: Flat or USS
from RS Components, Ltd.
RS PRO R0504-428-650 [See More]
- Metric Size: M4
- Inside Diameter: 0.172
- Washer Type: Crinkle
- Outside Diameter: 0.315
from DigiKey
"M4 Flat Washer 0.031"" (0.79mm) 1/32"" Thick Nylon" [See More]
- Metric Size: M4
- Material: Nylon
- Washer Type: Flat or USS
from RS Components, Ltd.
RS PRO DIN 125-1A Washers [See More]
- Metric Size: M4
- Outside Diameter: 0.354
- Inside Diameter: 0.169
- Thickness: 0.031
from DigiKey
"M4 Split Lock Washer 0.035"" (0.90mm) Thick Steel Zinc" [See More]
- Metric Size: M4
- Material: Steel
- Washer Type: Lockwasher, Helical Spring
- Finish: ZincPlated
from RS Components, Ltd.
RS PRO DIN 125-1A Washers [See More]
- Metric Size: M4
- Outside Diameter: 0.354
- Inside Diameter: 0.169
- Thickness: 0.031
from DigiKey
"M4 Flat Washer 0.079"" (2.00mm) Thick Nylon" [See More]
- Metric Size: M4
- Material: Nylon
- Washer Type: Flat or USS
from RS Components, Ltd.
Washer,plain,steel,M4, [See More]
- Metric Size: M4
- Thickness: 0.020
- Inside Diameter: 0.157
- Material: Steel; Steel
from DigiKey
"M4 Washer 0.028"" (0.71mm) Thick Acetal" [See More]
- Metric Size: M4
from RS Components, Ltd.
RS PRO DIN 125 FORM A,BZP STEEL,M4 [See More]
- Metric Size: M4
- Outside Diameter: 0.354
- Inside Diameter: 0.169
- Thickness: 0.031
from DigiKey
"M4 Flat Washer 0.031"" (0.80mm) Thick Nylon" [See More]
- Metric Size: M4
- Material: Nylon
- Washer Type: Flat or USS
from Peco Fasteners, Inc.
SPLIT TYPE. ZINC PLATED FINISH. M4 FASTENER SIZE. PACKAGING QUANTITY 50 [See More]
- Metric Size: M4
- Finish: ZincPlated
- Washer Type: Lockwasher, Helical Spring
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Metric Size: M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30; M36
- Inside Diameter: 0.169 to 2.126
- Washer Type: Flat or USS
- Outside Diameter: 0.354 to 3.858
from Reid Supply
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]
- Metric Size: M4
- Outside Diameter: 0.382
- Inside Diameter: 0.161
- Material: 70 EPDM 253815
from NBK America LLC
Screws show excellent corrosion resistance against oxidizing and reducing by inorganic and organic acids. ⇒The Properties of Screws Made of Special Materials. Excellent resistance to stress corrosion cracking caused by hydrogen sulfide ions. Nearly complete corrosion resistance against... [See More]
- Metric Size: M4
- Outside Diameter: 0.354
from NBK America LLC
Plain washers for high strength stainless steel bolts. Hardness is 300 HV or higher. Even higher hardness than general stainless steel plain washers. Suited to use with stainless steel bolts of tensile strength 800 N/mm2 to 1000 N/mm2. *1. Use in combination with high strength stainless steel... [See More]
- Metric Size: M4
- Outside Diameter: 0.354
- Washer Type: Flat or USS
- Material: StainlessSteel
from NBK America LLC
Ribs on both sides of the washer hook onto the bolt bearing surface and intended attachment section to prevent looseness due to vibration. Washers for loosing prevention. For connecting locations that cannot use other means such as adhesives. More effective for loosing prevention than standard... [See More]
- Metric Size: M4
- Outside Diameter: 0.276
- Washer Type: Lockwasher, External Tooth
- Finish: BlackOxide
from NBK America LLC
Ribs on both sides of the washer hook onto the bolt bearing surface and intended attachment section to prevent looseness due to vibration. Washers for loosing prevention. For connecting locations that cannot use other means such as adhesives. More effective for loosing prevention than standard... [See More]
- Metric Size: M4
- Outside Diameter: 0.276
- Washer Type: Lockwasher, External Tooth
- Material: StainlessSteel
from NBK America LLC
Washer for Flat Head Screw. A Flat Head Screw can be used without countersinking. It decorates the mounting part beautifully by sleek spherical shape. [See More]
- Metric Size: M4
- Material: StainlessSteel
- Outside Diameter: 0.177
from NBK America LLC
Stainless steel sealing washers with a built-in rubber seal. Washers prevent the leakage of gas and liquid from the bearing surface of the screw head. Test results for JIS C 0920 protection degree IPX7 are available. > > > See the test results. The rubber does not escape even when the screw... [See More]
- Metric Size: M4
- Outside Diameter: 0.315
- Washer Type: Self-sealing
- Material: StainlessSteel
from NBK America LLC
Seal washer incorporating rubber packing in a stainless steel washer. Prevents air/liquid leakage from the seating surface of the screw head. During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place. SWS-E uses EPDM for the rubber packing. [See More]
- Metric Size: M4
- Outside Diameter: 0.315
- Washer Type: Self-sealing
- Material: StainlessSteel
from NBK America LLC
Stainless steel sealing washers with a built-in rubber seal. Washers prevent the leakage of gas and liquid from the bearing surface of the screw head. The rubber does not escape even when the screw is tightened, and the rubber contacts tightly with the thread peak section to form a seal. [See More]
- Metric Size: M4
- Outside Diameter: 0.315
- Washer Type: Self-sealing
- Material: StainlessSteel
from NBK America LLC
Seal washer incorporating rubber packing in a stainless steel washer. Prevents air/liquid leakage from the seating surface of the screw head. During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place. SWS-S uses silicone rubber for the rubber... [See More]
- Metric Size: M4
- Outside Diameter: 0.315
- Washer Type: Self-sealing
- Material: StainlessSteel
from NBK America LLC
Sealing washers with a built-in rubber seal. Sealing washers prevent the leakage of gas and liquid from the bearing surface of the screw head. The washer body is coated with Teflon. The rubber seal is made of fluororubber, which has excellent chemical resistance. Chemical Resistance of Teflon... [See More]
- Metric Size: M4
- Outside Diameter: 0.315
- Washer Type: Self-sealing
- Material: StainlessSteel