Self-sealing Washer Washers

36 Results
PTFE sealing washers
from Golden Collar Technology Co., Ltd .

Polytetrafluoroethylene (PTFE), commonly known as Teflon, is a high-performance polymer with excellent chemical resistance, low coefficient of friction and high temperature resistance. PTFE sealing washers take advantage of these characteristics, making them the first choice for engineers and... [See More]

  • Washer Type: Self-sealing
  • Material: PTFE
Bushing Seal -- 60064
from APM Hexseal Corp.

Bushing Seals pack all the sealing power of a boot, but focus on the mounting hole as opposed to the switch itself. Installed before a switch locking nut, the bushing seal fits snugly against either the front or back side of the mounting panel, sealing the mounting hole from any possible intrusion. [See More]

  • Washer Type: Self-sealing
  • Thickness: 0.120
  • Outside Diameter: 0.662
  • Material: StainlessSteel; Silicone Rubber
Standard Washers -- 335-1060-ND [75602 from APM Hexseal Corp.]
from DigiKey

"#6 Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel" [See More]

  • Washer Type: Self-sealing
  • Material: StainlessSteel
  • Number Size: No. 6
MIL-DTL-5423 Panel Bushing Seals
from ZAGO Manufacturing Company, Inc.

ZAGO MIL-DTL-5423 PANEL BUSHING SEALS; PERFECT FOR PROTECTING TOGGLE SWITCHESZAGO panel bushing seals: Prevent toggle switches from being damaged by contaminants, i.e., air, saltwater, precipitation, dust, dirt, oil, bacteria, and moisture Meet Mil-DTL-5423 Molded from silicone rubber that has a... [See More]

  • Washer Type: Self-sealing
  • Material: Steel; Rubber
Self-Sealing Washer -- 75601
from APM Hexseal Corp.

SEELOC ® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and enclosures having standard as well as large... [See More]

  • Washer Type: Self-sealing
  • Outside Diameter: 0.500
  • Number Size: No. 6
  • Material: StainlessSteel; Rubber
Standard Washers -- 335-1061-ND [75802 from APM Hexseal Corp.]
from DigiKey

"#8 Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel" [See More]

  • Washer Type: Self-sealing
  • Material: StainlessSteel
  • Number Size: No. 8
Sealing Washers
from ZAGO Manufacturing Company, Inc.

Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]

  • Washer Type: Self-sealing
  • Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
  • Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Material: Steel; StainlessSteel
Standard Washers -- 335-1062-ND [75102 from APM Hexseal Corp.]
from DigiKey

"#10 Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel" [See More]

  • Washer Type: Self-sealing
  • Material: StainlessSteel
  • Number Size: No. 10
Standard Washers -- 335-1063-ND [75082 from APM Hexseal Corp.]
from DigiKey

"1/4"" Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel" [See More]

  • Washer Type: Self-sealing
  • Material: StainlessSteel
Standard Washers -- 335-1064-ND [75107 from APM Hexseal Corp.]
from DigiKey

"5/16"" Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel" [See More]

  • Washer Type: Self-sealing
  • Material: StainlessSteel
Standard Washers -- 335-1065-ND [75122 from APM Hexseal Corp.]
from DigiKey

"3/8"" Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel" [See More]

  • Washer Type: Self-sealing
  • Material: StainlessSteel
Standard Washers -- 335-1066-ND [75142 from APM Hexseal Corp.]
from DigiKey

"7/16"" Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel" [See More]

  • Washer Type: Self-sealing
  • Material: StainlessSteel
Standard Washers -- 335-1067-ND [75162 from APM Hexseal Corp.]
from DigiKey

"1/2"" Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel" [See More]

  • Washer Type: Self-sealing
  • Material: StainlessSteel
Standard Washers -- 335-1112-ND [75601 from APM Hexseal Corp.]
from DigiKey

"#6 Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel" [See More]

  • Washer Type: Self-sealing
  • Material: StainlessSteel
  • Number Size: No. 6
Standard Washers -- 335-1113-ND [75801 from APM Hexseal Corp.]
from DigiKey

"#8 Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel" [See More]

  • Washer Type: Self-sealing
  • Material: StainlessSteel
  • Number Size: No. 8
Standard Washers -- 335-1114-ND [75101 from APM Hexseal Corp.]
from DigiKey

"#10 Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel" [See More]

  • Washer Type: Self-sealing
  • Material: StainlessSteel
  • Number Size: No. 10
Combo Washers
from Berliss

Retainer (washer) seal and combo washer [See More]

  • Washer Type: Self-sealing
  • Inside Diameter: 0.625 to 1.500
  • Number Size: 5/8"; 3/4"; 1"; 1-14"; 1-1/2"
  • Outside Diameter: 1.063 to 2.438
Rubore® Washer
from Trelleborg Sealing Solutions Americas

Since electric vehicles rely heavily on electronic components and wiring systems, it ’s essential to protect them from corrosion to ensure the vehicle ’s performance, safety, and longevity. With its unique composite technology, the Rubore ® Washer provides optimal sealing protection... [See More]

  • Washer Type: Flat or USS; Self-sealing
  • Material: Consists of a metal layer between two rubber layers; Rubber
#14 Bonded Washer, w/ 5/8" O.D., Zinc -- WSHBON014Z
from NBS Corp.

Featuring an attached neoprene rubber attached to the underside of a washer, NBS ’ bonded washer helps seal joints and preventing leakage. Sourced only from ISO-9001 accredited manufacturers, bonded washers are available in #14 diameter with a 5/8 ” O.D. All bonded washers come with... [See More]

  • Washer Type: Self-sealing
  • Finish: ZincPlated
  • Material: Steel
Bonded Seal Washer
from Hi-Tech Seals, Inc.

Washers are typically used to distribute the weight and pressure that the bolt exerts. Many of Hi-Tech Seals washers also seal between the bolt and the surface. [See More]

  • Washer Type: Self-sealing
  • Material: Steel; Nitrile
Seal Washer -- SWS-10
from NBK America LLC

Stainless steel sealing washers with a built-in rubber seal. Washers prevent the leakage of gas and liquid from the bearing surface of the screw head. Test results for JIS C 0920 protection degree IPX7 are available. > > > See the test results. The rubber does not escape even when the screw... [See More]

  • Washer Type: Self-sealing
  • Outside Diameter: 0.709
  • Metric Size: M10
  • Material: StainlessSteel
Washers -- Microbond®
from ND Industries, Inc.

Microbond washers are dry to the touch adhesives, bonded to a mesh substrate and cut into various sizes. The adhesive in each washer is activated when crushed or sheared under the pressure of the fastener during installation. Microbond washers lock and seal under the head of the fastener, and... [See More]

  • Washer Type: Self-sealing
  • Outside Diameter: 0.500 to 1.375
  • Inside Diameter: 0.217 to 0.562
  • Thickness: 0.022 to 0.034
EPDM Bonded Sealing Washer -- 10NEDPDSG
from Ford Fasteners, Inc.

EPDM Bonded Sealing Washers [See More]

  • Washer Type: Self-sealing
  • Outside Diameter: 0.500
  • Number Size: No. 10
  • Material: Steel
Bonded Seals (Dowty Washers) - Imperial
from TFC Ltd.

Bonded Seals (Dowty Washers) - Imperial [See More]

  • Washer Type: Self-sealing
Custom Rubber Washers
from Aero Rubber Company, Inc.

Aero Rubber can manufacture rubber washers from both sponge and solid rubber compounds. Several manufacturing processes can be used depending on the customer ’s part requirements as to its environment, function, quantity, etc. Die Cut with or without Pressure Sensitive Adhesive (PSA). Lathe... [See More]

  • Washer Type: Flat or USS; Self-sealing
  • Material: Rubber
Crush Washer
from Hi-Tech Seals, Inc.

Washers are typically used to distribute the weight and pressure that the bolt exerts. Many of Hi-Tech Seals washers also seal between the bolt and the surface. [See More]

  • Washer Type: Self-sealing
  • Material: Aluminum (optional feature); Brass (optional feature); Copper (optional feature); Steel (optional feature); Nitrile; Nylon (optional feature); PTFE (optional feature)
Seal washer -- SWS-10-E
from NBK America LLC

Seal washer incorporating rubber packing in a stainless steel washer. Prevents air/liquid leakage from the seating surface of the screw head. During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place. SWS-E uses EPDM for the rubber packing. [See More]

  • Washer Type: Self-sealing
  • Outside Diameter: 0.709
  • Metric Size: M10
  • Material: StainlessSteel
Bonded Seals (Dowty Washers) - Metric
from TFC Ltd.

Bonded Seals (Dowty Washers) - Metric [See More]

  • Washer Type: Self-sealing
Stat-O-Seal Washer
from Hi-Tech Seals, Inc.

Washers are typically used to distribute the weight and pressure that the bolt exerts. Many of Hi-Tech Seals washers also seal between the bolt and the surface. [See More]

  • Washer Type: Self-sealing
  • Material: Steel; Nitrile
Seal Washer -- SWS-10-F
from NBK America LLC

Stainless steel sealing washers with a built-in rubber seal. Washers prevent the leakage of gas and liquid from the bearing surface of the screw head. The rubber does not escape even when the screw is tightened, and the rubber contacts tightly with the thread peak section to form a seal. [See More]

  • Washer Type: Self-sealing
  • Outside Diameter: 0.709
  • Metric Size: M10
  • Material: StainlessSteel
Copper Sealing Washers - Imperial
from TFC Ltd.

Type: Imperial/BSP. Material: Copper. Dimensions in Inches [See More]

  • Washer Type: Self-sealing
  • Material: Copper
Seal washer -- SWS-10-S
from NBK America LLC

Seal washer incorporating rubber packing in a stainless steel washer. Prevents air/liquid leakage from the seating surface of the screw head. During screw tightening, the rubber bonds with the screw thread to make the seal rather than slipping out of place. SWS-S uses silicone rubber for the rubber... [See More]

  • Washer Type: Self-sealing
  • Outside Diameter: 0.709
  • Metric Size: M10
  • Material: StainlessSteel
Copper Sealing Washers - Metric
from TFC Ltd.

Material: DIN 7603A [See More]

  • Washer Type: Self-sealing
  • Material: Steel
Seal Washers - Teflon Coating -- SWS-3-HTF
from NBK America LLC

Sealing washers with a built-in rubber seal. Sealing washers prevent the leakage of gas and liquid from the bearing surface of the screw head. The washer body is coated with Teflon. The rubber seal is made of fluororubber, which has excellent chemical resistance. Chemical Resistance of Teflon... [See More]

  • Washer Type: Self-sealing
  • Outside Diameter: 0.276
  • Metric Size: M3
  • Material: StainlessSteel