Beveled Washer Washers

2 Results
Beveled Washers
from National Bolt & Nut Corporation

BEVELED WASHERS. Meeting ANSI B18.2.6 dimensions, our line of beveled washers are constructed from medium carbon steel and then hardened per ASTM F436 specifications. Beveled washers are usually intended to compensate for lack of parallelism in structural applications involving American standard... [See More]

  • Washer Type: Beveled; Square or Rectangle
  • Material: HardenedSteel
  • Number Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Finish: Plain
Bevel Washer -- BW-3 [BW-3 from Chicago Hardware & Fixture Company]
from Reid Supply

Bevel washers are used with eye bolts to correct taper when used on I-beams and other structural applications. . BW-3 [See More]

  • Washer Type: Beveled; Square or Rectangle
  • Inside Diameter: 0.438
  • Number Size: 3/8"
  • Thickness: 0.343