3/4" Washers

46 Results
Sealing Washers
from ZAGO Manufacturing Company, Inc.

Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]

  • Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
  • Washer Type: Self-sealing
  • Material: Steel; StainlessSteel
Beveled Washers
from National Bolt & Nut Corporation

BEVELED WASHERS. Meeting ANSI B18.2.6 dimensions, our line of beveled washers are constructed from medium carbon steel and then hardened per ASTM F436 specifications. Beveled washers are usually intended to compensate for lack of parallelism in structural applications involving American standard... [See More]

  • Number Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Material: HardenedSteel
  • Washer Type: Beveled; Square or Rectangle
  • Finish: Plain
Washers -- 7845184
from RS Components, Ltd.

3/4 Flexi Tap Connector Fibre Washers [See More]

  • Number Size: 3/4"
  • Material: Fibre
  • Thickness: 0.059
Equalizing Swing C Assembly Washers -- 37304
from Jergens, Inc.

Jergens Equalizing Swing C Assembly Washers have a concave center for self-locating around the stud, which prevents creeping while tightening, and allows acceptance of the mating spherical flange nuts. The spherical flange nut assures that the washer cannot back out either during clamping or due to... [See More]

  • Number Size: 3/4"
  • Material: Steel; Low Carbon Steel
  • Washer Type: C-Washer
  • Finish: BlackOxide
Helical Spring Lock Washers
from National Bolt & Nut Corporation

HELICAL SPRING LOCK WASHERS. Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common anti-loosening components used for a great... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 2"
  • Material: HardenedSteel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
Flat Washers -- 31907
from Jergens, Inc.

Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303 Stainless... [See More]

  • Number Size: 3/4"
  • Material: Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
  • Washer Type: Flat or USS
  • Finish: BlackOxide
SAE Flat Washers
from National Bolt & Nut Corporation

SAE FLAT WASHERS. National Bolt & Nut offers a series of type A, narrow SAE flat washers that meet ANSI B18.22.1 dimensional specifications. Similar in style to USS flat washers, SAE flat washers are constructed from thinner materials and offer a smaller inner and outer diameter than their USS... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
  • Material: HardenedSteel
  • Washer Type: SAE
  • Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
Heavy Duty Flat USAE™ Washers -- FW00006
from Jergens, Inc.

Jergens Heavy Duty Flat USAE ™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers are up to 37%... [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.812
  • Washer Type: Flat or USS
  • Outside Diameter: 2.000
Structural Washers
from National Bolt & Nut Corporation

STRUCTURAL WASHERS. National Bolt & Nut ’s line of heavy-duty structural washers are ideal for structural steel fastening applications and are commonly used by the wind turbine and industrial building industries to ensure that all combined steel parts are truly secure and set in place. [See More]

  • Number Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"; 1-3/4"; 2"
  • Material: HardenedSteel
  • Washer Type: Flat or USS
  • Finish: Plain
Heavy Duty Square Washers -- 31924
from Jergens, Inc.

Jergens Heavy Duty Square Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: 1018 Steel. Finish: Black Oxide. Heat... [See More]

  • Number Size: 3/4"
  • Thickness: 0.312
  • Washer Type: Square or Rectangle
  • Material: Steel; 1018 Steel
USS Flat Washers
from National Bolt & Nut Corporation

USS FLAT WASHERS. One of the most common types of flat washers, National Bolt & Nut ’s Type A wide series USS flat washers possess a flat bearing surface underneath the fastener that more evenly distributes pressure. Designed to meet most industrial applications, ranging from maintenance... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 1-7/8"; 2"
  • Material: HardenedSteel
  • Washer Type: Flat or USS
  • Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
Self Aligning Washers (2 Piece) -- 41107
from Jergens, Inc.

Self Aligning Washers (2 Piece). Jergens Self Aligning Washers are ideally suited for joining machine sections that are out of parallel. They adjust themselves for a positive, firm base. With radius “E ” and the angular 14 ° combination, line contact is formed around the two mating... [See More]

  • Number Size: 3/4"
  • Finish: BlackOxide
  • Material: Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Belleville and Flat Spring Washers -- B1500-045
from ASRaymond

Stock sizes in high-carbon and stainless steels. Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material. Spring... [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.755
  • Washer Type: Belleville
  • Outside Diameter: 1.500
3/4" Mediu M Split Lock Washer, Zinc -- WSHSLK060Z
from NBS Corp.

Featuring a split ring and bent into a helical shape, all NBS medium split lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¾ ” internal diameter, all medium split lock washers come with zinc finish. [See More]

  • Number Size: 3/4"
  • Material: Steel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: ZincPlated
Combo Washers
from Berliss

Retainer (washer) seal and combo washer [See More]

  • Number Size: 5/8"; 3/4"; 1"; 1-14"; 1-1/2"
  • Inside Diameter: 0.625 to 1.500
  • Washer Type: Self-sealing
  • Outside Diameter: 1.063 to 2.438
17/7PH Stainless Steel Belleville Washer -- AB773-1500-118-177
from American Belleville

American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractionn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where... [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.773
  • Washer Type: Belleville
  • Outside Diameter: 1.500
Inch Series Hi-Collar Lock Washers
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
  • Inside Diameter: 0.260 to 1.534
  • Washer Type: Lockwasher, External Tooth; Lockwasher, Helical Spring; Lockwasher, Internal Tooth
  • Outside Diameter: 0.363 to 2.159
Spring Lock Washer - Non Metric -- HLKW075 EG
from Atkore International

SPLIT TYPE. MILD STEEL MATERIAL. ELECTROGALVANIZED FINISH. CASE HARDENED, MACHINED PROCESS. ASTM A576 GR A1015 MATERIAL SPECIFICATION. 3/4 INCH FASTENER SIZE. UNISTRUT[R] BRAND. WEIGHT 3.8 LB PER 100 PIECES [See More]

  • Number Size: 3/4"
  • Material: Steel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: Galvanized
Lock Washer -- 3/4 - EXT - LK - WA
from PENCOM

Custom sizes/other finishes available [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.768 to 0.795
  • Washer Type: Lockwasher, External Tooth
  • Outside Diameter: 1.220 to 1.260
Flat Washer - Non Metric -- FW34
from L.H. Dottie Company

ROUND TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 13/16 INCH INNER DIAMETER. 2 INCH OUTER DIAMETER. 5/32 INCH THICKNESS. 3/4 INCH FASTENER SIZE. USED ON GRADE 5 AND 8 BOLT. SERIES FW MODEL [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.812
  • Washer Type: Flat or USS
  • Outside Diameter: 2.000
Hardened Flat Washer: 3/4 Stud Size -- 42607
from Te-Co, Inc.

Product Information. Black Oxide Finish: steel washers only. Case Hardened: steel washers only. Material: C1010 Steel or 303 Stainless Steel. Many sizes conform to TCMAI standards. Large Quantities quoted upon request. Metric dimensions in millimeters. Standard package quantity 42600-42609: 50 pcs. [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.750
  • Washer Type: Flat or USS
  • Material: HardenedSteel
Flat Washer - Non Metric -- ESW5
from Ebinger Manufacturing Corp.

ROUND TYPE. ZINC PLATED FINISH. 3/4 INCH FASTENER SIZE [See More]

  • Number Size: 3/4"
  • Finish: ZincPlated
  • Washer Type: Flat or USS
Flat Washer - Non Metric -- 40350
from Minerallac Company

ROUND TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 0.813 INCH INNER DIAMETER. 1.5 INCH OUTER DIAMETER. 0.145 INCH THICKNESS. 3/4 INCH FASTENER SIZE. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.813
  • Washer Type: Flat or USS
  • Outside Diameter: 1.500
Flat/Plain Washer - Non Metric -- 34FWG8SAEYZ
from Peco Fasteners, Inc.

APPLICABLE STANDARD SAE. FASTENER SIZE 3/4 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. COLOR YELLOW. PACKAGE QUANTITY 50 PIECES [See More]

  • Number Size: 3/4"
  • Finish: ZincPlated
  • Washer Type: Flat or USS
Fender Washer -- 211459
from Fastener SuperStore, Inc.

3/4 X 1 3/4 Fender Washers / 316 Stainless Steel. A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work,... [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.812
  • Washer Type: Fender
  • Outside Diameter: 1.750
Bevel Washer -- BW-6 [BW-6 from Chicago Hardware & Fixture Company]
from Reid Supply

Bevel washers are used with eye bolts to correct taper when used on I-beams and other structural applications. . BW-6 [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.813
  • Washer Type: Beveled; Square or Rectangle
  • Thickness: 0.469
3/4" SAE Flat Washer, Zinc -- WSHSAEC060Z
from NBS Corp.

Compatible with fine thread nuts and bolts, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 1 ” internal diameter, all SAE flat washers come with zinc finish. [See More]

  • Number Size: 3/4"
  • Material: Steel
  • Washer Type: Flat or USS
  • Finish: ZincPlated
17/7PH Stainless Steel Flange Washer -- AF750-136-177
from American Belleville

American Belleville ’s Flange Washer line adds deflection to bolted joints, in order to dramatically reduce the effects of large fluctuations in temperature within the application, vibration, bolt creep (stretch), gasket creep, or relaxation, and other elastic interactions within the joint. [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.773
  • Washer Type: Countersunk or Finishing
  • Outside Diameter: 1.370
Spring Lock Washer - Non Metric -- PS 211 3/4
from Atkore International

SPLIT TYPE. ELECTROGALVANIZED FINISH. 3/4 INCH FASTENER SIZE. POWER-STRUT[R] BRAND [See More]

  • Number Size: 3/4"
  • Finish: Galvanized
  • Washer Type: Lockwasher, Helical Spring
Flat Washer - Non Metric -- FWS34
from L.H. Dottie Company

ROUND TYPE. STAINLESS STEEL MATERIAL. 13/16 INCH INNER DIAMETER. 2 INCH OUTER DIAMETER. 5/32 INCH THICKNESS. 3/4 INCH FASTENER SIZE. FW MODEL [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.812
  • Washer Type: Flat or USS
  • Outside Diameter: 2.000
Heavy Duty Hardened Flat Washer: 3/4 Stud Size -- 42625
from Te-Co, Inc.

Product Information. Black Oxide Finish. Case Hardened. C1010 Material. Large Quantities quoted upon request. Standard package quantity 42619-42626: 50 pcs. [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.750
  • Washer Type: Flat or USS
  • Material: HardenedSteel
Flat/Plain Washer - Non Metric -- 42350
from Minerallac Company

INNER DIAMETER 3/4 INCH. INNER DIAMETER - DECIMAL .75. INNER DIAMETER - DECIMAL - UOM IN. INNER DIAMETER - FRACTIONAL 3/4. MATERIAL SILICON BRONZE. TYPE ROUND. PACKAGING TYPE CARDBOARD BOX. PACKAGING QUANTITY 100 PER BOX [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.750
  • Washer Type: Flat or USS
  • Material: Silicon Bronze
Flat/Plain Washer - Non Metric -- 34FWG8USSYZ
from Peco Fasteners, Inc.

APPLICABLE STANDARD USS. FASTENER SIZE 3/4 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. COLOR YELLOW. PACKAGE QUANTITY 50 PIECES [See More]

  • Number Size: 3/4"
  • Finish: ZincPlated
  • Washer Type: Flat or USS
3/4" USS Flat Washer, Zinc -- WSHUSSC060Z
from NBS Corp.

Compatible with coarse thread nuts and bolts, all NBS USS flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16 ” through 1 ” internal diameter, all USS flat washers come with zinc finish. [See More]

  • Number Size: 3/4"
  • Material: Steel
  • Washer Type: Flat or USS
  • Finish: ZincPlated
Flat/Plain Washer - Non Metric -- FWBZ34
from L.H. Dottie Company

FASTENER SIZE 3/4 INCH. INNER DIAMETER 13/16 INCH. INNER DIAMETER - DECIMAL .8125. INNER DIAMETER - DECIMAL - UOM IN. INNER DIAMETER - FRACTIONAL 13/16. MATERIAL SILICON BRONZE. OUTER DIAMETER 2 INCH. OUTER DIAMETER - DECIMAL 2. OUTER DIAMETER - DECIMAL - UOM IN. OUTER DIAMETER - FRACTIONAL 2. [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.812
  • Washer Type: Flat or USS
  • Outside Diameter: 2.000
Stainless Steel Female (Bottom) Spherical Washer: 3/4 Stud Size -- 47745
from Te-Co, Inc.

Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.750
  • Washer Type: Spherical
  • Material: StainlessSteel
Flat/Plain Washer - Non Metric -- 43350
from Minerallac Company

INNER DIAMETER 3/4 INCH. INNER DIAMETER - DECIMAL .75. INNER DIAMETER - DECIMAL - UOM IN. INNER DIAMETER - FRACTIONAL 3/4. MATERIAL BRASS. TYPE ROUND. PACKAGING TYPE CARDBOARD BOX. PACKAGING QUANTITY 100 PER BOX [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.750
  • Washer Type: Flat or USS
  • Material: Brass
Flat/Plain Washer - Non Metric -- 34FWHDG
from Peco Fasteners, Inc.

FASTENER SIZE 3/4 INCH. FINISH/COATING HOT DIP GALVANIZED. TYPE ROUND. PACKAGE QUANTITY 25 PIECES [See More]

  • Number Size: 3/4"
  • Finish: Galvanized
  • Washer Type: Flat or USS
3/4" USS Washer Through Hardened, Zinc Yellow -- WSHG8USS060Y
from NBS Corp.

Made from medium carbon steel and heat treated for extra hardness, all NBS through hardened USS washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼ ” through 1 ” internal diameter, all through hardened USS washers come with zinc yellow... [See More]

  • Number Size: 3/4"
  • Finish: ZincChromate
  • Material: Steel
Flat/Plain Washer - Non Metric -- FWHA34
from L.H. Dottie Company

FASTENER SIZE 3/4 INCH. FINISH/COATING ZINC PLATED. INNER DIAMETER 13/16 INCH. INNER DIAMETER - DECIMAL .8125. INNER DIAMETER - DECIMAL - UOM IN. INNER DIAMETER - FRACTIONAL 13/16. OUTER DIAMETER 2 INCH. OUTER DIAMETER - DECIMAL 2. OUTER DIAMETER - DECIMAL - UOM IN. OUTER DIAMETER - FRACTIONAL 2. [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.812
  • Washer Type: Flat or USS
  • Outside Diameter: 2.000
Stainless Steel Male (Top) Spherical Washer: 3/4 Stud Size -- 47725
from Te-Co, Inc.

Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.750
  • Washer Type: Spherical
  • Material: StainlessSteel
Spring Lock Washer - Non Metric -- 42550
from Minerallac Company

SPLIT TYPE. SILICON BRONZE MATERIAL. 3/4 INCH FASTENER SIZE. PACKAGING QUANTITY 100 PER CARDBOARD BOX [See More]

  • Number Size: 3/4"
  • Material: Silicon Bronze
  • Washer Type: Spring Lock Washer - Non Metric
Flat/Plain Washer - Non Metric -- 34FWSAEZ
from Peco Fasteners, Inc.

APPLICABLE STANDARD SAE. FASTENER SIZE 3/4 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. PACKAGE QUANTITY 50 PIECES [See More]

  • Number Size: 3/4"
  • Finish: ZincPlated
  • Washer Type: Flat or USS
Spring Lock Washer - Non Metric -- LW34
from L.H. Dottie Company

SPLIT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 3/4 INCH FASTENER SIZE. APPLICATION SCREWS AND BOLTS. LW MODEL [See More]

  • Number Size: 3/4"
  • Material: Steel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: ZincPlated
Stainless Steel Spherical Washer Assembly: 3/4 Stud Size -- 47705
from Te-Co, Inc.

Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]

  • Number Size: 3/4"
  • Inside Diameter: 0.750
  • Washer Type: Spherical
  • Material: StainlessSteel
Flat/Plain Washer - Non Metric -- 34FWSB
from Peco Fasteners, Inc.

FASTENER SIZE 3/4 INCH. MATERIAL SILICON BRONZE. TYPE ROUND. PACKAGE QUANTITY 25 PIECES [See More]

  • Number Size: 3/4"
  • Material: Brass
  • Washer Type: Flat or USS