M 10 Washers
from ZAGO Manufacturing Company, Inc.
Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]
- Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
- Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Washer Type: Self-sealing
- Material: Steel; StainlessSteel
from BUMAX®
BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M10 [See More]
- Metric Size: M10
- Material: StainlessSteel; Austenitic
from Jergens, Inc.
Self Aligning Washers (2 Piece). Jergens Self Aligning Washers are ideally suited for joining machine sections that are out of parallel. They adjust themselves for a positive, firm base. With radius “E ” and the angular 14 ° combination, line contact is formed around the two mating... [See More]
- Metric Size: M10
- Finish: BlackOxide
- Material: Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
from RS Components, Ltd.
RS PRO DIN 6797 Shakeproof Washer [See More]
- Metric Size: M10
- Inside Diameter: 0.413
- Washer Type: Internal tooth
- Outside Diameter: 0.709
from National Bolt & Nut Corporation
METRIC FLAT WASHERS. Metric flat washers are placed under the head of the bolt or nut. These washers distribute pressure evenly between the fastened components while the nut is being tightened. This distribution of stress helps prevent the nut from loosening. Our line of metric flat washers is built... [See More]
- Metric Size: M6; M8; M10; M12; M16; M20; M24; M30; M36
- Finish: Plain
- Washer Type: Flat or USS
from DigiKey
"M10 Flat Washer 0.079"" (2.01mm) Thick Nylon" [See More]
- Metric Size: M10
- Material: Nylon
- Washer Type: Flat or USS
from Imao-Fixtureworks
Features. The built-in bearing provies smooth tightening. Using the Bearing Washer allows increasing clamping force by 50%. Body. Steel (SUJ2). Black oxide finished [See More]
- Metric Size: M6; M8; M10; M12
- Thickness: 0.315
- Outside Diameter: 0.945 to 1.378
- Load: 1529 to 2226
from APM Hexseal Corp.
APM Hexseal ’s Seeloc ® Washers consist of molded silicone rubber bonded to specially formed stainless steel washers. Designed to be used in conjunction with conventional screws, bolts or studs, Seeloc Washers are a simple solution for all sorts of sealing needs. The silicone contact... [See More]
- Metric Size: M10
- Outside Diameter: 1.000
- Washer Type: Self-sealing
- Material: StainlessSteel; Rubber
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric Size: M10
- Inside Diameter: 0.413
- Washer Type: Bowed or Curved
- Outside Diameter: 0.709
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M10 [See More]
- Metric Size: M10
- Material: StainlessSteel; Austenitic
from RS Components, Ltd.
RS PRO DIN 7980 Washers [See More]
- Metric Size: M10
- Inside Diameter: 0.394
- Washer Type: Lock
- Outside Diameter: 0.630
from National Bolt & Nut Corporation
METRIC LOCK WASHERS. National Bolt & Nut's line of premium metric lock washers are designed to help prevent a nut from loosening by placing tension against the nut after tightening. All of our metric lock washers meet DIN 127 dimensional specifications and are constructed from hardened alloy... [See More]
- Metric Size: M5; M6; M8; M10; M12; M16; M20; M24; M30; M36
- Material: HardenedSteel
- Washer Type: Lockwasher, Helical Spring
- Finish: Plain
from DigiKey
"M10 Flat Washer 2.500"" (63.50mm) Thick Nylon" [See More]
- Metric Size: M10
- Material: Nylon
- Washer Type: Flat or USS
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric Size: M10
- Inside Diameter: 0.402
- Washer Type: Lockwasher, Helical Spring
- Outside Diameter: 0.713
from BUMAX®
BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 7089 Washer M10 [See More]
- Metric Size: M10
- Material: StainlessSteel; Super Duplex
from RS Components, Ltd.
M10(10.5) DIN125A WASHERS PLAIN [See More]
- Metric Size: M10
- Outside Diameter: 0.787
- Inside Diameter: 0.413
- Thickness: 0.079
from DigiKey
"M10 Washer 0.055"" (1.40mm) Thick Acetal" [See More]
- Metric Size: M10
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric Size: M10
- Inside Diameter: 0.413
- Washer Type: Wave
- Outside Diameter: 0.772
from RS Components, Ltd.
Zn plated steel external lock washer,M10 [See More]
- Metric Size: M10
- Inside Diameter: 0.413
- Washer Type: External tooth
- Outside Diameter: 0.709
from DigiKey
"M10 Flat Washer 0.079"" (2.01mm) Thick Nylon" [See More]
- Metric Size: M10
- Material: Nylon
- Washer Type: Flat or USS
from RS Components, Ltd.
RS PRO DIN 125A Washers [See More]
- Metric Size: M10
- Outside Diameter: 0.539
- Inside Diameter: 0.413
- Thickness: 0.049
from DigiKey
"M10 Flat Washer 0.118"" (3.00mm) Thick Plastic" [See More]
- Metric Size: M10
- Material: Plastic
- Washer Type: Flat or USS
from NBS Corp.
Compatible with metric nuts and bolts, all NBS DIN 125A flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from M6 through M24 internal diameter, all DIN 125A flat washers come with zinc finish. [See More]
- Metric Size: M10
- Material: Steel
- Washer Type: Flat or USS
- Finish: ZincPlated
from Reid Supply
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]
- Metric Size: M10
- Outside Diameter: 0.835
- Inside Diameter: 0.398
- Material: 70 EPDM 291
from Te-Co, Inc.
Product Information. Black Oxide Finish: steel washers only. Case Hardened: steel washers only. Material: C1010 Steel or 303 Stainless Steel. Many sizes conform to TCMAI standards. Large Quantities quoted upon request. Metric dimensions in millimeters. Standard package quantity 42600-42609: 50 pcs. [See More]
- Metric Size: M10
- Material: HardenedSteel
- Washer Type: Flat or USS
- Finish: BlackOxide
from NBK America LLC
Vibration resistant treatment effect can be achieved simply by using commercially available hexagon nuts. Hexagon nuts can be tightened by hand until tightening force applies, for simple mounting. Use the receiving washer and eccentric washer as a set. Passes NAS-type vibration tests (NAS3350). [See More]
- Metric Size: M10
- Outside Diameter: 0.402
- Washer Type: Lockwasher, External Tooth
from Peco Fasteners, Inc.
FASTENER SIZE M10. FINISH/COATING ZINC PLATED. TYPE ROUND. PACKAGING QUANTITY 25 PIECES PER PACK [See More]
- Metric Size: M10
- Finish: ZincPlated
- Washer Type: Flat or USS
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Metric Size: M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30; M36
- Inside Diameter: 0.169 to 2.126
- Washer Type: Flat or USS
- Outside Diameter: 0.354 to 3.858
from Te-Co, Inc.
Product Information. Black Oxide Finish. Case Hardened. C1010 Material. Large Quantities quoted upon request. Standard package quantity 42619-42626: 50 pcs. [See More]
- Metric Size: M10
- Material: HardenedSteel
- Washer Type: Flat or USS
- Finish: BlackOxide
from NBK America LLC
Flat washers for high intensity screws. The surface area is twice or more of that of standard washers. Washers eliminate bolt looseness by preventing the sinking of the bearing surface. For the connection of materials with low limits for bearing surface pressure such as aluminum and plastic. [See More]
- Metric Size: M10
- Outside Diameter: 1.102
- Washer Type: Flat or USS
- Finish: BlackOxide
from NBK America LLC
Ribs on both sides of the washer hook onto the bolt bearing surface and intended attachment section to prevent looseness due to vibration. Washers for loosing prevention. For connecting locations that cannot use other means such as adhesives. More effective for loosing prevention than standard... [See More]
- Metric Size: M10
- Outside Diameter: 0.630
- Washer Type: Lockwasher, External Tooth
- Finish: BlackOxide
from NBK America LLC
Ribs on both sides of the washer hook onto the bolt bearing surface and intended attachment section to prevent looseness due to vibration. Washers for loosing prevention. For connecting locations that cannot use other means such as adhesives. More effective for loosing prevention than standard... [See More]
- Metric Size: M10
- Outside Diameter: 0.630
- Washer Type: Lockwasher, External Tooth
- Material: StainlessSteel
from NBK America LLC
Stainless steel sealing washers with a built-in rubber seal. Washers prevent the leakage of gas and liquid from the bearing surface of the screw head. Test results for JIS C 0920 protection degree IPX7 are available. > > > See the test results. The rubber does not escape even when the screw... [See More]
- Metric Size: M10
- Outside Diameter: 0.709
- Washer Type: Self-sealing
- Material: StainlessSteel