9/16" Washers

11 Results
Helical Spring Lock Washers
from National Bolt & Nut Corporation

HELICAL SPRING LOCK WASHERS. Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common anti-loosening components used for a great... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 2"
  • Material: HardenedSteel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
SAE Flat Washers
from National Bolt & Nut Corporation

SAE FLAT WASHERS. National Bolt & Nut offers a series of type A, narrow SAE flat washers that meet ANSI B18.22.1 dimensional specifications. Similar in style to USS flat washers, SAE flat washers are constructed from thinner materials and offer a smaller inner and outer diameter than their USS... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
  • Material: HardenedSteel
  • Washer Type: SAE
  • Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
USS Flat Washers
from National Bolt & Nut Corporation

USS FLAT WASHERS. One of the most common types of flat washers, National Bolt & Nut ’s Type A wide series USS flat washers possess a flat bearing surface underneath the fastener that more evenly distributes pressure. Designed to meet most industrial applications, ranging from maintenance... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 1-7/8"; 2"
  • Material: HardenedSteel
  • Washer Type: Flat or USS
  • Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
Inch Series Hi-Collar Lock Washers
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
  • Inside Diameter: 0.260 to 1.534
  • Washer Type: Lockwasher, External Tooth; Lockwasher, Helical Spring; Lockwasher, Internal Tooth
  • Outside Diameter: 0.363 to 2.159
Belleville and Flat Spring Washers -- B1125-038
from ASRaymond

Stock sizes in high-carbon and stainless steels. Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material. Spring... [See More]

  • Number Size: 9/16"
  • Inside Diameter: 0.567
  • Washer Type: Belleville
  • Outside Diameter: 1.125
Lock Washer -- 9/16 - EXT - LK - WA
from PENCOM

Custom sizes/other finishes available [See More]

  • Number Size: 9/16"
  • Inside Diameter: 0.576 to 0.596
  • Washer Type: Lockwasher, External Tooth
  • Outside Diameter: 0.960 to 0.985
17/7PH Stainless Steel Belleville Washer -- AB579-1188-95-177
from American Belleville

American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractionn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where... [See More]

  • Number Size: 9/16"
  • Inside Diameter: 0.579
  • Washer Type: Belleville
  • Outside Diameter: 1.188
Flat/Plain Washer - Non Metric -- 916FWG8SAEYZ
from Peco Fasteners, Inc.

APPLICABLE STANDARD SAE. FASTENER SIZE 9/16 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. COLOR YELLOW. PACKAGE QUANTITY 50 PIECES [See More]

  • Number Size: 9/16"
  • Finish: ZincPlated
  • Washer Type: Flat or USS
Flat/Plain Washer - Non Metric -- 916FWG8USSYZ
from Peco Fasteners, Inc.

APPLICABLE STANDARD USS. FASTENER SIZE 9/16 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. COLOR YELLOW. PACKAGE QUANTITY 50 PIECES [See More]

  • Number Size: 9/16"
  • Finish: ZincPlated
  • Washer Type: Flat or USS
Flat/Plain Washer - Non Metric -- 916FWUSSZJ
from Peco Fasteners, Inc.

APPLICABLE STANDARD USS. FASTENER SIZE 9/16 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. PACKAGE QUANTITY 50 PIECES [See More]

  • Number Size: 9/16"
  • Finish: ZincPlated
  • Washer Type: Flat or USS
Spring Lock Washer - Non Metric -- 916LWG8YZ
from Peco Fasteners, Inc.

SPLIT TYPE. ZINC PLATED FINISH. HEAT TREATED PROCESS. 9/16 INCH FASTENER SIZE. PACKAGING QUANTITY 50 PIECES. COLOR YELLOW [See More]

  • Number Size: 9/16"
  • Finish: ZincPlated
  • Washer Type: Lockwasher, Helical Spring