Lockwasher, External Tooth Washers

40 Results
External Lock Washer, #10 Screw Size, 0.40625in. Outside Diameter, .022in. Thick, Material- Stainless Steel. -- A 9X21-E10
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Washer Type: Lockwasher, External Tooth
  • Outside Diameter: 0.406
  • Number Size: No. 10
  • Thickness: 0.022
Washers -- 1933452
from RS Components, Ltd.

M16 EXTERNAL TOOTH WASH BZP DIN6797A [See More]

  • Washer Type: Lockwasher, External Tooth; External Tooth
  • Thickness: 0.094
  • Inside Diameter: 0.669
  • Material: Steel; Steel
Washers -- 2874186
from RS Components, Ltd.

M3 (3.2) DIN 6798A EXTERNAL SERRATED WAS [See More]

  • Washer Type: Lockwasher, External Tooth; External Tooth
  • Material: Steel; Steel
  • Inside Diameter: 0.126
  • Finish: ZincPlated
Washers -- 2874187
from RS Components, Ltd.

M4 (4.3) DIN 6798A EXTERNAL SERRATED WAS [See More]

  • Washer Type: Lockwasher, External Tooth; External Tooth
  • Material: Steel; Steel
  • Inside Diameter: 0.169
  • Finish: ZincPlated
Washers -- 2874188
from RS Components, Ltd.

M5 (5.3) DIN 6798A EXTERNAL SERRATED WAS [See More]

  • Washer Type: Lockwasher, External Tooth; External Tooth
  • Thickness: 0.059
  • Inside Diameter: 0.209
  • Material: Steel; Steel
Washers -- 2874189
from RS Components, Ltd.

M6 (6.4) DIN 6798A EXTERNAL SERRATED WAS [See More]

  • Washer Type: Lockwasher, External Tooth; External Tooth
  • Material: Steel; Steel
  • Inside Diameter: 0.252
  • Finish: ZincPlated
Washers -- 2874191
from RS Components, Ltd.

M8 (8.4) DIN 6798A EXTERNAL SERRATED WAS [See More]

  • Washer Type: Lockwasher, External Tooth; External Tooth
  • Material: Steel; Steel
  • Inside Diameter: 0.331
  • Finish: ZincPlated
Washers -- 2874192
from RS Components, Ltd.

M10(10.5)DIN 6798A EXTERNAL SERRATED WAS [See More]

  • Washer Type: Lockwasher, External Tooth; External Tooth
  • Material: Steel; Steel
  • Inside Diameter: 0.413
  • Finish: ZincPlated
Washers -- 2874193
from RS Components, Ltd.

M12 (13) DIN 6798A EXTERNAL SERRATED WAS [See More]

  • Washer Type: Lockwasher, External Tooth; External Tooth
  • Material: Steel; Steel
  • Inside Diameter: 0.512
  • Finish: ZincPlated
Washers -- 2874194
from RS Components, Ltd.

M16 (17) DIN 6798A EXTERNAL SERRATED WAS [See More]

  • Washer Type: Lockwasher, External Tooth; External Tooth
  • Material: Steel; Steel
  • Inside Diameter: 0.669
  • Finish: ZincPlated
Washers -- 2874195
from RS Components, Ltd.

M20 (21) DIN 6798A EXTERNAL SERRATED WAS [See More]

  • Washer Type: Lockwasher, External Tooth; External Tooth
  • Material: Steel; Steel
  • Inside Diameter: 0.827
  • Finish: ZincPlated
Washers -- 2874196
from RS Components, Ltd.

M24 (25) DIN 6798A EXTERNAL SERRATED WAS [See More]

  • Washer Type: Lockwasher, External Tooth; External Tooth
  • Material: Steel; Steel
  • Inside Diameter: 0.984
  • Finish: ZincPlated
Washers -- 2874238
from RS Components, Ltd.

M20(21) DIN6797A EXTERNAL TOOTH WASHER B [See More]

  • Washer Type: Lockwasher, External Tooth; External Tooth
  • Material: Steel; Steel
  • Inside Diameter: 0.827
  • Finish: ZincPlated
DIN 6797 Open Tooth Type External Lock Washer
from TFC Ltd.

Dimensions: mm. Material: Steel. Finish: Zinc & Clear [See More]

  • Washer Type: Lockwasher, External Tooth
  • Finish: ZincPlated
  • Material: Steel
Lock Washer -- 3 - EXT - LK - WA
from PENCOM

Custom sizes/other finishes available [See More]

  • Washer Type: Lockwasher, External Tooth
  • Inside Diameter: 0.102 to 0.109
  • Number Size: No. 3
  • Outside Diameter: 0.220 to 0.235
Eccentric Lock Washer™ -- SWAS-10-EW
from NBK America LLC

Vibration resistant treatment effect can be achieved simply by using commercially available hexagon nuts. Hexagon nuts can be tightened by hand until tightening force applies, for simple mounting. Use the receiving washer and eccentric washer as a set. Passes NAS-type vibration tests (NAS3350). [See More]

  • Washer Type: Lockwasher, External Tooth
  • Outside Diameter: 0.402
  • Metric Size: M10
Link-Belt W01 Parts Bearing Parts & Kits -- W01
from RegalRexnord

Lockwasher for Spherical Roller Bearing [See More]

  • Washer Type: Lockwasher, External Tooth
Assembly for Machine -- 129449567 [MKT-119 from Peaktronics, Inc.]
from Radwell International

ACTUATOR CONTROL MOUNTING KIT, TERMINAL STRIP BRACKET, 8/1.25X50MM SOCKET HEAD CAP SCREW, 6-32 X 0.75 IN HEAD SCREW, 6-32 X 0.375 IN HEAD SCREW, 6-32 KEPS NUT, 8MM LOCK WASHER, #6 LOCK WASHER, POTENTIOMETER ANTI-SLIP WASHER, NYLON SPACERS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Washer Type: Lockwasher, External Tooth
Inch Series Hi-Collar Lock Washers
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Washer Type: Lockwasher, External Tooth; Lockwasher, Helical Spring; Lockwasher, Internal Tooth
  • Inside Diameter: 0.260 to 1.534
  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
  • Outside Diameter: 0.363 to 2.159
Lock Tooth Washer - Non Metric -- 10ESLWZJ
from Peco Fasteners, Inc.

EXTERNAL TOOTH TYPE. #10 FASTENER SIZE. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED [See More]

  • Washer Type: Lockwasher, External Tooth
  • Finish: ZincPlated
  • Number Size: No. 10
#10 External Tooth lock Washer, Zinc -- WSHEXT0100BZ
from NBS Corp.

Featuring external teeth to provide secure locking, all NBS external tooth lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 5/16 ” diameter, all external tooth lock washers come with zinc finish. [See More]

  • Washer Type: Lockwasher, External Tooth
  • Material: Steel
  • Number Size: No. 10
  • Finish: ZincPlated
Double Seperated Lock Washer -- RDDM030
from J.Lanfranco Fastener Systems Inc.

DOUBLE SERRATED LOCK WASHER. NFE 27626 [See More]

  • Washer Type: Lockwasher, External Tooth; Lockwasher, Internal Tooth
  • Outside Diameter: 0.472
  • Inside Diameter: 0.120 to 0.130
  • Thickness: 0.049
External Tooth Lock Washer
from Seastrom Manufacturing Co., Inc.

External Tooth Lock Washer, External Locked Tooth Washer, Star Washer. Like the internal tooth lock washers, these are designed to prevent a nut or bolt head from loosening with the strut action of the teeth. They work best with larger screw or bolt heads. External tooth lock washers provide maximum... [See More]

  • Washer Type: Lockwasher, External Tooth
  • Outside Diameter: 0.245 to 0.900
  • Inside Diameter: 0.115 to 0.530
  • Thickness: 0.015 to 0.040
Lock Washers
from G.L. Huyett

Locking washers prevent fastening loosening by preventing unscrewing rotation of the fastening device. [See More]

  • Washer Type: Lockwasher, External Tooth
  • Outside Diameter: 1.328 to 3.343
  • Inside Diameter: 0.679 to 2.425
  • Material: Carbon Steel
DIN 6798 Overlapping External Lock Washer
from TFC Ltd.

Dimensions: mm. Material: Steel. Finish: Zinc & Clear [See More]

  • Washer Type: Lockwasher, External Tooth
  • Finish: ZincPlated
  • Material: Steel
Ribbed Lock Washers -- SWR-10
from NBK America LLC

Ribs on both sides of the washer hook onto the bolt bearing surface and intended attachment section to prevent looseness due to vibration. Washers for loosing prevention. For connecting locations that cannot use other means such as adhesives. More effective for loosing prevention than standard... [See More]

  • Washer Type: Lockwasher, External Tooth
  • Outside Diameter: 0.630
  • Metric Size: M10
  • Finish: BlackOxide
Assembly for Machine -- 25017983 [SNW-11X1-15/16 from SKF Group (The)]
from Radwell International

ADAPTER SLEEVE, 1:12 TAPER, 1.9375 INCH BORE DIA., 3 INCH OD, 1.9236 INCH OVERALL LENGTH, 2.157-18 THREAD SIZE, N11 LOCK NUT, W11 LOCK WASHER, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Washer Type: Lockwasher, External Tooth
External Serated Lock Washer -- RAZM020
from J.Lanfranco Fastener Systems Inc.

EXTERNAL SERRATED LOCK WASHER. NFE 27624 [See More]

  • Washer Type: Lockwasher, External Tooth
  • Outside Diameter: 0.177
  • Inside Diameter: 0.081
  • Thickness: 0.030
Ribbed Lock Washers -- SWRS-1.6
from NBK America LLC

Ribs on both sides of the washer hook onto the bolt bearing surface and intended attachment section to prevent looseness due to vibration. Washers for loosing prevention. For connecting locations that cannot use other means such as adhesives. More effective for loosing prevention than standard... [See More]

  • Washer Type: Lockwasher, External Tooth
  • Outside Diameter: 0.126
  • Metric Size: M1.6
  • Material: StainlessSteel
Bracket -- 24237064 [FR6TRBN58 from Panduit Corp.]
from Radwell International

THREADED ROD BRACKET, FIBERRUNNER SERIES, NEW THREADED ROD, ROUTING SYSTEM/SYSTEM OF CHANNEL/FITTINGS/BRACKETS, 6 INCH LENGTH, FOR 5/8 INCH THREADED ROD ASSEMBLY, INCLUDES:, BRACKET ASSY, 5/8 HELICAL SPRING LOCKWASHERS, 5/8-11 HEAVY HEX NUTS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Washer Type: Lockwasher, External Tooth
Enclosure Mounting Bracket -- 123343133 [AIR-ACCPMK1520= from Cisco]
from Radwell International

POLE MOUNT KIT, FOR AIRONET 1520 SERIES, INCLUDES:, POLE CLAMP BRACKET, 2 X GUSSET STRAP BRACKETS, 1 X MNTG BRACKET, 12 X HEX BOLTS (M8X16), 1 X M8 FLANGE NUT, 6 X M8 FLAT WASHERS, 10 X M8 SPLIT LOCK WASHERS, 2 X SS MNTG STRAPS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Washer Type: Flat or USS; Lockwasher, External Tooth
Enclosure Mounting Bracket -- 65546665 [8018689 from Rittal North America LLC]
from Radwell International

BRACKET KIT, UNIVERSAL, 4 X M8X20 SCREWS, 12 X 3/8" WASHERS, 4 X M8 BONDING WASHERS, 4 X M8 NYLOCK NUTS, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Washer Type: Lockwasher, External Tooth
Hydraulic Hose Assembly & Connectors & Spare Parts -- 32617792 [SFK62-32 from Eaton Corporation]
from Radwell International

SPLIT FLANGE KIT, SAE HIGH PRESSURE SERIES, CODE 64 SAE J518, 2400-2600 BOLT TORQUE RANGE, 32X863 BOLTS, 32X262 FLANGE HALVES, 32X264 LOCK WASHER, 32X252 O-RING, NOMINAL FALNGE SIZE 2, BUNA-N, 90 DUROMETER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Washer Type: Lockwasher, External Tooth
Hydraulic Hose Assembly & Connectors & Spare Parts -- 32617800 [SFK-32 from Eaton Corporation]
from Radwell International

CRIMP HOSE FITTINGS SPLIT FLANGE KIT,INCLUDES 2 HALVES, O-RING, BOLTS, AND LOCK WASHER,TEMPERATURE RANGE -40 - 250 F. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Washer Type: Lockwasher, External Tooth
Nut/Bolt/Rod/Washer -- 1008764 [871A-LWN18 from Allen-Bradley / Rockwell Automation]
from Radwell International

LOCK WASHERS, ACCESSORIES, ROUND, METAL, 18 MM, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Washer Type: Lockwasher, External Tooth
Nut/Bolt/Rod/Washer -- 11345251
from Radwell International

LOCKNUT WASHER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Washer Type: Lockwasher, External Tooth
Nut/Bolt/Rod/Washer -- 155233445
from Radwell International

TOOTHED LOCKWASHER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Washer Type: Lockwasher, External Tooth
Nut/Bolt/Rod/Washer -- 25890858 [W-09 from SKF Group (The)]
from Radwell International

LOCK WASHER, 1.792 IN ID, 17 TEETH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Washer Type: Lockwasher, External Tooth
Nut/Bolt/Rod/Washer -- 26052999 [W-17 from SKF Group (The)]
from Radwell International

LOCK WASHER STEEL 85MM BORE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Washer Type: Lockwasher, External Tooth
Nut/Bolt/Rod/Washer -- 41027169 [206313 from Videojet Technologies, Inc.]
from Radwell International

WASHER LOCK SPLIT RING LB4 .115 ID. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Washer Type: Lockwasher, External Tooth