M 14 Washers

6 Results
Standard Washers -- MFW110A-ND [MFW110A from Essentra Components]
from DigiKey

"M14 Flat Washer 0.118"" (3.00mm) Thick Nylon" [See More]

  • Metric Size: M14
  • Material: Nylon
  • Washer Type: Flat or USS
Washer -- 7089A4/316L150109
from BUMAX®

BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M14 [See More]

  • Metric Size: M14
  • Material: StainlessSteel; Austenitic
Sealing Washers
from ZAGO Manufacturing Company, Inc.

Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]

  • Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
  • Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Washer Type: Self-sealing
  • Material: Steel; StainlessSteel
Belleville Washer -- WZ8050 Series
from DME Company

Belleville Washer [See More]

  • Metric Size: M14
  • Inside Diameter: 0.323 to 1.000
  • Washer Type: Belleville; Spherical
  • Outside Diameter: 0.630 to 1.969
Spring Lock Washer - Metric -- M14LWZ
from Peco Fasteners, Inc.

SPLIT TYPE. ZINC PLATED FINISH. M14 FASTENER SIZE. PACKAGING QUANTITY 10 [See More]

  • Metric Size: M14
  • Finish: ZincPlated
  • Washer Type: Lockwasher, Helical Spring
Metric Flat Washers
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Metric Size: M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30; M36
  • Inside Diameter: 0.169 to 2.126
  • Washer Type: Flat or USS
  • Outside Diameter: 0.354 to 3.858