SAE Washer Washers
3 Results
SAE Flat Washers
from National Bolt & Nut Corporation
from National Bolt & Nut Corporation
SAE FLAT WASHERS. National Bolt & Nut offers a series of type A, narrow SAE flat washers that meet ANSI B18.22.1 dimensional specifications. Similar in style to USS flat washers, SAE flat washers are constructed from thinner materials and offer a smaller inner and outer diameter than their USS... [See More]
- Washer Type: SAE
- Material: HardenedSteel
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
- Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
SAE Standard Flat Washers
from Bayou City Bolt & Supply Co., Inc.
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Washer Type: SAE
- Inside Diameter: 0.094 to 1.062
- Number Size: No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"
- Outside Diameter: 0.250 to 2.000
Washer -- DC 140-1176
from Western Rubber & Supply, Inc.
from Western Rubber & Supply, Inc.
Standard compound 60 durometer, based on SAE steel washers [See More]
- Washer Type: SAE
- Inside Diameter: 0.195
- Number Size: No. 12
- Outside Diameter: 0.562