Conical Washer Washers
from SPIROL
Disc springs are conically-shaped, washer-type components designed to be axially loaded. What makes disc springs unique is that based on the standardized calculations of DIN EN 16984 (formerly DIN 2092), the deflection for a given load is predictable and the minimum life cycle can be determined. [See More]
- Washer Type: Conical
- Outside Diameter: 0.315 to 7.874
- Inside Diameter: 0.126 to 4.016
- Thickness: 0.022 to 0.492
from SPIROL
SPIROL offers a line of Nickel (Austenitic) Stainless Steel Disc Springs in outside diameters ranging from Ø8mm to Ø71mm. Austenitic stainless steel is typically used for static and low cycle applications that require a heightened level of corrosion resistance. Nickel stainless steel withstands... [See More]
- Washer Type: Conical
- Outside Diameter: 0.315 to 2.795
- Inside Diameter: 0.165 to 1.417
- Thickness: 0.024 to 0.181
from J.Lanfranco Fastener Systems Inc.
CONICAL STRIATED WASHER. Code CSC. NFE 25511A [See More]
- Washer Type: Conical
- Outside Diameter: 0.236
- Inside Diameter: 0.122 to 0.138
- Thickness: 0.024
from Maryland Precision Spring, an MW Industries Company
Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]
- Washer Type: Belleville; Conical
- Outside Diameter: 0.250 to 10.000
- Inside Diameter: 0.013 to 1.016
- Thickness: 0.009 to 0.098
from igus® inc.
Spring washers are discs that can be axially loaded and are concave in the axial direction. Polysorb disc springs require less space than other spring types. They are especially suitable for designs that do not require a high spring length. When to use Polysorb disc springs. Compensation for axial... [See More]
- Washer Type: Conical; Disc Spring
- Inside Diameter: 0.205 to 0.803
- Metric Size: M5
- Outside Diameter: 0.394 to 1.575