1/2" Washers
from ZAGO Manufacturing Company, Inc.
Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]
- Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
- Washer Type: Self-sealing
- Material: Steel; StainlessSteel
from APM Hexseal Corp.
SEELOC ® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and enclosures having standard as well as large... [See More]
- Number Size: 1/2"
- Outside Diameter: 1.000
- Washer Type: Self-sealing
- Material: StainlessSteel; Rubber
from Jergens, Inc.
Jergens Equalizing Swing C Assembly Washers have a concave center for self-locating around the stud, which prevents creeping while tightening, and allows acceptance of the mating spherical flange nuts. The spherical flange nut assures that the washer cannot back out either during clamping or due to... [See More]
- Number Size: 1/2"
- Material: Steel; Low Carbon Steel
- Washer Type: C-Washer
- Finish: BlackOxide
from National Bolt & Nut Corporation
BEVELED WASHERS. Meeting ANSI B18.2.6 dimensions, our line of beveled washers are constructed from medium carbon steel and then hardened per ASTM F436 specifications. Beveled washers are usually intended to compensate for lack of parallelism in structural applications involving American standard... [See More]
- Number Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Material: HardenedSteel
- Washer Type: Beveled; Square or Rectangle
- Finish: Plain
from Jergens, Inc.
Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303 Stainless... [See More]
- Number Size: 1/2"
- Material: Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
- Washer Type: Flat or USS
- Finish: BlackOxide
from National Bolt & Nut Corporation
HELICAL SPRING LOCK WASHERS. Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common anti-loosening components used for a great... [See More]
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 2"
- Material: HardenedSteel
- Washer Type: Lockwasher, Helical Spring
- Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
from Jergens, Inc.
Jergens Heavy Duty Flat USAE ™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers are up to 37%... [See More]
- Number Size: 1/2"
- Inside Diameter: 0.531
- Washer Type: Flat or USS
- Outside Diameter: 1.375
from National Bolt & Nut Corporation
SAE FLAT WASHERS. National Bolt & Nut offers a series of type A, narrow SAE flat washers that meet ANSI B18.22.1 dimensional specifications. Similar in style to USS flat washers, SAE flat washers are constructed from thinner materials and offer a smaller inner and outer diameter than their USS... [See More]
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
- Material: HardenedSteel
- Washer Type: SAE
- Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
from Jergens, Inc.
Jergens Heavy Duty Flat Washers are made from high-carbon through-hardened steel, which makes them up to 50% stronger than standard heavy-duty washers. Also more fracture-resistant under heavy loads. Features, Benefits, & Product Specifications: Material: High Carbon Steel. Finish: Black Oxide. [See More]
- Number Size: 1/2"
- Material: Steel; High Carbon Steel
- Washer Type: Flat or USS
- Finish: BlackOxide
from National Bolt & Nut Corporation
STRUCTURAL WASHERS. National Bolt & Nut ’s line of heavy-duty structural washers are ideal for structural steel fastening applications and are commonly used by the wind turbine and industrial building industries to ensure that all combined steel parts are truly secure and set in place. [See More]
- Number Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"; 1-3/4"; 2"
- Material: HardenedSteel
- Washer Type: Flat or USS
- Finish: Plain
from Jergens, Inc.
Jergens Heavy Duty Square Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: 1018 Steel. Finish: Black Oxide. Heat... [See More]
- Number Size: 1/2"
- Thickness: 0.250
- Washer Type: Square or Rectangle
- Material: Steel; 1018 Steel
from National Bolt & Nut Corporation
USS FLAT WASHERS. One of the most common types of flat washers, National Bolt & Nut ’s Type A wide series USS flat washers possess a flat bearing surface underneath the fastener that more evenly distributes pressure. Designed to meet most industrial applications, ranging from maintenance... [See More]
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 1-7/8"; 2"
- Material: HardenedSteel
- Washer Type: Flat or USS
- Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
from Jergens, Inc.
Self Aligning Washers (2 Piece). Jergens Self Aligning Washers are ideally suited for joining machine sections that are out of parallel. They adjust themselves for a positive, firm base. With radius “E ” and the angular 14 ° combination, line contact is formed around the two mating... [See More]
- Number Size: 1/2"
- Finish: BlackOxide
- Material: Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
- Inside Diameter: 0.260 to 1.534
- Washer Type: Lockwasher, External Tooth; Lockwasher, Helical Spring; Lockwasher, Internal Tooth
- Outside Diameter: 0.363 to 2.159
from PENCOM
Custom sizes/other finishes available [See More]
- Number Size: 1/2"
- Inside Diameter: 0.513 to 0.530
- Washer Type: Lockwasher, External Tooth
- Outside Diameter: 0.880 to 0.900
from Atkore International
SPLIT TYPE. ELECTROGALVANIZED FINISH. 1/2 INCH FASTENER SIZE. UNISTRUT. BRAND. WEIGHT 1.32 LB PER 100 PIECE. STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SCI [See More]
- Number Size: 1/2"
- Finish: Galvanized
- Washer Type: Lockwasher, Helical Spring
from Ebinger Manufacturing Corp.
ZINC PLATED FINISH. 1-1/2 INCH OUTER DIAMETER. 1.5 OUTER DIAMETER - DECIMAL. 1-1/2 OUTER DIAMETER - FRACTIONAL. 1/2 INCH FASTENER SIZE. STANDARD PACKAGING QUANTITY 50 PER PLASTIC BOX. OUTER DIAMETER - DECIMAL - UOM IN [See More]
- Number Size: 1/2"
- Outside Diameter: 1.500
- Washer Type: Fender
- Finish: ZincPlated
from Te-Co, Inc.
Product Information. Black Oxide Finish: steel washers only. Case Hardened: steel washers only. Material: C1010 Steel or 303 Stainless Steel. Many sizes conform to TCMAI standards. Large Quantities quoted upon request. Metric dimensions in millimeters. Standard package quantity 42600-42609: 50 pcs. [See More]
- Number Size: 1/2"
- Inside Diameter: 0.500
- Washer Type: Flat or USS
- Material: HardenedSteel
from Minerallac Company
NON-SERRATED TYPE. SPRING STEEL MATERIAL. ZINC PLATED FINISH. 0.531 INCH INNER DIAMETER. 1 INCH OUTER DIAMETER. 1/2 INCH NOMINAL SIZE. 0.062 INCH THICKNESS. 2337 LB LOAD RATING. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: 1/2"
- Inside Diameter: 0.531
- Washer Type: Belleville
- Outside Diameter: 1.000
from Fastener SuperStore, Inc.
1/2 X 1 1/4 Fender Washers / 316 Stainless Steel. A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work,... [See More]
- Number Size: 1/2"
- Inside Diameter: 0.531
- Washer Type: Fender
- Outside Diameter: 1.250
from Reid Supply
Bevel washers are used with eye bolts to correct taper when used on I-beams and other structural applications. . BW-4 [See More]
- Number Size: 1/2"
- Inside Diameter: 0.563
- Washer Type: Beveled; Square or Rectangle
- Thickness: 0.343
from ASRaymond
Stock sizes in high-carbon and stainless steels. Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material. Spring... [See More]
- Number Size: 1/2"
- Inside Diameter: 0.505
- Washer Type: Belleville
- Outside Diameter: 1.000
from L.H. Dottie Company
ROUND TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 9/16 INCH INNER DIAMETER. 1-3/8 INCH OUTER DIAMETER. 3/32 INCH THICKNESS. 1/2 INCH FASTENER SIZE. CONSTRUCTIONAL FEATURE CORROSION RESISTANT. PC 4110 MODEL [See More]
- Number Size: 1/2"
- Inside Diameter: 0.562
- Washer Type: Flat or USS
- Outside Diameter: 1.375
from G.L. Huyett
Flat washers are available in a wide range of sizes, finishes, and materials. They provide surface protection by distributing pressure evenly over the part being secured, prevent pullout of fasteners, and relieve surface friction to prevent loosening when fastening uneven surfaces. [See More]
- Number Size: No. 8; No. 10; 1/4"; 5/16"; 3/8"; 1/2"
- Material: StainlessSteel; Carbon Steel
- Washer Type: Flat or USS
- Finish: ZincPlated
from NBS Corp.
Featuring a split ring and bent into a helical shape, all NBS medium split lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¾ ” internal diameter, all medium split lock washers come with zinc finish. [See More]
- Number Size: 1/2"
- Material: Steel
- Washer Type: Lockwasher, Helical Spring
- Finish: ZincPlated
from Peco Fasteners, Inc.
STAINLESS STEEL MATERIAL. PACKAGING QUANTITY 100 PER PACK. FASTENER SIZE 1/2 INCH [See More]
- Number Size: 1/2"
- Material: StainlessSteel
- Washer Type: Belleville
from NSI Industries LLC
BELLEVILLE TYPE. STAINLESS STEEL MATERIAL. STAINLESS STEEL FINISH. 1/2 INCH BOLT SIZE. CONSTRUCTIONAL FEATURE CORROSION RESISTANT. APPLICATION HARDWARE FOR LUG. SSBW MODEL [See More]
- Number Size: 1/2"
- Material: StainlessSteel
- Washer Type: Belleville
- Finish: Stainless Steel
from American Belleville
American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractionn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where... [See More]
- Number Size: 1/2"
- Inside Diameter: 0.505
- Washer Type: Belleville
- Outside Diameter: 1.000
from Atkore International
STEEL MATERIAL. POWER GOLD FINISH FINISH. 1/2 INCH FASTENER SIZE. POWER-STRUT. BRAND. WEIGHT 1.5 LB PER 100 PIECES. PS 211 MODEL [See More]
- Number Size: 1/2"
- Material: Steel
- Washer Type: Lockwasher, Helical Spring
- Finish: POWER GOLD FINISH
from Ebinger Manufacturing Corp.
ROUND TYPE. ZINC PLATED FINISH. 1/2 INCH FASTENER SIZE [See More]
- Number Size: 1/2"
- Finish: ZincPlated
- Washer Type: Flat or USS
from Te-Co, Inc.
Product Information. Black Oxide Finish. Case Hardened. C1010 Material. Large Quantities quoted upon request. Standard package quantity 42619-42626: 50 pcs. [See More]
- Number Size: 1/2"
- Inside Diameter: 0.500
- Washer Type: Flat or USS
- Material: HardenedSteel
from Minerallac Company
ROUND TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 0.546 INCH INNER DIAMETER. 0.092 INCH OUTER DIAMETER. 0.121 INCH THICKNESS. 1/2 INCH FASTENER SIZE. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: 1/2"
- Inside Diameter: 0.546
- Washer Type: Flat or USS
- Outside Diameter: 0.092
from Fastener SuperStore, Inc.
1/2 (MS35338-143) Military Split Lockwashers MS35338 / 316 Stainless Steel / DFAR-Compliant. Tested & Certified to Military Standards. [See More]
- Number Size: 1/2"
- Material: StainlessSteel
- Washer Type: Lockwasher, Helical Spring; Military Split Lockwasher
- Finish: Plain
from ASRaymond
Stock Sizes in stainless steel and carbon steel. Clover ®Dome spring washers are well suited for applications where a Belleville washer or disc spring does not provide adequate deflection, or where the load obtained from a wave washer is not sufficient for the application. By combining washers... [See More]
- Number Size: 1/2"
- Inside Diameter: 0.505
- Washer Type: Clover Dome
- Outside Diameter: 1.000
from L.H. Dottie Company
ROUND TYPE. SILICON BRONZE MATERIAL. 9/16 INCH INNER DIAMETER. 1-3/8 INCH OUTER DIAMETER. 7/64 INCH THICKNESS. 1/2 INCH FASTENER SIZE. FW MODEL [See More]
- Number Size: 1/2"
- Inside Diameter: 0.562
- Washer Type: Flat or USS
- Outside Diameter: 1.375
from NBS Corp.
Compatible with fine thread nuts and bolts, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 1 ” internal diameter, all SAE flat washers come with zinc finish. [See More]
- Number Size: 1/2"
- Material: Steel
- Washer Type: Flat or USS
- Finish: ZincPlated
from Peco Fasteners, Inc.
ROUND TYPE. LOW CARBON STEEL MATERIAL. ZINC PLATED FINISH. 9/16 INCH INNER DIAMETER. 1-3/8 INCH OUTER DIAMETER. 0.132 INCH THICKNESS. ASME B18.21.1 MATERIAL SPECIFICATION. 1/2 INCH FASTENER SIZE. THREAD SERIES USS. STANDARD PACKAGE 100 PER JAR [See More]
- Number Size: 1/2"
- Inside Diameter: 0.562
- Washer Type: Flat or USS
- Outside Diameter: 1.375
from NSI Industries LLC
ROUND TYPE. STAINLESS STEEL MATERIAL. 1/2 INCH FASTENER SIZE. APPLICATION HARDWARE FOR LUG [See More]
- Number Size: 1/2"
- Material: StainlessSteel
- Washer Type: Flat or USS
from American Belleville
American Belleville ’s Flange Washer line adds deflection to bolted joints, in order to dramatically reduce the effects of large fluctuations in temperature within the application, vibration, bolt creep (stretch), gasket creep, or relaxation, and other elastic interactions within the joint. [See More]
- Number Size: 1/2"
- Inside Diameter: 0.515
- Washer Type: Countersunk or Finishing
- Outside Diameter: 0.900
from Ebinger Manufacturing Corp.
FASTENER SIZE 1/2 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. PACKAGING QUANTITY 50 PER PACK. PACKAGING TYPE PLASTIC BOX [See More]
- Number Size: 1/2"
- Finish: ZincPlated
- Washer Type: Flat or USS
from Te-Co, Inc.
Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]
- Number Size: 7/16"; 1/2"
- Inside Diameter: 0.438 to 0.500
- Washer Type: Spherical
- Material: StainlessSteel
from Minerallac Company
ROUND TYPE. SILICON BRONZE MATERIAL. 9/16 INCH INNER DIAMETER. 1-3/8 INCH OUTER DIAMETER. 12 GAUGE THICKNESS. 1/2 INCH FASTENER SIZE. COLOR COPPER. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: 1/2"
- Inside Diameter: 0.562
- Washer Type: Flat or USS
- Outside Diameter: 1.375
from L.H. Dottie Company
ROUND TYPE. HARD ALLOY MATERIAL. ZINC PLATED FINISH. 9/16 INCH INNER DIAMETER. 1-3/8 INCH OUTER DIAMETER. 7/64 INCH THICKNESS. 1/2 INCH FASTENER SIZE. FW MODEL [See More]
- Number Size: 1/2"
- Inside Diameter: 0.562
- Washer Type: Flat or USS
- Outside Diameter: 1.375
from NBS Corp.
Compatible with coarse thread nuts and bolts, all NBS USS flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16 ” through 1 ” internal diameter, all USS flat washers come with zinc finish. [See More]
- Number Size: 1/2"
- Material: Steel
- Washer Type: Flat or USS
- Finish: ZincPlated
from Peco Fasteners, Inc.
APPLICABLE STANDARD SAE. FASTENER SIZE 1/2 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. COLOR YELLOW. PACKAGE QUANTITY 100 PIECES [See More]
- Number Size: 1/2"
- Finish: ZincPlated
- Washer Type: Flat or USS
from NSI Industries LLC
SPLIT TYPE. SILICONE BRONZE MATERIAL. 1/2 INCH FASTENER SIZE. APPLICATION LUG. SLW MODEL [See More]
- Number Size: 1/2"
- Material: Silicon Bronze
from Ebinger Manufacturing Corp.
MEDIUM SPLIT TYPE. ZINC PLATED FINISH. 1/2 INCH FASTENER SIZE [See More]
- Number Size: 1/2"
- Finish: ZincPlated
- Washer Type: Lockwasher, Helical Spring
from Te-Co, Inc.
Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]
- Number Size: 7/16"; 1/2"
- Inside Diameter: 0.438 to 0.500
- Washer Type: Spherical
- Material: StainlessSteel
from Minerallac Company
ROUND TYPE. BRASS MATERIAL. 0.577 INCH INNER DIAMETER. 1.405 INCH OUTER DIAMETER. 0.132 INCH THICKNESS. 1/2 INCH FASTENER SIZE. COLOR COPPER. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: 1/2"
- Inside Diameter: 0.577
- Washer Type: Flat or USS
- Outside Diameter: 1.405
from L.H. Dottie Company
ROUND TYPE. STAINLESS STEEL MATERIAL. 9/16 INCH INNER DIAMETER. 1-3/8 INCH OUTER DIAMETER. 7/64 INCH THICKNESS. 1/2 INCH FASTENER SIZE. USED ON GRADE 5 AND 8 BOLT. SERIES FW MODEL [See More]
- Number Size: 1/2"
- Inside Diameter: 0.562
- Washer Type: Flat or USS
- Outside Diameter: 1.375
from NBS Corp.
Made from medium carbon steel and heat treated for extra hardness, all NBS through hardened USS washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼ ” through 1 ” internal diameter, all through hardened USS washers come with zinc yellow... [See More]
- Number Size: 1/2"
- Finish: ZincChromate
- Material: Steel
from Peco Fasteners, Inc.
APPLICABLE STANDARD USS. FASTENER SIZE 1/2 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. COLOR YELLOW. PACKAGE QUANTITY 100 PIECES [See More]
- Number Size: 1/2"
- Finish: ZincPlated
- Washer Type: Flat or USS
from NSI Industries LLC
SPLIT TYPE. STAINLESS STEEL MATERIAL. 1/2 INCH FASTENER SIZE. APPLICATION LUG [See More]
- Number Size: 1/2"
- Material: StainlessSteel
from Te-Co, Inc.
Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]
- Number Size: 7/16"; 1/2"
- Inside Diameter: 0.438 to 0.500
- Washer Type: Spherical
- Material: StainlessSteel
from Minerallac Company
ROUND TYPE. 18-8 STAINLESS STEEL MATERIAL. STAINLESS FINISH. 0.546 INCH INNER DIAMETER. 0.092 INCH OUTER DIAMETER. 0.121 INCH THICKNESS. 1/2 INCH FASTENER SIZE. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: 1/2"
- Inside Diameter: 0.546
- Washer Type: Flat or USS
- Outside Diameter: 0.092
from L.H. Dottie Company
FASTENER SIZE 1/2 INCH. INNER DIAMETER 9/16 INCH. INNER DIAMETER - DECIMAL .5625. INNER DIAMETER - DECIMAL - UOM IN. INNER DIAMETER - FRACTIONAL 9/16. MATERIAL SOLID BRASS. OUTER DIAMETER 1-3/8 INCH. OUTER DIAMETER - DECIMAL 1.375. OUTER DIAMETER - DECIMAL - UOM IN. OUTER DIAMETER - FRACTIONAL... [See More]
- Number Size: 1/2"
- Inside Diameter: 0.562
- Washer Type: Flat or USS
- Outside Diameter: 1.375
from NBS Corp.
Featuring oversized outside diameter, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16 ” through 1/2 ” internal diameter, all SAE flat washers come with zinc finish. [See More]
- Number Size: 1/2"
- Outside Diameter: 1.500
- Washer Type: Fender
- Material: Steel
from Peco Fasteners, Inc.
FASTENER SIZE 1/2 INCH. FINISH/COATING HOT DIP GALVANIZED. TYPE ROUND. PACKAGE QUANTITY 50 PIECES [See More]
- Number Size: 1/2"
- Finish: Galvanized
- Washer Type: Flat or USS
from Minerallac Company
SPLIT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 0.512 INCH INNER DIAMETER. 0.869 INCH OUTER DIAMETER. 0.125 INCH THICKNESS. 1/2 INCH FASTENER SIZE. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: 1/2"
- Inside Diameter: 0.512
- Washer Type: Spring Lock Washer - Non Metric
- Outside Diameter: 0.869
from L.H. Dottie Company
SPLIT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 1/2 INCH FASTENER SIZE. CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT. PC 4110 MODEL [See More]
- Number Size: 1/2"
- Material: Steel
- Washer Type: Lockwasher, Helical Spring
- Finish: ZincPlated
from Peco Fasteners, Inc.
FASTENER SIZE 1/2 INCH. MATERIAL SILICON BRONZE. TYPE ROUND. PACKAGE QUANTITY 50 PIECES [See More]
- Number Size: 1/2"
- Material: Brass
- Washer Type: Flat or USS
from Minerallac Company
SPLIT TYPE. SILICON BRONZE MATERIAL. 0.512 INCH INNER DIAMETER. 0.869 INCH OUTER DIAMETER. 0.125 INCH THICKNESS. 1/2 INCH FASTENER SIZE. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: 1/2"
- Inside Diameter: 0.512
- Washer Type: Spring Lock Washer - Non Metric
- Outside Diameter: 0.869
from L.H. Dottie Company
SPLIT TYPE. SILICON BRONZE MATERIAL. 1/2 INCH FASTENER SIZE. PC 4015 MODEL [See More]
- Number Size: 1/2"
- Material: Copper Alloy
- Washer Type: Lockwasher, Helical Spring
from Peco Fasteners, Inc.
FASTENER SIZE 1/2 INCH. MATERIAL STAINLESS STEEL. TYPE ROUND. PACKAGE QUANTITY 50 PIECES [See More]
- Number Size: 1/2"
- Material: StainlessSteel
- Washer Type: Flat or USS
from Minerallac Company
SPLIT TYPE. STAINLESS STEEL MATERIAL. 0.512 INCH INNER DIAMETER. 0.869 INCH OUTER DIAMETER. 0.125 INCH THICKNESS. 1/2 INCH FASTENER SIZE. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: 1/2"
- Inside Diameter: 0.512
- Washer Type: Spring Lock Washer - Non Metric
- Outside Diameter: 0.869
from L.H. Dottie Company
SPLIT TYPE. STAINLESS STEEL MATERIAL. 1/2 INCH FASTENER SIZE. APPLICATION SCREW AND BOLT. SERIES LW MODEL [See More]
- Number Size: 1/2"
- Material: StainlessSteel
- Washer Type: Lockwasher, Helical Spring
from Peco Fasteners, Inc.
APPLICABLE STANDARD USS. FASTENER SIZE 1/2 INCH. FINISH/COATING PLAIN FINISH. TYPE ROUND. PACKAGE QUANTITY 100 PIECES [See More]
- Number Size: 1/2"
- Washer Type: Flat or USS
from Peco Fasteners, Inc.
EXTERNAL TOOTH TYPE. 1/2 INCH FASTENER SIZE. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED [See More]
- Number Size: 1/2"
- Finish: ZincPlated
- Washer Type: Lockwasher, External Tooth